Programmable Filter Data Input Modules
from Advantech
8-ch Digital Input Module. Rated Input : >5mA @ 12 VDC. Current : >10mA @ 24 VDC. Input Filter : Programmable, Default 3ms. Pulse Input Frequency : 150Hz. Over Voltage Protection : +40 VDC. -40 ~ 70 °C operating temperature. Supports Sink (Wet Contact) / Counter input type [See More]
- DC Voltage: Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
- Filter / Amplifier: Filter
- DC Current: >5mA @ 12 VDC
- Architecture: Digital
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Analog Channels: 1
- Digital I/O Channels: 3
- Differential Channels: Yes
- Sampling Frequency: 8
from American Portwell Technology Inc.
32 Channels TTL-Level digital input board for PCI [See More]
- Digital I/O Channels: 32
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Host Connection: Direct Backplane Interface
from OMEGA Engineering, Inc.
The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]
- Analog Channels: 16
- Inputs: Thermocouple Input
- Form Factor: PC Board
- Features: Prog
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]
- Analog Channels: 6
- Form Factor: PC Board
- Differential Channels: Yes
- DC Voltage: 20 mV to 5 V
from American Portwell Technology Inc.
Isolated Digital Input Board for PCI [See More]
- Digital I/O Channels: 128
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Optocoupler Isolation
- DC Current: 0.16-2.0 mA
from OMEGA Engineering, Inc.
A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]
- Analog Channels: 2
- Form Factor: PC Board
- Differential Channels: Yes
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Analog Channels: 4
- Sampling Frequency: 950
- Digital I/O Channels: 4
- Accuracy: 0.1000
from OMEGA Engineering, Inc.
The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]
- Analog Channels: 8
- Isolation: Isolated Analog Voltage Input
- Accuracy: 0.1000
- Form Factor: PC Board