Cork Gaskets and Gasketing
from ACRO Manufacturing Industries Ltd.
Cork has an extremely strong and flexible membrane that is waterproof and airtight making it flexible, compressible and elastic. Cork will always retain its original shape, no matter what sort of pressure it is put under. Due to it's structure Cork will not absorb water and gain density/mass in... [See More]
- Material: Cork
- Gasket Type: Custom Shape / Application
from JBC Technologies, Inc.
Cork rubber is a hybrid family of materials fabricated of cork and rubbers such as silicone, nitrile, or neoprene. It is compressible, flexible, has excellent anti-vibration characteristics, and demonstrates good oil, solvent, and fuel resistance. At JBC, our goal is to offer a gasket solution that... [See More]
- Material: Cork
- Features: Adhesive Backed (optional feature)
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Web Seal Inc.
Web Seal fabricates custom gaskets and other die-cut products tailored for your unique design requirements. Upload your drawings or blueprints or request our free design and engineering assistance. On occasion, we make "house calls," such as dispatching a team to a customer site where we hand cut... [See More]
- Material: Cork; Foam; Polytetrafluoroethylene (PTFE); Rubber
- Features: EMI / RFI Shielding
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Phelps Industrial Products
Cork is a natural, renewable, sustainable raw material. Fine granules of this Cork combined with Resin binder resist separation and deterioration. Cork also offers high chemical resistance, and reduces levels of transmitted vibration - an excellent specification grade multi-purpose material. [See More]
- Material: Cork
- Thickness: 0.0625 to 0.2500
- Gasket Type: Sheet / Die-cut
- Operating Pressure: 100
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket