Neoprene Gaskets and Gasketing

69 Results
Circular Connector Seals -- 7133508 [10-101949-18 from Glenair, Inc.]
from RS Components, Ltd.

Glenair 10-101949-18 Connector Seal [See More]

  • Material: Neoprene; Neoprene
  • Gasket Description: Circular Connector Seals
Flange Gasket, Black -- C5-82
from Southco

The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security [See More]

  • Material: Neoprene
  • Features: Color Options
  • Gasket Type: Sheet / Die-cut
Custom Seals, Gaskets, and Bushings
from Pexco

Custom Extruded Elastomers for Tailored Performance. Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing integrity over... [See More]

  • Material: Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
  • Gasket Type: Custom Shape / Application
1 in. Size Replacement White Neoprene (FDA) Gasket for Quick-Acting Couplings|Master File -- WN100
from Kuriyama of America, Inc.

For Camlocks. For Quick-Acting Couplings [See More]

  • Material: Neoprene
  • Gasket Dimensions: 1 in
  • Gasket Description: Replacement Gasket
  • Operating Temperature: -45.4 to 250
Fan Gaskets -- 3810018 [JH-117001 from OEM Automatic, Ltd.]
from RS Components, Ltd.

Anti-vibration fan gasket,40x40mm [See More]

  • Material: Ethylene Propylene (EPDM); Neoprene; Epdm, neoprene
  • Gasket Dimensions: 42 x 42mm
  • Gasket Description: Fan Gaskets
  • Width: 1.65
Flange gasket, Rubber, Black, 19.1mm -- E5-17
from Southco

Southco ’s VISE ACTION ® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION ® design aligns the cam behind the frame, then... [See More]

  • Material: Neoprene
  • Features: Color Options
  • Gasket Type: Sheet / Die-cut
Fan Gaskets -- 3810024 [JH-117006 from OEM Automatic, Ltd.]
from RS Components, Ltd.

Anti-vibration fan gasket,60x60mm [See More]

  • Material: Ethylene Propylene (EPDM); Neoprene; Epdm, neoprene
  • Gasket Dimensions: 62.4 x 62.4mm
  • Gasket Description: Fan Gaskets
  • Width: 2.46
Fan Gaskets -- 3810046 [JH-117011 from OEM Automatic, Ltd.]
from RS Components, Ltd.

Anti-vibration fan gasket ,120x120mm [See More]

  • Material: Ethylene Propylene (EPDM); Neoprene; Epdm, neoprene
  • Gasket Dimensions: 120 x 120mm
  • Gasket Description: Fan Gaskets
  • Width: 4.72
O-Ring Cords -- 2323005
from RS Components, Ltd.

Neoprene Sponge Cord 5mm Diameter x 10m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323006
from RS Components, Ltd.

Neoprene Sponge Cord 6mm Diameter x 10m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323007
from RS Components, Ltd.

Neoprene Sponge Cord 8mm Diameter x 5m l [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323008
from RS Components, Ltd.

Neoprene Sponge Cord 10mm Diameter x 5m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323009
from RS Components, Ltd.

Neoprene Sponge Cord 12mm Diameter x 2m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323010
from RS Components, Ltd.

Neoprene Sponge Cord 2mm Diameter x 10m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323011
from RS Components, Ltd.

Neoprene Sponge Cord 25mm Diameter x 2m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323012
from RS Components, Ltd.

Neoprene Sponge Cord 4mm Diameter x 10m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323013
from RS Components, Ltd.

Neoprene Sponge Cord 13mm Diameter x 2m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323014
from RS Components, Ltd.

Neoprene Sponge Cord 16mm Diameter x 2m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323015
from RS Components, Ltd.

Neoprene Sponge Cord 19mm Diameter x 2m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323016
from RS Components, Ltd.

Neoprene Sponge Cord 7mm Diameter x 10m [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
O-Ring Cords -- 2323017
from RS Components, Ltd.

Neoprene Sponge Cord 6.5mm Diameter x 10 [See More]

  • Material: Neoprene; Neoprene
  • Operating Temperature: -40 to 239
  • Gasket Description: O-Ring Cords
Neoprene -- KLINGERSIL® C-5400
from Thermoseal, Inc.

Synthetic Fiber. Neoprene Binder. Chemically Stable. Good Anti-Stick Properties [See More]

  • Material: Neoprene
Rubber Edge Trim
from Trim-Lok, Inc.

Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications. [See More]

  • Material: Ethylene Propylene (EPDM); Neoprene
  • Width: 0.1875 to 1
  • Gasket Type: Edge Trim
  • Operating Temperature: -40 to 225
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 1038NA
from National Guard Products

NGP Catalog Number: 1038NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 1 1/2. Height: 25/32. Weight: List Price: $15.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 1.5
Firm Density Neoprene Closed Cell Sponge Gasket Material -- Style 7403
from Phelps Industrial Products

This firm density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA enclosures) [See More]

  • Material: Neoprene
  • Thickness: 0.0625 to 1
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -70 to 200
Custom Rubber Gaskets & Seals
from Aero Rubber Company, Inc.

Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that your... [See More]

  • Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV); CSR, Flourosilicone, Natural Rubber, Synthetic Polyisoprene
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
60 Durometer Neoprene Profile P Strips and J Seals -- PR15415
from Trelleborg Sealing Solutions Americas

60 Durometer Neoprene Supplied in 13LF Lengths. Call for Prices. (Special Setups May Apply) [See More]

  • Material: Neoprene
  • Width: 4
  • Gasket Type: Gasket Strip
  • Thickness: 0.3750
60 Durometer Neoprene Profile P Strips and J Seals -- PR13542
from Pawling Engineered Products, Inc.

60 Durometer Neoprene Supplied in 13LF Lengths. 60 Durometer Silicone Supplied in 11LF Lengths [See More]

  • Material: Neoprene
  • Width: 1.25
  • Gasket Type: Gasket Strip
Custom Extruded Gasketing
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
  • Features: Color Options
  • Gasket Type: Gasket Strip; Custom Shape / Application
Closed Cell Sponge Rubber -- 1016 Neoprene
from EMKA Incorporated

Cell sponge rubber, black, backing eliminates. stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m. For depths 8 – 10 = the coil length is 5 m. For depths 11 = the coil length is 1 m [See More]

  • Material: Foam; Neoprene; Fabric backed, self-adhesive
  • Cure Method: Heat Cured
  • Gasket Description: Closed Cell Sponge Rubber
  • Gasket Dimensions: Many
PVC Schedule 80 Socket & Blind Flanges & Gaskets -- 28040
from U.S. Plastic Corporation

These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants,... [See More]

  • Material: Neoprene
  • Width: 0.5000
Neoprene Die Cut Seal
from Ultrafab, Inc.

Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]

  • Material: Neoprene; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
  • Features: Flame-Resistant, Thermally Conductive
  • Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
Flange Gasket -- 10-8000-7
from Eberhard Mfg. Company

Black, 70 durometer [See More]

  • Material: Neoprene
  • Gasket Description: Flange Gasket
  • Gasket Type: Sheet / Die-cut
  • Gasket Dimensions: 3.7" x 4.72", .065" Thick
Custom Gasket -- Closed Cell Neoprene Sponge
from ACRO Manufacturing Industries Ltd.

This material offers provides good resistance to acids, gasoline, and oil. This material is well suited for long term outdoor applications such as electrical enclosures and weather stripping and has temperature operating ranges of -56.7°C to 93.3°C (-70° F to + 200° F). [See More]

  • Material: Neoprene
  • Gasket Type: Custom Shape / Application
Weather Stripping; Neoprene -- ELH-1141 [ELH-1141 from EMKA Incorporated]
from Reid Supply

Contractor Pack is a closed cell blend of neoprene, nitrile, and PVC. It has excellent ozone and oxidation resistance, well suited for outdoor applications, and is cost effective for HVAC. . Adhesive gasket, made from Neoprene, with Neoprene based permanent adhesive. 11 ft roll length, thick and... [See More]

  • Material: Neoprene; Neoprene
  • Width: 0.5630
  • Gasket Type: Gasket Tape; Weatherstripping
Custom Gaskets and Seals
from Boyd

Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]

  • Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
  • Features: Adhesive Backed; Color Options; EMI / RFI Shielding
  • Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
Custom Die Cut Neoprene Gaskets
from JBC Technologies, Inc.

Neoprene is a synthetic rubber that demonstrates strong tear strength and compression set as well as resistance to UV and ozone damage. It is waterproof, corrosion, and flame resistant and, unlike EPDM, provides good resistance to petroleum-based products. Neoprene gaskets can be made of solid or... [See More]

  • Material: Neoprene
  • Operating Temperature: -40 to 250
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 103NA
from National Guard Products

NGP Catalog Number: 103NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 1 1/2. Height: 25/32. Weight: List Price: $14.58 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 1.5
Gasket Elastomers - Commercial Neoprene -- Style 7104/8
from Phelps Industrial Products

Neoprene is a synthetic rubber produced by the polymerization of chloroprene. One other neat feature about neoprene is that it ’s impermeable, meaning that it can work as a tight barrier to prevent the escaping of gases or liquids. Water & weather resistant properties makes it an ideal... [See More]

  • Material: Neoprene
  • Operating Temperature: -20 to 190
  • Gasket Type: Sheet / Die-cut
60 Durometer Neoprene Profile P Strips and J Seals -- PR5919
from Trelleborg Sealing Solutions Americas

60 Durometer Neoprene Supplied in 13LF Lengths. Call for Prices. (Special Setups May Apply) [See More]

  • Material: Neoprene
  • Width: 2.25
  • Gasket Type: Gasket Strip
  • Thickness: 0.2500
60 Durometer Neoprene Profile P Strips and J Seals -- PR16448
from Pawling Engineered Products, Inc.

60 Durometer Neoprene Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]

  • Material: Neoprene
  • Width: 6
  • Gasket Type: Gasket Strip
  • Thickness: 0.5000
Custom Extruded Weatherstripping
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
  • Features: Color Options
  • Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
Custom Gasket -- Polychloroprene (Neoprene)
from ACRO Manufacturing Industries Ltd.

This material provides excellent resistance to oil, chemical and heat and is used in a wide range of applications. It also offers high uv and ozone resistance. This rubber is also available for FDA applications. Temperature ranges: -40ºC to 115.6ºC (- 40ºF to +240ºF). Trade names - Neoprene... [See More]

  • Material: Neoprene
  • Gasket Type: Custom Shape / Application
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 104NA
from National Guard Products

NGP Catalog Number: 104NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 2 1/16. Height: 25/32. Weight: List Price: $17.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 2.06
Gasket Elastomers - Military Specification Neoprene -- Style 7116
from Phelps Industrial Products

This is a high grade Military Specification Neoprene Material. This material has wide temperature range, excellent tensile strength and a wide range of media resistance. This Mil Spec Rubber has good oil resistance, stability, strength, and great flame resistance. [See More]

  • Material: Neoprene
  • Thickness: 0.0312 to 0.2500
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -67 to 225
60 Durometer Neoprene Profile P Strips and J Seals -- X21337
from Pawling Engineered Products, Inc.

60 Durometer Neoprene Supplied in 12LF Lengths. Call for Pricing. (Special Setups May Apply) [See More]

  • Material: Neoprene
  • Width: 0.8750
  • Gasket Type: Gasket Strip
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 105NA
from National Guard Products

NGP Catalog Number: 105NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 2 1/16. Height: 13/16. Weight: List Price: $16.65 / FT. Ratings: Acoustical Tested. Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 2.06
Gasket Material Stripped - Commercial Neoprene 60 Durometer -- Style 7106
from Phelps Industrial Products

Temperature -20 °F/-29 °C to 190 °F/88 °C. Applications Best for moderate exposure to: ozone, oxidation, water, hydraulic silicates, moderate oil resistance, impact, abrasion, excellent cost effective general purpose material. [See More]

  • Material: Neoprene
  • Thickness: 0.0312 to 2
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -20 to 190
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 106NA
from National Guard Products

NGP Catalog Number: 106NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 1 3/8. Height: 9/16. Weight: List Price: $13.4 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 1.38
Medium Density Neoprene Closed Cell Sponge Gasket Material -- Style 7402
from Phelps Industrial Products

This medium density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA enclosures) [See More]

  • Material: Neoprene
  • Thickness: 0.0625 to 1
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -70 to 200
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 107NA
from National Guard Products

NGP Catalog Number: 107NA. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 1 1/2. Height: 1/2. Weight: List Price: $10.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 1.5
Neoprene Diaphragm Gasket Material -- Style 7332
from Phelps Industrial Products

This gasket sheet combines the high grade neoprene compound with strengthening insertions of Polyester. Ideal for high pressure diaphragm service in a variety of oils and petroleum media. Full rolls, part rolls and sheets are available [See More]

  • Material: Neoprene
  • Thickness: 0.0625 to 0.2500
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -20 to 190
Adjustable Perimeter Seal - Neoprene - Anod Alum -- 107NAFS
from National Guard Products

NGP Catalog Number: 107NAFS. Description: Adjustable Perimeter Seal - Neoprene - Anod Alum. Width: 1 1/2. Height: 1/2. Weight: List Price: $12.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]

  • Material: Neoprene
  • Width: 1.5
OEM Custom Laser and Waterjet Cut Gaskets -- Style 1304
from Phelps Industrial Products

Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]

  • Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
  • Width: 40 to 72
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Thickness: 0.0050 to 1
Adjustable Perimeter Seal - Neoprene - DKB -- 107NDKBFS
from National Guard Products

NGP Catalog Number: 107NDKBFS. Description: Adjustable Perimeter Seal - Neoprene - DKB. Width: 1 1/2. Height: 1/2. Weight: List Price: $14.98 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]

  • Material: Neoprene
  • Width: 1.5
OEM Vulcanized Custom Gaskets -- Style 1301
from Phelps Industrial Products

Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only). [See More]

  • Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite; Neoprene; Nitrile (NBR); Silicone Rubber; Pure Gum Rubber, Red Rubber
  • Cure Method: Heat Cured
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Operating Temperature: -80 to 400
Adjustable Perimeter Seal - Neoprene - Gold -- 107NBFS
from National Guard Products

NGP Catalog Number: 107NBFS. Description: Adjustable Perimeter Seal - Neoprene - Gold. Width: 1 1/2. Height: 1/2. Weight: List Price: $16.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]

  • Material: Neoprene
  • Width: 1.5
Soft Density Neoprene Closed Cell Sponge Gasket Material -- Style 7401
from Phelps Industrial Products

This soft density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA enclosures) [See More]

  • Material: Neoprene
  • Thickness: 0.0625 to 1
  • Gasket Type: Sheet / Die-cut
  • Operating Temperature: -70 to 200
Astragal - Neoprene - Anod Alum -- 109NA
from National Guard Products

NGP Catalog Number: 109NA. Description: Astragal - Neoprene - Anod Alum. Width: 2. Height: 3/8. Weight: List Price: $5.45 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 2
Weather Stripping Gasket - Firm Density Closed Cell Neoprene Sponge -- Style 7403
from Phelps Industrial Products

This firm density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. [See More]

  • Material: Neoprene
  • Operating Temperature: -70 to 200
  • Gasket Type: Weatherstripping
Astragal - Neoprene - Anod Alum -- 114NA
from National Guard Products

NGP Catalog Number: 114NA. Description: Astragal - Neoprene - Anod Alum. Width: 1 3/16. Height: Weight: List Price: $6.13 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 1.19
Weather Stripping Gasket - Medium Density Neoprene Sponge -- Style 7402
from Phelps Industrial Products

This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. [See More]

  • Material: Neoprene
  • Thickness: 0.0625 to 1
  • Gasket Type: Weatherstripping
  • Operating Temperature: -70 to 200
Astragal - Neoprene - Anod Alum -- 115NA (SET)
from National Guard Products

NGP Catalog Number: 115NA (SET). Description: Astragal - Neoprene - Anod Alum. Width: 2/1. Height: Weight: List Price: $9.8 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on... [See More]

  • Material: Neoprene
  • Width: 2
Astragal - Neoprene - Anod Alum -- 125NA (SET)
from National Guard Products

NGP Catalog Number: 125NA (SET). Description: Astragal - Neoprene - Anod Alum. Width: 7/8. Height: Weight: List Price: $10 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on... [See More]

  • Material: Neoprene
  • Width: 0.8750
Astragal - Neoprene - Anod Alum -- 148NA
from National Guard Products

NGP Catalog Number: 148NA. Description: Astragal - Neoprene - Anod Alum. Width: 1 1/8. Height: 1 11/16. Weight: List Price: $11 / FT. Ratings: Acoustical Tested. Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 1.12
Astragal - Neoprene - Bronze -- 109NBR
from National Guard Products

NGP Catalog Number: 109NBR. Description: Astragal - Neoprene - Bronze. Width: 2. Height: 3/8. Weight: List Price: $35 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 2
Astragal - Neoprene - Bronze -- 125NBR (SET)
from National Guard Products

NGP Catalog Number: 125NBR (SET). Description: Astragal - Neoprene - Bronze. Width: 7/8. Height: Weight: List Price: $37 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal... [See More]

  • Material: Neoprene
  • Width: 0.8750
Astragal - Neoprene - DKB -- 136NDKB
from National Guard Products

NGP Catalog Number: 136NDKB. Description: Astragal - Neoprene - DKB. Width: 7/16. Height: 7/16. Weight: List Price: $7.4 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 0.4375
Astragal - Neoprene - DKB -- 158NDKB
from National Guard Products

NGP Catalog Number: 158NDKB. Description: Astragal - Neoprene - DKB. Width: 1 3/8. Height: 1. Weight: List Price: $8.27 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]

  • Material: Neoprene
  • Width: 1.38