Weatherstripping Gaskets and Gasketing

43 Results
Door Seals -- 1706131 [RAYRIM-NR6-0-RS-170-6131 from TE Connectivity]
from RS Components, Ltd.

Adhesive edging strip,0.31-0.56mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Polyolefin
  • Gasket Description: Door Seals
  • Width: 0.0709
Door Seals -- 1706147 [RAYRIM-NR7-0-RS-170-6147 from TE Connectivity]
from RS Components, Ltd.

Adhesive edging strip,0.61-1.63mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Polyolefin
  • Gasket Description: Door Seals
  • Width: 0.1339
Door Seals -- 1706153 [RAYRIM-NR8-0-RS-170-6153 from TE Connectivity]
from RS Components, Ltd.

Adhesive edging strip,1.83-3.25mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Polyolefin
  • Gasket Description: Door Seals
  • Width: 0.1693
Door Seals -- 1706169 [RAYRIM-NR9-0-RS-170-6169 from TE Connectivity]
from RS Components, Ltd.

Self adhering edging strip,3.66-5.38mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Polyolefin
  • Gasket Description: Door Seals
  • Width: 0.2480
Door Seals -- 1707718
from RS Components, Ltd.

EDGE PROTECTOR [See More]

  • Gasket Type: Weatherstripping
  • Material: Nylon; Nylon
  • Gasket Description: Door Seals
Door Seals -- 1752559
from RS Components, Ltd.

RS PRO HP0175 Edging Strip [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 1.24
Door Seals -- 1752560
from RS Components, Ltd.

EPDM Top Bubble 20mm Grip Range 1 - 3mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.6299
Door Seals -- 1752561
from RS Components, Ltd.

RS PRO HP0371 Edging Strip [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.3150
Door Seals -- 1752562
from RS Components, Ltd.

RS PRO HP0376 Edging Strip [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.3150
Door Seals -- 1752563
from RS Components, Ltd.

EPDM Gista Edge Protector 11.5mm x 6mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.2362
Door Seals -- 1752564
from RS Components, Ltd.

RS PRO HP0412 Edging Strip [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.7874
Door Seals -- 1752566
from RS Components, Ltd.

EPDM Gista Edge Protector 15mm x 11mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.4331
Door Seals -- 1752567
from RS Components, Ltd.

EPDM Gista Edge Protector 14.9 x 14.8mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.5827
Door Seals -- 1752568
from RS Components, Ltd.

EPDM Gista Edge Protector 9.7mm x 7.4mm [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.2913
Door Seals -- 1752570
from RS Components, Ltd.

EPDM Top Bubble 16.4mm Grip Range 2-3.5 [See More]

  • Gasket Type: Weatherstripping
  • Material: Ethylene Propylene Diene Monomer
  • Gasket Description: Door Seals
  • Width: 0.4134
Perimeter Seal - Spring Bronze -- 44SB-100'
from National Guard Products

NGP Catalog Number: 44SB-100'. Description: Perimeter Seal - Spring Bronze. Width: 1 1/4. Height: 1/4. Weight: List Price: $267.5 RL. 100'. Ratings: ADA Compliant. ANSI/BHMA Certified [See More]

  • Gasket Type: Weatherstripping
  • Width: 1.25
Custom Extruded Weatherstripping
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
  • Features: Color Options
  • Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
Weather Stripping Gasket - Firm Density Closed Cell Neoprene Sponge -- Style 7403
from Phelps Industrial Products

This firm density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. [See More]

  • Gasket Type: Weatherstripping
  • Operating Temperature: -70 to 200
  • Material: Neoprene
Weather Stripping; Natural Rubber -- ELH-1139 [ELH-1139 from EMKA Incorporated]
from Reid Supply

Contractor Pack is a closed cell blend of neoprene, nitrile, and PVC. It has excellent ozone and oxidation resistance, well suited for outdoor applications, and is cost effective for HVAC. . Adhesive gasket, made from Natural Rubber, with Rubber based permanent adhesive. 11 ft roll length, thick and... [See More]

  • Gasket Type: Gasket Tape; Weatherstripping
  • Width: 0.7500
  • Material: Natural Rubber
Custom Gaskets and Seals
from Boyd

Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]

  • Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
  • Features: Adhesive Backed; Color Options; EMI / RFI Shielding
  • Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
Jamb Weatherstrip -- 785S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with... [See More]

  • Gasket Type: Weatherstripping
EPDM Die Cut Seal
from Ultrafab, Inc.

Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]

  • Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
  • Features: Flame-Resistant, Thermally Conductive
  • Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
Door Seals
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Gasket Type: Trim Seal; Weatherstripping
  • Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
Gasketing Foams, PVC -- Norseal 2521 Series
from Saint-Gobain Tape Solutions

Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]

  • Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
  • Thickness: 0.1181 to 0.7874
  • Material: Foam; Polyvinyl Chloride (PVC)
  • Operating Temperature: -40
Weather Stripping Gasket - Medium Density Neoprene Sponge -- Style 7402
from Phelps Industrial Products

This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. [See More]

  • Gasket Type: Weatherstripping
  • Thickness: 0.0625 to 1
  • Material: Neoprene
  • Operating Temperature: -70 to 200
Jamb Weatherstrip -- 800S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - B=Nylon Brush [See More]

  • Gasket Type: Weatherstripping
Window Seals
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Gasket Type: Weatherstripping; Window Gasket
  • Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
Gasketing Foams, PVC -- Norseal V740 Series
from Saint-Gobain Tape Solutions

Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal has been specially formulated to provide superior performance with a reduced density foam, it... [See More]

  • Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
  • Thickness: 0.0630 to 0.3740
  • Material: Foam; Polyvinyl Chloride (PVC)
  • Operating Temperature: -14.8
Weather Stripping Gasket - Soft Density Neoprene Closed Cell Sponge -- Style 7401
from Phelps Industrial Products

This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material is an excellent fire retardant [See More]

  • Gasket Type: Weatherstripping
  • Thickness: 0.1250 to 1
  • Material: Neoprene
  • Operating Temperature: -70 to 200
Jamb Weatherstrip -- 803S
from Hager Companies

Finishes: - MIL - Mill Finish Aluminum - DBA - Dark Bronze Anodized Aluminum - GLD - Gold Anodized Aluminum Inserts: - B - Brush Nylon Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws [See More]

  • Gasket Type: Weatherstripping
Gasketing Foams, PVC -- Norseal V770 Series
from Saint-Gobain Tape Solutions

Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals. HVAC seals. Curtain wall. Refrigeration. Precast concrete walls. Telecommunications. Pneumatic system seals. Retail weatherstrip. Bus and off-road... [See More]

  • Gasket Type: Gasket Strip; Weatherstripping
  • Thickness: 0.1260 to 0.5000
  • Material: Foam; Polyvinyl Chloride (PVC)
  • Operating Temperature: -14.8
Jamb Weatherstrip -- 808S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - B=Nylon Brush Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 858S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - Use with stopless frames only - Spring adjustable - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 859S
from Hager Companies

Finishes: - MIL, DBA, GLD Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Note: - Magnetic - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is supplied with screws... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 860S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone - W=Pile Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 862S
from Hager Companies

Finishes: - DBA, GLD, CLR Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 863S
from Hager Companies

Finishes: - DBA, GLD, CLR Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Note: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 865S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Note: - Adjustable - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 870S
from Hager Companies

Finishes: - DBA, GLD, MIB, CLR, 32D Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 871S
from Hager Companies

Finishes: - MIL, DBA, GLD Insert Codes: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 875S
from Hager Companies

Finishes: - DBA, GLD, MIB, CLR Inserts: - N=Neoprene, EDPM or TPE - S=Silicone [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 880S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - N=Neoprene, EDPM or TPE Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - MIL finish weatherstripping is supplied with zinc plated screws - Brass weatherstripping is supplied with brass screws - Color anodized weatherstripping is... [See More]

  • Gasket Type: Weatherstripping
Jamb Weatherstrip -- 881S
from Hager Companies

Finishes: - MIL, DBA, GLD Inserts: - V=Vinyl - N=Neoprene, EDPM or TPE - S=Silicone - W=Pile Category: - H, J Fasteners: - #6 x 5/8 " Pan head sheet metal screws Notes: - Hardware compatible. Testing showed product to withstand 600 lbs per square inch of force - MIL finish weatherstripping is... [See More]

  • Gasket Type: Weatherstripping