Polyurethane / Urethane Gaskets and Gasketing
from ACRO Manufacturing Industries Ltd.
Polyurethane foam is an open cell flexible foam material. It is economical, and ideal for applications such as; cushioning, dust, moisture sealing, thermal and acoustic insulation. This material is available with a PSA backing. [See More]
- Material: Foam; Polyurethane / Urethane
- Gasket Type: Custom Shape / Application
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Material: Polyurethane / Urethane; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Flame-Resistant, Thermally Conductive
- Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
from Aero Rubber Company, Inc.
Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that your... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV); CSR, Flourosilicone, Natural Rubber, Synthetic Polyisoprene
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Saint-Gobain Tape Solutions
Norseal Log Home Foam V790 is a medium density foam specifically developed for log home gasketing. Under minimum of 25% compression, V790 provides an air, water and dust seal in all common log home joint designs. Applications: Log homes. Medical waste containers. High movement joints. Low... [See More]
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -29.2
- Thickness: 0.2520 to 0.5000
- Features: Adhesive Backed; Color Options
from National Guard Products
NGP Catalog Number: 200UA. Description: Door Sweep - Polyurethane - Anod Alum. Width: Height: 1 5/8. Weight: List Price: $8.1 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on... [See More]
- Material: Polyurethane / Urethane
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Width: 40 to 72
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0050 to 1
from JBC Technologies, Inc.
Urethanes come in a variety of different blends and formulations, with varying performance properties. General benefits include elasticity, tensile strength, weather resistance, and abrasion resistance. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to... [See More]
- Material: Polyurethane / Urethane
- Operating Temperature: -22 to 230
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
from Total Plastics, Inc.
KOREL ® Series micro-cellular polyurethane foam is engineered for high performance gasketing applications. Cellular Telephones. Electrical Enclosures. Electronic Gasketing. Vibration Dampening. Cushioning. Acoustical Control. Bumpers. Instrument Panels. Spacers [See More]
- Material: Polyurethane / Urethane
- Features: Adhesive Backed (optional feature)
- Gasket Type: Gasket Tape
from Saint-Gobain Tape Solutions
Norseal PS-V0 Series is a micro-cellular polyurethane foam offering UL94 V-0 and excellent water-sealing properties for sophisticated gasketing applications. Applications: Pack sealing [See More]
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -22
- Thickness: 0.1378 to 0.2362
- Features: Adhesive Backed; Color Options
from National Guard Products
NGP Catalog Number: 200UBR. Description: Door Sweep - Polyurethane - Bronze. Width: Height: 1 5/8. Weight: List Price: $23.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on... [See More]
- Material: Polyurethane / Urethane
from Phelps Industrial Products
This light weight polyurethane foam is a very cost effective cushioning material well suited to dry applications, and has been tested by Underwriters Laboratory for flammability resistance. Full rolls, part rolls and custom length sheets are available with pressure sensitive adhesive as an added... [See More]
- Material: Polyurethane / Urethane
- Thickness: 0.2500 to 1
- Gasket Type: Sheet / Die-cut
- Operating Temperature: ? to 300
from Saint-Gobain Tape Solutions
Dynafoam (member of the Norseal ® product range) is a mono-component foam in place gasketing and cushioning material. It is foamed by mixing with Nitrogen (less than 5ppm humidity) and cures by reacting with moisture, creating low density thermoset, elastomeric, foamed gaskets. To ensure... [See More]
- Material: Foam; Polyurethane / Urethane
- Thickness: 0.1575 to 0.3937
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -40
from National Guard Products
NGP Catalog Number: 200USS. Description: Door Sweep - Polyurethane - Stainless Steel. Width: Height: 1 5/8. Weight: List Price: $26.6 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Polyurethane / Urethane
from Saint-Gobain Tape Solutions
Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its natural state, FS1000 is soft, conformable, and easy to attach to complex surfaces. [See More]
- Material: Foam; Polyurethane / Urethane
- Thickness: 0.1772 to 0.3543
- Gasket Type: Window Gasket
- Operating Temperature: -40
from National Guard Products
NGP Catalog Number: 198UB. Description: Door Sweep - Polyurethane-Anod. Gold. Width: Height: 1 3/4. Weight: List Price: $10.3 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft... [See More]
- Material: Polyurethane / Urethane
from Saint-Gobain Tape Solutions
Norseal AGP200 is an unmatched bio-based polyurethane foam with superior sealing performance, perfectly suitable for applications requiring water tightness yet high softness and conformability. Applications: Automotive HVAC gasketing. Instrument panel and windscreen sealing. Roof and pillar mounting [See More]
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -40
- Thickness: 0.1181 to 1.18
- Features: Color Options
from National Guard Products
NGP Catalog Number: 160UA. Description: Perimeter Seal - Polyurethane - Alum. Width: 1 1/16. Height: 5/16. Weight: List Price: $4.49 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Polyurethane / Urethane
- Width: 1.06