Spiral Wound Gaskets and Gasketing

10 Results
Spiral Wound Gaskets -- VITAFLEX®
from Technetics Group

A large variety of the most difficult sealing problems can be solved using VITAFLEX ® spiral wound gaskets. Although its basic fundamental principle has changed little since its creation, production techniques and the materials developed and used over the last 30 years have enabled our gaskets... [See More]

  • Gasket Type: Spiral Wound
  • Operating Pressure: 5076
  • Material: Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
  • Operating Temperature: 1652
High Temp Exhaust Gaskets -- GS0500
from DME, Inc.

Stainless steel reinforcing ring, 1/8" standard thickness [See More]

  • Gasket Type: Sheet / Die-cut; Spiral Wound; Custom Shape / Application
  • Thickness: 0.1250
  • Gasket Dimensions: ANSI 150# 5" Flange
  • Operating Temperature: ? to 1000
FL55023G
from Flexitallic L.P.

Spiral wound gasket for flat and raised face diameter flanges [See More]

  • Gasket Type: Spiral Wound
  • Material: Graphite; Flexite® Super, Graphite Binder
  • Gasket Description: Semi-Metallic Gasket
Spiral Wound Gasket -- LD-030-1
from Xiamen Landee Industries Co., Ltd.

Spiral Wound Gaskets, Customer's Designs are Accepted. Model Number:LD-030-1. Key Specifications/Special Features: Spiral wound Gaskets. With/without inner and/or outer ring. Customer's designs are accepted. Available in various sizes and colors. Available in different shapes [See More]

  • Gasket Type: Spiral Wound
  • Features: Color Options
Gasket -- Spiral Wound Gasket
from Hi-Tech Seals, Inc.

Gaskets are cut from sheets of different materials into the shape of the application. Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton ®) | Nitrile | Cork, Paper, Fiber. Style: Spiral Wound Gaskets | Die Cut | Molded [See More]

  • Gasket Type: Spiral Wound
  • Material: Cork (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Paper (optional feature); ETP, Chloroprene
Spiral Wound Gasket -- S
from Leader Global Technologies

Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high temperature applications. Recently designed automated winding equipment assures consistency in the... [See More]

  • Gasket Type: Spiral Wound
Metal Gaskets - Spiral Wound for LMF (Large Male Female) -- Style 9001
from Phelps Industrial Products

Phelps Style 9001 is a spiral wound metal gasket for LMF (Large Male Female) flanges, and is only available for ASME 16.50 flanges. Compression of the sealing element is controlled by the use of the correct flange face configuration - therefore, spiral wound gaskets are recommended for tongue and... [See More]

  • Gasket Type: Spiral Wound
  • Operating Pressure: 150 to 2500
  • Material: Steel; Tantalum, Inconel, Monel, Nickel
Spiral Wound Gaskets
from FTL Technology

Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation. FTL Technology's range of spiral wound gaskets are... [See More]

  • Gasket Type: Spiral Wound
  • Operating Pressure: 14.5 to 580
  • Material: Graphite; Mica
  • Operating Temperature: -22 to 1832
Spiral Wound Gasket -- SI
from Leader Global Technologies

Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite, and LeaderTHERM for high temperature applications. Density and load characteristics can be designed into... [See More]

  • Gasket Type: Spiral Wound
Metal Gaskets - Spiral Wound for LTG (Large Tongue Groove) -- Style 9003
from Phelps Industrial Products

Phelps Style 9003 is a Spiral Wound Gasket for LTG (Large Tongue Groove) flanges, and is only available for ASME 16.50 flanges. Compression of the sealing element is controlled by the use of the correct flange face configuration - therefore, spiral wound gaskets are recommended for tongue and... [See More]

  • Gasket Type: Spiral Wound
  • Operating Pressure: 150 to 2500
  • Material: Steel; Tantalum, Inconel, Monel, Nickel