Ethylene Propylene (EPDM) Gaskets and Gasketing
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
RS PRO 05RS033010MB Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.1575
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 10MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 10 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from Pexco
Custom Extruded Elastomers for Tailored Performance. Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing integrity over... [See More]
- Material: Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
- Gasket Type: Custom Shape / Application
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
RS PRO 05RS033010MW Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.1575
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 100MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
RS PRO 05RS034010MB Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.2165
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 20MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 20 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
RS PRO 05RS034010MW Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.2165
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 40MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 40 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
0.624ng strip,EPDM,wire insert,11.5mm. [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.4921
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 60MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 60 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from bisco industries
Gaskets [See More]
- Material: Ethylene Propylene (EPDM)
from RS Components, Ltd.
RS PRO HP0021 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.6614
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Screen Gasket Black 80MSH 1.5" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp 80 Mesh Screen Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from RS Components, Ltd.
Sealing strip,EPDM,wire insert,31.9mm. [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.6142
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
EPDM Tri-Clamp Gasket Black 1 - 1/2" [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Black EPDM Tri-Clamp Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from RS Components, Ltd.
RS PRO HP0087 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
For Camlocks. For Quick-Acting Couplings [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Dimensions: 1 1/2 in
- Gasket Description: Replacement Gasket
- Operating Temperature: -59.8 to 300
from RS Components, Ltd.
RS PRO HP0447 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.4331
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Kuriyama of America, Inc.
SERVICE TEMPERATURE RANGE: BUNA Gasket -40 °F (-40 °C) to +250 °F (+121 °C). EPDM Gasket -60 °F (-51 °C) to +300 °F (+149 °C). Ductile Iron body painted orange. Underwriters Laboratories listed. Plated nuts and bolts supplied with all sizes. Used in... [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR)
- Gasket Dimensions: 10 in
- Gasket Description: Replacement Grooved Gasket
from RS Components, Ltd.
RS PRO HP0446 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.4331
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
RS PRO HP0448 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.2992
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
RS PRO HP0450 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.2559
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
Sealing strip,EPDM, wire insert,0-2.5mm. [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
- Width: 0.3346
from Southco
Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due to vibration,... [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut
from Cole-Parmer
bull; Build your own economical filtration system to filter out particulates from your fluids. Available in three classes: low-profile, intermediate, and large. Modify or change components of the same class to meet the demands of your application. REQUIRED SYSTEM COMPONENTS|Order four components... [See More]
- Material: Ethylene Propylene (EPDM)
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Flame-Resistant, Thermally Conductive
- Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
from Eberhard Mfg. Company
Black soft EPDM closed cell sponge [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Flange Gasket
- Gasket Type: Sheet / Die-cut
- Gasket Dimensions: 4.88" x 4.75", .188" Thick
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Material: Ethylene Propylene (EPDM); EPDM
- Features: Adhesive Backed
from National Rubber Corporation
National Rubber Corporation is a recognized nationwide supplier of die cutting services for a wide variety of industries and applications. We employ a wide range of rubber materials including EPDM, Viton ®, Nitrile, and Silicone, to name only a few. We provide die cut product quantities from... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber; Other materials available
- Gasket Dimensions: Max die-cut 48 inches wide x 72 inches long
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Width: 48
from U.S. Plastic Corporation
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the... [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 4
- Gasket Type: Gasket Strip
- Thickness: 0.6875
from Trim-Lok, Inc.
EPDM Co-Extruded Flap-Seal. [See More]
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
- Gasket Type: Trim Seal
from Aero Rubber Company, Inc.
Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that your... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV); CSR, Flourosilicone, Natural Rubber, Synthetic Polyisoprene
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from EMKA Incorporated
Gasket PVC / Sponge-rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Gasket Description: Clip-on gasket
- Gasket Type: Trim Seal
- Cure Method: Heat Cured
from ACRO Manufacturing Industries Ltd.
EPDM (Ethylene Propylene Diene Monomer) closed cell sponge rubber material offers excellent resistance to ozone and oxidation. It also provides good aging properties and compressibility. This material is used in a variety of outdoor applications such as weatherproofing or electrical enclosures. [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Custom Shape / Application
from Parker Hannifin / Seal Group
Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Description: Manway Gasket
from JBC Technologies, Inc.
Typically a less expensive option to silicone, EPDM gaskets can also be made of solid or sponge materials and are available in a number of densities with varying degrees of hardness. They offer strong resistance to UV rays, oxygen, ozone, aging, water, and weather. The main disadvantage of EPDM is... [See More]
- Material: Ethylene Propylene (EPDM)
- Operating Temperature: -60 to 300
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
from Phelps Industrial Products
EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. Full rolls, part rolls and sheets are available from stock. [See More]
- Material: Ethylene Propylene (EPDM)
- Operating Temperature: -40 to 250
- Gasket Type: Sheet / Die-cut
from Trelleborg Sealing Solutions Americas
60 Durometer EPDM Supplied in 12LF Lengths [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1.12
- Gasket Type: Gasket Strip
from ROW, Incorporated
FEP or PFA encapsulated straight lengths in Silicone,. Viton ™, or EPDM. The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Cole-Parmer
bull; Build your own economical filtration system to filter out particulates from your fluids. Available in three classes: low-profile, intermediate, and large. Modify or change components of the same class to meet the demands of your application. REQUIRED SYSTEM COMPONENTS|Order four components... [See More]
- Material: Ethylene Propylene (EPDM)
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Material: Ethylene Propylene (EPDM); EPDM
- Features: Adhesive Backed
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Features: Color Options
- Gasket Type: Gasket Strip; Custom Shape / Application
from U.S. Plastic Corporation
The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the... [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: .080"-.120" [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.6260 to 0.6700
- Gasket Type: Trim Seal
- Thickness: 0.0800 to 0.1200
from EMKA Incorporated
Gasket PVC / sponge - rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Gasket Description: Clip-on gasket
- Gasket Type: Trim Seal
- Cure Method: Heat Cured
from ACRO Manufacturing Industries Ltd.
Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from... [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Custom Shape / Application
from Phelps Industrial Products
Temperature -40 °F/-40 °C to 250 °F/121 °C. Applications Best for ozone, UV, saltwater and weather. Water, steam, oxidation, hydraulic phosphates and silicates, alkali, acids, chlorine, salt water, MEK Very good low temperature flexibility. Good impact and abrasion resistance [See More]
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.0312 to 2
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -40 to 250
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Trim Seal; Weatherstripping
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Material: Ethylene Propylene (EPDM); EPDM
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Features: Color Options
- Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
from U.S. Plastic Corporation
These are replacement 3/4", 1" and 1-1/4" full EPDM gaskets. Use with 3/4", 1" and 1-1/4" Banjo Bolted Tank Flange and 3/4", 1" and 1-1/4" Banjo Bolted Bottom Drain Tank Flanges. [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.7500
from Trim-Lok, Inc.
EPDM Co-Extruded Flap-Seal. Clamping Range: .039" - .099" [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.4450
- Gasket Type: Trim Seal
- Grip Size: 0.0390 to 0.0990
from EMKA Incorporated
4 lip gasket, sponge-rubber, black EPDM 25 ° Shore [See More]
- Material: Ethylene Propylene (EPDM); Foam; Bubble type
- Gasket Description: Channel Gasket
- Gasket Type: Sanitary Gasket (optional feature)
- Cure Method: Heat Cured
from Phelps Industrial Products
Dies constructed in-plant of high grade steel permit almost any flat gasket to be die cut from sheet. Automatic presses facilitate precision high speed production with maximum economy. Gaskets too large to be produced in one piece or uneconomic due to high cost of wasted material can be die cut into... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite
- Operating Temperature: -40 to 925
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Custom Shape / Application
from U.S. Plastic Corporation
In seconds, these polypropylene Quick-disconnect couplings provide fast, positive, leakproof connections for hose and pipe without threading, tools, or strain. For use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert... [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.5000
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: .039"-.138" [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.0390 to 0.1380
- Gasket Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Cell sponge rubber, black, backing eliminates. stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m. For depths 8 – 10 = the coil length is 5 m. For depths 11 = the coil length is 1 m [See More]
- Material: Ethylene Propylene (EPDM); Foam; Fabric backed, self-adhesive
- Cure Method: Heat Cured
- Gasket Description: Closed Cell Sponge Rubber
- Gasket Dimensions: Many
from Phelps Industrial Products
Many a times customers need gaskets that have too hard geometry to qualify for die-cutting. Even more complex cases demand materials that may not be suitable for waterjet and laset jet cutting. To solve these unique requirements, Phelps has vast experience in hand-cutting with the help of precision... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite
- Operating Pressure: 1500 to 2000
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Temperature: -40 to 925
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Weatherstripping; Window Gasket
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: 2 mm flange [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.6410
- Gasket Type: Trim Seal
- Grip Size: 0.0787
from EMKA Incorporated
• for painting and contact. • high conductive adhesive provides total. coverage of painted housings. • with anti corrosion coating. • length 25 metres [See More]
- Material: Ethylene Propylene (EPDM); Soft-Sponge Rubber
- Gasket Description: EMC Gasketing Material
- Gasket Type: Trim Seal
- Gasket Dimensions: 2.5mm x 15.7mm
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Width: 40 to 72
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0050 to 1
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. Clamping Range: .040"-.118" [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.4330
- Gasket Type: Trim Seal
- Grip Size: 0.0400 to 0.1180
from EMKA Incorporated
Gasket PVC / Sponge-rubber (EPDM) black [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
- Gasket Description: Clip-on gasket
- Gasket Type: Trim Seal
- Cure Method: Heat Cured
from Phelps Industrial Products
Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only). [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite; Neoprene; Nitrile (NBR); Silicone Rubber; Pure Gum Rubber, Red Rubber
- Cure Method: Heat Cured
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Temperature: -80 to 400
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.3310
- Gasket Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Gasket, black EPDM 55 ° Shore A [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Gasket
- Gasket Type: Trim Seal
- Gasket Dimensions: Several
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal [See More]
- Material: Ethylene Propylene (EPDM)
- Grip Size: 0.7560
- Gasket Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Window rubber profile [See More]
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature); Shore A
- Gasket Dimensions: 4 sizes
- Gasket Type: Window Gasket
- Operating Temperature: -20 to 220
from Trim-Lok, Inc.
EPDM Co-Extruded Trim-Seal. [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1.01
- Gasket Type: Trim Seal
- Features: Metal Clips
from EMKA Incorporated
Rubber profile, black EPDM 75 ° + 5 Shore. with locking strip, black, EPDM 85 + 5 Shore [See More]
- Material: Ethylene Propylene (EPDM)
- Gasket Dimensions: 4 sizes
- Gasket Type: Window Gasket
- Operating Temperature: -50 to 250
from Trim-Lok, Inc.
Decorative Trim Seal is a flexible PVC trim with decorative finishes and a sponge rubber bulb attached to provide a secure seal for a variety of applications. [See More]
- Material: Ethylene Propylene (EPDM)
- Operating Temperature: -20 to 150
- Gasket Type: Trim Seal
- Features: Metal Clips
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500". [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1.5
- Gasket Type: Gasket Strip
- Thickness: 0.1250 to 0.5500
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .500" and a width of .1.500". [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 1.5
- Gasket Type: Gasket Strip
- Thickness: 0.5000
from Trim-Lok, Inc.
Fender Flare Trim is an ozone resistant EPDM Rubber that mounts between the flare and the body. 3M automotive grade tape creates a solid bond between both surfaces. [See More]
- Material: Ethylene Propylene (EPDM)
- Width: 0.2890 to 0.3780
- Gasket Type: Edge Trim
- Operating Temperature: -20 to 158