Trim Seal Gaskets and Gasketing

34 Results
Custom Gaskets and Seals
from Fujipoly® America Corp.

Applications: Enclosure seals. O-rings, bonded O-rings. Tubing. Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing. High performance, high quality silicone rubber. Available in standard and custom material... [See More]

  • Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
  • Material: Silicone Rubber
Die-Cut Parts -- THERMOPAK® Die Cut Parts
from Mid-Mountain Materials, Inc.

Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK ® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to provide you with the highest quality material that is best... [See More]

  • Gasket Type: Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
  • Material: Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Ropes and Tapes -- HYTEX® 1000 Ropes and Tapes
from Mid-Mountain Materials, Inc.

HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]

  • Gasket Type: Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
  • Material: Silicone Rubber (optional feature); Fiberglass
Silicone Coated Rope Seal -- ARMATEX Silicone Coated Rope Seal
from Mid-Mountain Materials, Inc.

ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments. [See More]

  • Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
  • Material: Silicone Rubber
Tadpole Gasket Insulation -- HYTEX® Woven Tadpole Gasket
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]

  • Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
  • Material: Silicone Rubber (optional feature); Fiberglass
Tadpole Gasket Insulation -- THERMOPAK® Fabricated Tadpole Gasket
from Mid-Mountain Materials, Inc.

THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]

  • Gasket Type: Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
  • Material: Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
Door Seals
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.

▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]

  • Gasket Type: Trim Seal; Weatherstripping
  • Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
Co-extruded Trim Seal -- DD1201
from Trim-Lok, Inc.

EPDM Co-Extruded Flap-Seal. [See More]

  • Gasket Type: Trim Seal
  • Features: Metal Clips
  • Material: Ethylene Propylene (EPDM)
Bubble Gasket, side -- 1011-XX
from EMKA Incorporated

Gasket PVC / Sponge-rubber (EPDM) black [See More]

  • Gasket Type: Trim Seal
  • Cure Method: Heat Cured
  • Gasket Description: Clip-on gasket
  • Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
EPDM Die Cut Seal
from Ultrafab, Inc.

Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]

  • Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
  • Features: Flame-Resistant, Thermally Conductive
  • Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
Custom Extruded Weatherstripping
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
  • Features: Color Options
  • Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
Co-extruded Trim Seal -- DD6100
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal. Clamping Range: .080"-.120" [See More]

  • Gasket Type: Trim Seal
  • Width: 0.6260 to 0.6700
  • Material: Ethylene Propylene (EPDM)
  • Thickness: 0.0800 to 0.1200
Bubble Gasket, top -- 1011-XX
from EMKA Incorporated

Gasket PVC / sponge - rubber (EPDM) black [See More]

  • Gasket Type: Trim Seal
  • Cure Method: Heat Cured
  • Gasket Description: Clip-on gasket
  • Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
Polypropylene Leaf Seals -- E119
from Ultrafab, Inc.

Superior sliding characteristics. Minimal closing force. High quality UV stabilized material [See More]

  • Gasket Type: Trim Seal
  • Width: 0.4050
Custom Molded Gaskets
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Gasket Type: Sheet / Die-cut; Trim Seal; Custom Shape / Application
  • Features: Metal Clips; Color Options
  • Material: Silicone Rubber; Organic Rubber, Engineered Synthetic Compounds
Co-extruded Trim Seal -- DDA1501
from Trim-Lok, Inc.

EPDM Co-Extruded Flap-Seal. Clamping Range: .039" - .099" [See More]

  • Gasket Type: Trim Seal
  • Width: 0.4450
  • Material: Ethylene Propylene (EPDM)
  • Grip Size: 0.0390 to 0.0990
EMC Gasketing Material -- 1011-10-E
from EMKA Incorporated

• for painting and contact. • high conductive adhesive provides total. coverage of painted housings. • with anti corrosion coating. • length 25 metres [See More]

  • Gasket Type: Trim Seal
  • Material: Ethylene Propylene (EPDM); Soft-Sponge Rubber
  • Gasket Description: EMC Gasketing Material
  • Gasket Dimensions: 2.5mm x 15.7mm
Push-In Extruded Dart Profile -- E101
from Ultrafab, Inc.

Low friction formulation available with Ultra-Glide ®. Ultrafab's high quality, UV stabilized TPE materials offer excellent compression set resistance. Low closing forces. Superior chemical resistance and weathering. TPE bulb can be welded [See More]

  • Gasket Type: Trim Seal
  • Width: 0.2500
Co-extruded Trim Seal -- DDA1503
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal. Clamping Range: .039"-.138" [See More]

  • Gasket Type: Trim Seal
  • Grip Size: 0.0390 to 0.1380
  • Material: Ethylene Propylene (EPDM)
  • Features: Metal Clips
Fin type Gasket -- 1011-XX
from EMKA Incorporated

Gasket PVC / Sponge-rubber (EPDM) black [See More]

  • Gasket Type: Trim Seal
  • Cure Method: Heat Cured
  • Gasket Description: Clip-on gasket
  • Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature)
Specialty Mounted Profile -- M02
from Ultrafab, Inc.

Low friction formulation available with Ultra-Glide ®. Ultrafab's high quality, UV stabilized TPE materials offer excellent compression set resistance. Low closing forces. Superior chemical resistance and weathering. TPE bulb can be welded [See More]

  • Gasket Type: Trim Seal
  • Width: 0.3200
Co-extruded Trim Seal -- DDA1549
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal. Clamping Range: 2 mm flange [See More]

  • Gasket Type: Trim Seal
  • Width: 0.6410
  • Material: Ethylene Propylene (EPDM)
  • Grip Size: 0.0787
Misc. Gasket -- 1003, 1038
from EMKA Incorporated

Gasket, black EPDM 55 ° Shore A [See More]

  • Gasket Type: Trim Seal
  • Material: Ethylene Propylene (EPDM)
  • Gasket Description: Gasket
  • Gasket Dimensions: Several
T-Slot Extruded Profile -- E201
from Ultrafab, Inc.

Superior weathering and chemical resistance. Low closing forces. Available with Ultra-Grip ® backing to hold component in place. High quality, UV stabilized TPE material offers excellent compression set resistance. TPE bulb can be welded. Available with the Ultra-Glide ® low friction... [See More]

  • Gasket Type: Trim Seal
  • Width: 0.1650
Co-extruded Trim Seal -- DDA2513
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal. Clamping Range: .040"-.118" [See More]

  • Gasket Type: Trim Seal
  • Width: 0.4330
  • Material: Ethylene Propylene (EPDM)
  • Grip Size: 0.0400 to 0.1180
Co-extruded Trim Seal -- DDA2518
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal [See More]

  • Gasket Type: Trim Seal
  • Width: 0.3310
  • Material: Ethylene Propylene (EPDM)
  • Features: Metal Clips
Co-extruded Trim Seal -- DDA2554
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal [See More]

  • Gasket Type: Trim Seal
  • Grip Size: 0.7560
  • Material: Ethylene Propylene (EPDM)
  • Features: Metal Clips
Co-extruded Trim Seal -- DDA3229
from Trim-Lok, Inc.

EPDM Co-Extruded Trim-Seal. [See More]

  • Gasket Type: Trim Seal
  • Width: 1.01
  • Material: Ethylene Propylene (EPDM)
  • Features: Metal Clips
Decorative Trim Seal
from Trim-Lok, Inc.

Decorative Trim Seal is a flexible PVC trim with decorative finishes and a sponge rubber bulb attached to provide a secure seal for a variety of applications. [See More]

  • Gasket Type: Trim Seal
  • Operating Temperature: -20 to 150
  • Material: Ethylene Propylene (EPDM)
  • Features: Metal Clips
Flap Seal
from Trim-Lok, Inc.

Flap Seal is a flexible PVC trim with an EPDM sponge rubber flap attached to provide a secure seal in a variety of dynamic applications. Seals tight to protect against weather damage. Individual metal clips retain a permanent grip. [See More]

  • Gasket Type: Trim Seal
  • Width: 0.5625 to 0.5938
  • Material: Ethylene Propylene (EPDM)
  • Operating Temperature: -20 to 158
Hatch Seal
from Trim-Lok, Inc.

Hatch Seal is a specially formulated compound rubber that provides a watertight seal and stops leaks. [See More]

  • Gasket Type: Trim Seal
  • Width: 0.3750 to 0.4688
  • Material: Ethylene Propylene (EPDM)
  • Operating Temperature: -20 to 158
Lip Guard
from Trim-Lok, Inc.

Lip Guard is a plastic trim with a mylar cover and peel-off tape. This pliable trim comes in chrome, gold, and black and has a durability to meet interior or exterior design requirements. The new Paintable Lip Guard can be painted to a specific color using vinyl based paint. [See More]

  • Gasket Type: Edge Trim; Trim Seal
  • Width: 0.4375 to 1.06
  • Material: Polyvinyl Chloride (PVC)
  • Thickness: 0.0350 to 0.1240
Redi-stik Flexible Trim
from Trim-Lok, Inc.

Redi-Stik is a plastic flexible trim with a decorative mylar cover. This versatile trim gives an elegant, polished appearance. It comes in two sizes and various colors. [See More]

  • Gasket Type: Trim Seal
  • Width: 0.3125 to 1.25
  • Material: Polyvinyl Chloride (PVC)
  • Operating Temperature: -20 to 150
Snap-in Seal
from Trim-Lok, Inc.

Trim-Lok's patented SNAP-IN SEAL is a uniquely designed part addressing many of the short comings of the parts offered on the market today. Our revolutionary patented Single and Dual Flap "all-in-one" Living Hinge Design combines a 3-ribbed bulb seal and flap into one design. The flap design has... [See More]

  • Gasket Type: Trim Seal