Polyethylene (PE) Gaskets and Gasketing
from RS Components, Ltd.
Edging Grommet Strip 1.2 to 1.6mm [See More]
- Material: Polyethylene (PE); Polyethylene
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
from RS Components, Ltd.
Edging Grommet Strip 2.4 to 3.2mm [See More]
- Material: Polyethylene (PE); Polyethylene
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
from ACRO Manufacturing Industries Ltd.
This rubber has excellent resistance to uv / ozone and most chemicals, but has poor fuel resistance. Chlorosulphonated Polyethylene is one of the most weather-resistant elastomers available. Temperature ranges -28.9ºC to 98.9ºC (-20ºF to +210ºF).Trade names - Hypalon® [See More]
- Material: Polyethylene (PE)
- Gasket Type: Custom Shape / Application
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Material: Polyethylene (PE); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Flame-Resistant, Thermally Conductive
- Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
from Daemar Inc.
Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to protect the face... [See More]
- Material: Polyethylene (PE)
- Gasket Dimensions: 500 Feet 152 Meters
- Gasket Type: Edge Trim
- Width: 0.1700
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Width: 40 to 72
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0050 to 1
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
from ACRO Manufacturing Industries Ltd.
Known for its toughness, near-zero moisture absorption, excellent chemical, and electrical insulating resistance properties. Polyethylene plastics are classified by density and the differences can be noted in its rigidity, heat resistance, chemical resistance, and ability to sustain loads. [See More]
- Material: Polyethylene (PE)
- Gasket Type: Custom Shape / Application