Graphite Gaskets and Gasketing

16 Results
Graphite Pressure Seals -- ORIGRAF®
from Technetics Group

The ORIGRAF ® seal provides a lasting high-performance sealing solution for all industries. It can be specifically designed for extreme thermal & pressure cycles ensuring higher safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the... [See More]

  • Material: Graphite
  • Operating Temperature: -320 to 842
  • Operating Pressure: 2900
Metal Jacketed Gasket -- LD-030-2
from Xiamen Landee Industries Co., Ltd.

Metal Jacketed Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-2. Key Specifications/Special Features: Metal jacketed gasket. Made from graphite, ceramic and non-asbestos. Metal jacket made of stainless steel, carbon steel and copper. Customer's designs are accepted. Available... [See More]

  • Material: Graphite; Ceramic
  • Features: Color Options; Non-asbestos
  • Gasket Description: Metal Jacketed Gasket
Custom Die Cut Graphite Gaskets
from JBC Technologies, Inc.

Flexible graphite gaskets provide strong thermal resistivity, high compressibility, excellent resiliency, long life, and corrosion resistance. They dissipate heat evenly and rapidly across printed circuit boards (PCBs). Die cut graphite sheet materials are flexible and can be produced without... [See More]

  • Material: Graphite
  • Operating Temperature: -400 to 950
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
Frenzelit Compressed Gasket Sheet - Novapress multi EG Compressed Graphite Wire Reinforced Composite -- Style 7097
from Phelps Industrial Products

Novapress multi EG is Frenzelit's high performance gasket material. This sheet's high content of pure graphite and stainless steel wire allows it to withstand extremely high pressures. This gasket material can withstand elevated temperatures in continuous operation, has a wide pH rating of 2-14, and... [See More]

  • Material: Graphite
  • Thickness: 0.0200 to 0.1250
  • Gasket Type: Sheet / Die-cut
  • Operating Pressure: 2175
High Temp Exhaust Gaskets -- GR0150
from DME, Inc.

Full face w/bolt holes 1/16" standard thickness, custom gaskets available [See More]

  • Material: Graphite
  • Gasket Dimensions: ANSI 150# 1-1/2"Flange
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Thickness: 0.0625
Kammprofile Gaskets
from FTL Technology

Kammprofile gaskets are known for their reliability levels, constructed from a solid corrugated metal core with a soft sealing material on both sides, common applications including heat exchangers and thermal cycling. Offering a combination of high compressibility and limited penetration,... [See More]

  • Material: Graphite; Polytetrafluoroethylene (PTFE)
  • Operating Pressure: 5801
  • Gasket Description: Kammprofile Gaskets
  • Operating Temperature: -328 to 1022
Flexible Graphite -- KLINGER® FLEXIBLE GRAPHITE HL
from Thermoseal, Inc.

Standard Industrial Grade Graphite. Superior Chemical Resistance. Highly Compressible & Compactible. Low Gas Permeability. Low Electrical Resistance. Unlimited Shelf Life [See More]

  • Material: Graphite
FL55023G
from Flexitallic L.P.

Spiral wound gasket for flat and raised face diameter flanges [See More]

  • Material: Graphite; Flexite® Super, Graphite Binder
  • Gasket Description: Semi-Metallic Gasket
  • Gasket Type: Spiral Wound
Frenzelit Compressed Gasket Sheet - Novapress multi II Compressed Graphite Composite -- Style 7095
from Phelps Industrial Products

Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use in the field. This material can withstand maximum temperatures in continuous operation,... [See More]

  • Material: Graphite
  • Gasket Description: Compressed Gasket Sheet
  • Gasket Type: Sheet / Die-cut
  • Thickness: 0.0200 to 0.1250
Spiral Wound Gaskets
from FTL Technology

Spiral wound gaskets are composed of alternating layers of metallic elements and sealing material filler, delivering outstanding sealing quality and solid construction for a wide range of industries, including Oil & Gas and Power Generation. FTL Technology's range of spiral wound gaskets are... [See More]

  • Material: Graphite; Mica
  • Operating Pressure: 14.5 to 580
  • Gasket Type: Spiral Wound
  • Operating Temperature: -22 to 1832
Flexible Graphite -- KLINGER® FLEXIBLE GRAPHITE PSM
from Thermoseal, Inc.

Graphite Mechanically Clinched to a .004" 316 Stainless Steel Tang Core. Highly Compressible & Compactible. Excellent Anti-Stick Properties. Low Gas Permeability. Low Electrical Resistance [See More]

  • Material: Graphite
Frenzelit Compressed Gasket Sheet - Novapress multi II Compressed Graphite Composite -- Style 7095
from Phelps Industrial Products

Novapress multi II compressed graphite composite is Frenzelit's high temperature, high pressure compressed gasket material. This sheet's high content of pure graphite has given it over decades of successful use in the field. This material can withstand maximum temperatures in continuous operation,... [See More]

  • Material: Graphite
  • Thickness: 0.0312 to 0.1250
  • Gasket Type: Sheet / Die-cut
  • Operating Pressure: 2500
Flexible Graphite -- KLINGER® FLEXIBLE GRAPHITE SLS
from Thermoseal, Inc.

Graphite Adhesively Bonded to a .002" 316. Stainless Steel Foil. Highly Compressible & Compactible. Excellent Anti-Stick Properties. Low Gas Permeability. Low Electrical Resistance [See More]

  • Material: Graphite
Frenzelit Compressed Gasket Sheet - NOVATEC 825F Engineered Graphite -- Style 7075
from Phelps Industrial Products

NOVATEC 825F compressed gasket sheet made with 75% pure graphite. It is easily identified by the cranberry colored "easy release" non-stick coating. This material's 45% compressibility allows for better sealing for those less than perfect flanges. This material does not cold flow when compressed... [See More]

  • Material: Graphite
  • Gasket Description: Compressed Gasket Sheet
  • Gasket Type: Sheet / Die-cut
  • Thickness: 0.0200 to 0.1250
Frenzelit Compressed Gasket Sheet - NOVATEC 925F Engineered Graphite -- Style 7085
from Phelps Industrial Products

NOVATEC 925F's high percentage of graphite and low percentage of rubber binder gives it such remarkable media and temperature resistance. NOVATEC 925F is Frenzelit's universal high pressure compressed sheet gasket material and it contains 75% pure graphite. This is an excellent chemical sheet that... [See More]

  • Material: Graphite
  • Gasket Description: Compressed Gasket Sheet
  • Gasket Type: Sheet / Die-cut
  • Thickness: 0.0200 to 0.1250
Frenzelit Compressed Gasket Sheet - NOVATEC Premium Engineered Graphite with Kevlar® -- Style 7087
from Phelps Industrial Products

This ultimate composition of graphite and Kevlar ® offers complete new product qualities with increased resistance to media and temperature is remarkable. NOVATEC Premium offers excellent long term stability and its resistance to stress relaxation exceeds the values of all conventional... [See More]

  • Material: Graphite
  • Gasket Description: Compressed Gasket Sheet
  • Gasket Type: Sheet / Die-cut
  • Thickness: 0.0312 to 0.1250