Gasket Strip Gaskets and Gasketing
from Fujipoly® America Corp.
Applications: Enclosure seals. O-rings, bonded O-rings. Tubing. Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing. High performance, high quality silicone rubber. Available in standard and custom material... [See More]
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
- Material: Silicone Rubber
from Mid-Mountain Materials, Inc.
HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]
- Gasket Type: Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Mid-Mountain Materials, Inc.
ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments. [See More]
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
- Material: Silicone Rubber
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Gasket Type: Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Material: Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
from Saint-Gobain Tape Solutions
Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]
- Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
- Thickness: 0.1181 to 0.7874
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -40
from Seal Science, Inc.
SSI ’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with... [See More]
- Gasket Type: Gasket Strip
- Gasket Dimensions: 0.4-.25" Diameter
- Material: Silicone Rubber; Flourosilicone
- Thickness: 0.0400 to 0.2500
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500". [See More]
- Gasket Type: Gasket Strip
- Width: 1.5
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.1250 to 0.5500
from Xiamen Landee Industries Co., Ltd.
Gaskets, Available in Various Sizes and Colors. Model Number: LD-030-4. Key Specifications/Special Features: Type: ceramic tape, yarn, cloth and packing. Customer's designs are accepted. Available in various sizes and colors. Available in different shapes [See More]
- Gasket Type: Gasket Strip
- Features: Color Options
- Material: Ceramic Tape, Yarn, Cloth
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
from Daemar Inc.
Ultrabake ™ Cord -. Purpose. Ultrabake ™ Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. How the product is used. The cord is applied by being pushed into the groove or recess. It can be used as a plug by being inserted into threaded or plain... [See More]
- Gasket Type: Gasket Strip
- Width: 0.0700
- Gasket Dimensions: 100 ft (Length Per Coil)
from Trelleborg Sealing Solutions Americas
60 Durometer EPDM Supplied in 12LF Lengths [See More]
- Gasket Type: Gasket Strip
- Width: 1.12
- Material: Ethylene Propylene (EPDM)
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 4
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.6875
from Wacker Chemical Corp.
Silicone Rubber Compound ,ELASTOSIL ® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL ® C1006 BLU material can be used in automotive radiator hose applications. Special features. Good processing properties. [See More]
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Gasket Type: Gasket Strip; Custom Shape / Application
- Features: Color Options
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
from IBT Industrial Solutions
IBT Industrial Solutions offers a full line of conveyor belting products for virtually every application imaginable, along with a range of splicing and special finishing services to meet your needs. IBT represents the leading manufacturers of industrial rubber products and offers you an unbeatable... [See More]
- Gasket Type: Gasket Strip; Sheet / Die-cut
from Tooling Technology
Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for pressure boxes, our "H" seal... [See More]
- Gasket Type: Gasket Strip
- Gasket Dimensions: "A-Cord" 0.281 x 0.313
- Material: Silicone Rubber
from icotek Corp
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The... [See More]
- Gasket Type: Gasket Strip
- Gasket Dimensions: Length: 2,150 mm, Height: 3.5 mm
- Material: PU foam
- Width: 0.2362
from Saint-Gobain Tape Solutions
Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal has been specially formulated to provide superior performance with a reduced density foam, it... [See More]
- Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
- Thickness: 0.0630 to 0.3740
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -14.8
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .500" and a width of .1.500". [See More]
- Gasket Type: Gasket Strip
- Width: 1.5
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.5000
from Trelleborg Sealing Solutions Americas
60 Durometer Fluorosilicone Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 1.12
- Material: Silicone Rubber
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 13LF Lengths. 60 Durometer Silicone Supplied in 11LF Lengths [See More]
- Gasket Type: Gasket Strip
- Width: 1.25
- Material: Neoprene
from icotek Corp
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The... [See More]
- Gasket Type: Gasket Strip
- Gasket Dimensions: Length: 2,150 mm, Height: 5 mm
- Material: PU foam
- Width: 0.3543
from Saint-Gobain Tape Solutions
Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals. HVAC seals. Curtain wall. Refrigeration. Precast concrete walls. Telecommunications. Pneumatic system seals. Retail weatherstrip. Bus and off-road... [See More]
- Gasket Type: Gasket Strip; Weatherstripping
- Thickness: 0.1260 to 0.5000
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -14.8
from Trim-Lok, Inc.
P-shaped Rubber Seal with a height of .500" and a width of 1.250". [See More]
- Gasket Type: Gasket Strip
- Width: 1.25
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.1250 to 0.5000
from Trelleborg Sealing Solutions Americas
60 Durometer Neoprene Supplied in 13LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 4
- Material: Neoprene
- Thickness: 0.3750
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 6
- Material: Neoprene
- Thickness: 0.5000
from Trim-Lok, Inc.
P-shaped Rubber Seal with a height of .875" and a width of 2.625". [See More]
- Gasket Type: Gasket Strip
- Width: 2.62
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.1250 to 0.8750
from Trelleborg Sealing Solutions Americas
60 Durometer Neoprene Supplied in 13LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 2.25
- Material: Neoprene
- Thickness: 0.2500
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 12LF Lengths. Call for Pricing. (Special Setups May Apply) [See More]
- Gasket Type: Gasket Strip
- Width: 0.8750
- Material: Neoprene
from Trim-Lok, Inc.
P-shaped Rubber "Tail Gate" Seal with a height of .812" and a width of 1.250". [See More]
- Gasket Type: Gasket Strip
- Width: 1.25
- Material: Ethylene Propylene (EPDM)
- Thickness: 0.7540
from Trelleborg Sealing Solutions Americas
60 Durometer Neoprene Supplied in 12LF Lengths [See More]
- Gasket Type: Gasket Strip
- Width: 1
- Material: Silicone Rubber
from Trim-Lok, Inc.
Trim-Lok's Pedestal Seals combine a rigid pedestal and sponge rubber bulb. Pedestal Seals are custom designed to mate perfectly with your track creating a secure fit and seal. If you're not pairing with a track, Trim-Lok offers a pre-applied "3M" high strength tape system or standard pressure... [See More]
- Gasket Type: Gasket Strip
- Features: Adhesive Backed