Silicone Rubber Gaskets and Gasketing
from Southco
The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security [See More]
- Material: Silicone Rubber
- Features: Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
sealing plug size 12/16 [See More]
- Material: Copper; Silicone Rubber; Copper Alloy, Nickel Plated, Thermoplastic, Silicone Rubber
- Gasket Description: Circular Connector Seals
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Material: Silicone Rubber
- Cure Method: UV Light Cured
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -60 to 300
from Pexco
High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity. [See More]
- Material: Silicone Rubber
- Gasket Type: Custom Shape / Application
from Mid-Mountain Materials, Inc.
ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments. [See More]
- Material: Silicone Rubber
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
from Fujipoly® America Corp.
Applications: Enclosure seals. O-rings, bonded O-rings. Tubing. Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing. High performance, high quality silicone rubber. Available in standard and custom material... [See More]
- Material: Silicone Rubber
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
from Budnick Converting, Inc.
Saint-Gobain NorSeal ® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set... [See More]
- Material: Silicone Rubber
- Features: Adhesive Backed
- Gasket Type: Gasket Tape
from Kuriyama of America, Inc.
SIL Tri-Clamp Gasket White 1 - 1/2" [See More]
- Material: Silicone Rubber
- Gasket Description: White Silicone Tri-Clamp Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from Southco
Southco ’s VISE ACTION ® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION ® design aligns the cam behind the frame, then... [See More]
- Material: Silicone Rubber
- Features: Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
PROFILE VERSILIC MODELE GC16 C=25 m [See More]
- Material: Silicone Rubber; Silicone
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
from Pexco
Custom Extruded Elastomers for Tailored Performance. Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing integrity over... [See More]
- Material: Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Budnick Converting, Inc.
Saint-Gobain NORSEAL ® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression... [See More]
- Material: Silicone Rubber
- Features: Adhesive Backed
- Gasket Type: Gasket Tape
from Southco
Southco ’s VISE ACTION ® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION ® design aligns the cam behind the frame, then... [See More]
- Material: Silicone Rubber
- Features: Color Options
- Gasket Type: Sheet / Die-cut
from RS Components, Ltd.
PROFILE VERSILIC MODELE J C=50m [See More]
- Material: Silicone Rubber; Silicone
- Gasket Description: Door Seals
- Gasket Type: Weatherstripping
from RS Components, Ltd.
Silicone O ring BS006 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS007 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS008 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS009 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS010 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS011 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS012 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.0701
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS110 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.1031
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS111 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.1031
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS112 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.1031
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS113 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.1031
- Gasket Description: Gaskets & O-Rings
from RS Components, Ltd.
Silicone O ring BS114 [See More]
- Material: Silicone Rubber; Silicone
- Thickness: 0.1031
- Gasket Description: Gaskets & O-Rings
from National Guard Products
NGP Catalog Number: 107SA. Description: Adjustable Perimeter - Silicone - Anod Alum. Width: 1 1/2. Height: 1/2. Weight: List Price: $11.92 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 1.5
from National Rubber Corporation
National Rubber Corporation is a recognized nationwide supplier of die cutting services for a wide variety of industries and applications. We employ a wide range of rubber materials including EPDM, Viton ®, Nitrile, and Silicone, to name only a few. We provide die cut product quantities from... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber; Other materials available
- Gasket Dimensions: Max die-cut 48 inches wide x 72 inches long
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Width: 48
from Essentra Components
Fan gaskets are made of flexible rubber that seals the area between the fan and the chassis. They help to absorb the noise and vibration that otherwise would be transmitted from the fan into the chassis. They also help to improve the efficiency of the fan. [See More]
- Material: Silicone Rubber
- Operating Temperature: -94 to 302
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
from Tooling Technology
Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for pressure boxes, our "H" seal... [See More]
- Material: Silicone Rubber
- Gasket Dimensions: "A-Cord" 0.281 x 0.313
- Gasket Type: Gasket Strip
from Wacker Chemical Corp.
ELASTOSIL ® RT 703 is a self-levelling, thixotropic, addition-cross-linking, thermal-curing, one-component silicone rubber. Special features. ready-to-use, one-component. self-levelling. fast curing at high temperatures. transparent. excellent primerless adhesion to many substrates. thixotropic. [See More]
- Material: Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber
- Cure Method: Room Temperature Vulcanizing (RTV)
- Gasket Type: Formed-in-Place (FIP)
from Industrial Magnetics, Inc.
Metal Detectable(MD) and X-Ray Inspectable(XRI) seals and gaskets are available as an option for many of our gravity feed and pneumatic line conveying magnetic separation equipment. These special seals and gaskets protect against elastomeric contamination in the processing line and subsequent... [See More]
- Material: Nitrile (NBR); Silicone Rubber; Ensinger's Hydex®
- Gasket Description: Gravity Feed and Pneumatic Line Conveying Magnetic Separation Equipment
- Gasket Type: Sanitary Gasket
- Features: Additive Seen by Metal Detectors/X-ray Systems; Food Grade Compliant, Meets FDA Code of Federal Regulations for Food Safety
from Eberhard Mfg. Company
Key-locking gasket, black, Buna n to durometer [See More]
- Material: Nitrile (NBR); Silicone Rubber
- Gasket Description: D-Ring Gasket
- Gasket Type: Sheet / Die-cut
- Gasket Dimensions: 7.09" x 6.09", .045" Thick
from Dana Holding Corporation
Molded carrier style gaskets seal components with a plastic or metal carrier fastened to a specific elastomer. This creates a steady pressure to secure components with an unbreakable seal. Clips and tabs can be easily integrated to align and properly attach the gasket to the mating component. [See More]
- Material: Silicone Rubber
- Gasket Description: Carrier Style Gasket
from Saint-Gobain Tape Solutions
Norseal F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these properties makes F-12 the ultimate fire blocking silicone foam for fire- and heat-resistant gaskets,... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -59.8
- Thickness: 0.0630 to 1
- Features: Color Options
from Trelleborg Sealing Solutions Americas
60 Durometer Fluorosilicone Supplied in 12LF Lengths. Call for Prices. (Special Setups May Apply) [See More]
- Material: Silicone Rubber
- Width: 1.12
- Gasket Type: Gasket Strip
from Parker Hannifin / Seal Group
Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Description: Manway Gasket
from Pawling Engineered Products, Inc.
60 Durometer Neoprene Supplied in 12LF Lengths [See More]
- Material: Silicone Rubber
- Width: 1
- Gasket Type: Gasket Strip
from Phelps Industrial Products
This soft density Silicone sponge is manufactured in a closed cell construction. It is a high temperature, low torque gasket material impervious to a wide range of media with excellent resistance to atmospheric attack. Therefore, silicone sponge can achieve IP65 and IP66 ratings for sealing... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 0.5000
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -67 to 400
from Aero Rubber Company, Inc.
Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that your... [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV); CSR, Flourosilicone, Natural Rubber, Synthetic Polyisoprene
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Darco Southern, Inc.
Manufactured from texturized fiberglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300 °F to 550 °F. [See More]
- Material: Silicone Rubber; Fiberglass Yarn With Brass Wire
- Gasket Dimensions: Flange Sizes: 1/2", 5/8", 3/4"
- Gasket Description: Handhole Gasket
- Thickness: 0.1875 to 0.2500
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Seal Science, Inc.
SSI ’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with... [See More]
- Material: Silicone Rubber; Flourosilicone
- Gasket Dimensions: 0.25-1" Internal Diameter
- Gasket Type: Sheet / Die-cut
- Width: 0.0310 to 1.44
from ROW, Incorporated
TFE-O-SIL ® silicone and Viton ™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core... [See More]
- Material: Silicone Rubber
- Gasket Description: Cam Lock Coupling Gasket
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 inch Coupling Size; 1.563 inch OD x 1.063 inch ID
from ACRO Manufacturing Industries Ltd.
Features high / low temperature resistance and superior compression set. It is also resistant to UV/Ozone, offers excellent aging characteristics and is fungus resistant. Silicone rubbers are available in different grades and for FDA applications. Durometer ranges 30 - 80. Temperature ranges:... [See More]
- Material: Silicone Rubber
- Gasket Type: Custom Shape / Application
from JBC Technologies, Inc.
Available in solid or sponge/foam compositions, silicone demonstrates outstanding properties at both high and low temperatures, as well as strong electrical insulating properties, and withstands UV, ozone and oxidation. It is also weather resistant, flexible, and shrink proof. At JBC, our goal is to... [See More]
- Material: Silicone Rubber
- Operating Temperature: -67 to 500
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
from National Guard Products
NGP Catalog Number: 106SA. Description: Adjustable Perimeter Seal - Silicone - Anod Alum. Width: 1 3/8. Height: 9/16. Weight: List Price: $12.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL... [See More]
- Material: Silicone Rubber
- Width: 1.38
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Features: Color Options
- Gasket Type: Gasket Strip; Custom Shape / Application
from Dana Holding Corporation
MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistant elastomer. While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties. Full and half... [See More]
- Material: Silicone Rubber; Steel
- Thickness: 0.0180 to 0.0200
- Gasket Description: Stamped Gasket
from Saint-Gobain Tape Solutions
Norseal F-15 is a medium-low density silicone designed to deliver environmentally stable, flame-retardant performance for gasketing, insulation and dampening applications. Norseal F-15 offers excellent compression set resistance and is often the product of choice in aircraft, aerospace, mass... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -59.8
- Thickness: 0.0630 to 0.1890
- Features: Color Options
from Phelps Industrial Products
Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments. Silicone rubber can be... [See More]
- Material: Silicone Rubber
- Thickness: 0.0625 to 0.2500
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -80 to 400
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Trim Seal; Weatherstripping
from ROW, Incorporated
FEP or PFA encapsulated straight lengths in Silicone,. Viton ™, or EPDM. The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Qosina Corp.
Gasket - 51705 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 114SA. Description: Astragal - Silicone - Anod Alum. Width: 1 3/16. Height: Weight: List Price: $7.6 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]
- Material: Silicone Rubber
- Width: 1.19
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Features: Color Options
- Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
from Dana Holding Corporation
Molded pressed-in-place gaskets are completely compacted in a metal-to-metal joint groove in die-cast front covers, oil pans, and other housings with an as-cast groove. Retention features of the material provide a void/volume, self-retaining design for superior sealing pressure. [See More]
- Material: Silicone Rubber
- Operating Temperature: -76 to 428
- Gasket Description: Press in Place Gasket
from Saint-Gobain Tape Solutions
Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 3320 was developed to meet AMS 3320 standards and features lubricating oil resistance and excellent compression set resistance. Applications: Flexible circuit boards. [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0626 to 0.1252
- Features: Color Options
from Phelps Industrial Products
This soft density Silicone sponge is manufactured in a closed cell construction. It is a high temperature, low torque gasket material impervious to a wide range of media with excellent resistance to atmospheric attack. Therefore, silicone sponge can achieve IP65 and IP66 ratings for sealing... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 0.5000
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -67 to 400
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Qosina Corp.
Gasket - 51706 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 158SA. Description: Astragal - Silicone - Anod Alum. Width: 1 3/8. Height: 1. Weight: List Price: $6.8 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]
- Material: Silicone Rubber
- Width: 1.38
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- Material: Silicone Rubber; Organic Rubber, Engineered Synthetic Compounds
- Features: Metal Clips; Color Options
- Gasket Type: Sheet / Die-cut; Trim Seal; Custom Shape / Application
from Saint-Gobain Tape Solutions
Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 4032 and is a thin, flexible and abrasion resistant for general purpose use and expansion joints. Applications: Flexible circuit boards. Printed circuit boards. [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0311
- Features: Color Options
from Phelps Industrial Products
This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are available with the... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 1
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -40 to 160
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Gasket Type: Weatherstripping; Window Gasket
from Qosina Corp.
Gasket - 51707 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 178SA. Description: Astragal - Silicone - Anod Alum. Width: 1 5/8. Height: 9/32. Weight: List Price: $5.05 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]
- Material: Silicone Rubber
- Width: 1.62
from Saint-Gobain Tape Solutions
Norseal 4100 series reinforced solid silicone with fiberglass is a dimensionally stable, durable material offering a flame-resistant barrier. 4100 series is a flame-retardant, silicone-coated fabric. Applications: Military aircraft. Acoustical blankets. Engine compartments. High-pressure gaskets. [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0311 to 0.0650
- Features: Color Options
from Phelps Industrial Products
This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are available with the... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 1
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -40 to 160
from Qosina Corp.
Prevent leaks by ordering a flexible 51708 gasket for 1 1/2-inch sanitary flanges at Qosina. The flexible gaskets are made of medical-grade silicone. [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 151S. Description: Astragal Mortised - Silicone - Mill Alum. Width: 1. Height: 7/32. Weight: List Price: $4.97 / FT. Ratings: Air Infiltration Tested. ANSI/BHMA Certified [See More]
- Material: Silicone Rubber
- Width: 1
from Saint-Gobain Tape Solutions
Norseal 7515U is a custom-compounded fiberglass fabric coated with silicone rubber and supplied in an uncured state. This product has been compounded to meet the requirements of Grumman Aerospace Corporation, Specification Number GM6002B. Applications: Aerospace seals/gaskets. Duct work sealing. [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0150
- Features: Color Options
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Width: 40 to 72
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0050 to 1
from Qosina Corp.
Gasket - 51709 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 220SA-36. Description: Auto Door Bottom - Silicone - Anod Alum. Width: 19/32. Height: 2 1/4. Weight: List Price: $73.7 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.5938
from Saint-Gobain Tape Solutions
Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic and vacuum-assisted hydraulic presses as well as autoclave operations. In order to... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0018 to 0.0098
- Features: Color Options
from Phelps Industrial Products
Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only). [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite; Neoprene; Nitrile (NBR); Silicone Rubber; Pure Gum Rubber, Red Rubber
- Cure Method: Heat Cured
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Temperature: -80 to 400
from Qosina Corp.
Gasket - 51710 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 222SA-36. Description: Auto Door Bottom - Silicone - Anod Alum. Width: 11/16. Height: 2 3/32. Weight: List Price: $75.25 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.6875
from Saint-Gobain Tape Solutions
Norseal 300 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale. Applications: MRI/CAT scan cabinets. Flood lights... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0311 to 0.2500
- Features: Color Options
from Phelps Industrial Products
This material is an open cell soft density rubber sponge that provides an excellent general purpose cushioning material. This material compresses within itself and has excellent recovery; therefore it makes an excellent die-ejection material. Full rolls, part rolls and sheets are available with the... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 1
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -40 to 160
from Qosina Corp.
Gasket - 51711 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 310SA-36. Description: Auto Door Bottom - Silicone - Anod Alum. Width: 19/32. Height: 2 1/16. Weight: List Price: $67.5 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.5938
from Saint-Gobain Tape Solutions
Norseal 9200 series solid silicone rubber in square sheet and continuous length form features a medium smooth, blemish-free surface. It is available in degrees of hardness ranging from relatively soft 30 and 50 durometer on the Shore A scale. Applications: Lamination/bonding particle boards. [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0311 to 0.1252
- Features: Color Options
from Phelps Industrial Products
This soft density Silicone sponge is manufactured in a closed cell construction. It is a high temperature, low torque gasket material impervious to a wide range of media with excellent resistance to atmospheric attack. Therefore, silicone sponge can achieve IP65 and IP66 ratings for sealing... [See More]
- Material: Silicone Rubber
- Thickness: 0.1250 to 0.5000
- Gasket Type: Sheet / Die-cut
- Operating Temperature: -67 to 400
from Qosina Corp.
Gasket - 51712 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 4440SA-36. Description: Auto Door Bottom - Silicone - Anod Alum. Width: 7/8. Height: 1 3/4. Weight: List Price: $105.5 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.8750
from Saint-Gobain Tape Solutions
Norseal 9431 is a solid silicone product designed to provide a smooth, tacky finish on one side, while keeping the alternate side relatively tack-free with a fabric impression finish. Applications: Multiple use blankets for medical instrument autoclave cleaning [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0299
- Features: Color Options
from Qosina Corp.
Gasket - 51713 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 221SBR-36. Description: Auto Door Bottom - Silicone - Bronze. Width: 9/16. Height: 2 1/4. Weight: List Price: $149 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.5625
from Saint-Gobain Tape Solutions
Norseal EC-102 is an electronically conductive 60 durometer (Shore A) solid silicone rubber sheet. The silicone line has a unique chemical structure that gives it a high temperature stability and general inertness unavailable in any other elastomer. Applications: Electronic cabinets. Electronic PC... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0201 to 0.1252
- Features: Color Options; EMI / RFI Shielding
from Qosina Corp.
Gasket - 51714 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 221SBR-48. Description: Auto Door Bottom - Silicone - Bronze. Width: 9/16. Height: 2 1/4. Weight: List Price: $175 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.5625
from Saint-Gobain Tape Solutions
Norseal R10470F silicone sponge rubber is a specification grade closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set resistance, electrical... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0626 to 0.5000
- Features: Color Options
from Qosina Corp.
Gasket - 51720 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 780SDKB-36. Description: Auto Door Bottom - Silicone - DKB. Width: 9/16. Height: 1 3/8. Weight: List Price: $59.75 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.5625
from Saint-Gobain Tape Solutions
Norseal R10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set resistance, electrical... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0626 to 0.5000
- Features: Color Options
from Qosina Corp.
Order the 51721 gasket for use with 3/4-inch sanitary flanges at Qosina. Enjoy a leak-free connection and ease of installation when you choose a silicone gasket. [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 4447S-36. Description: Auto Door Bottom - Silicone - Mill Alum. Width: 25/32. Height: 1 5/32. Weight: List Price: $104 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.7812
from Saint-Gobain Tape Solutions
Norseal R10480S silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set resistance, electrical... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -99.4
- Thickness: 0.0937 to 0.5000
- Features: Color Options
from Qosina Corp.
Gasket - 51722 [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket
from National Guard Products
NGP Catalog Number: 4441SA-60. Description: Auto Door Bottom-Silicone-Alum. Anod. Width: 7/8. Height: 1 3/4. Weight: List Price: $134.5 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B... [See More]
- Material: Silicone Rubber
- Width: 0.8750
from Saint-Gobain Tape Solutions
Norseal R10490 medium silicone sponge rubber is a fluorosilicone closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set resistance, electrical... [See More]
- Material: Foam; Silicone Rubber
- Operating Temperature: -79.6
- Thickness: 0.0311 to 0.1252
- Features: Color Options
from Qosina Corp.
For a perfect fit, order a gasket for 1 1/2-inch sanitary flanges from Qosina. The medical-grade silicone gaskets are available with a CAD file for engineering. [See More]
- Material: Silicone Rubber
- Gasket Type: Sanitary Gasket