Tadpole Gasket Gaskets and Gasketing
2 Results
Tadpole Gasket Insulation -- HYTEX® Woven Tadpole Gasket
from Mid-Mountain Materials, Inc.
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
Tetraglas-T® Tadpole Gaskets
from Darco Southern, Inc.
from Darco Southern, Inc.
These boiler replacement gaskets are manufactured of rubberized fiberglass cloth. The bulb is a dense knitted fiberglass rope. Each gasket is manufactured from a pattern then coiled and shrink wrapped for added protection. [See More]
- Gasket Type: Sheet / Die-cut; Tadpole Gasket
- Material: Fiberglass Cloth