Tape Gaskets and Gasketing
from Mid-Mountain Materials, Inc.
HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]
- Gasket Type: Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Budnick Converting, Inc.
Saint-Gobain NorSeal ® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set... [See More]
- Gasket Type: Gasket Tape
- Features: Adhesive Backed
- Material: Silicone Rubber
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Budnick Converting, Inc.
Saint-Gobain NORSEAL ® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression... [See More]
- Gasket Type: Gasket Tape
- Features: Adhesive Backed
- Material: Silicone Rubber
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Gasket Type: Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Material: Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
from Total Plastics, Inc.
KOREL ® Series micro-cellular polyurethane foam is engineered for high performance gasketing applications. Cellular Telephones. Electrical Enclosures. Electronic Gasketing. Vibration Dampening. Cushioning. Acoustical Control. Bumpers. Instrument Panels. Spacers [See More]
- Gasket Type: Gasket Tape
- Features: Adhesive Backed (optional feature)
- Material: Polyurethane / Urethane
from Reid Supply
Contractor Pack is a closed cell blend of neoprene, nitrile, and PVC. It has excellent ozone and oxidation resistance, well suited for outdoor applications, and is cost effective for HVAC. . Adhesive gasket, made from Natural Rubber, with Rubber based permanent adhesive. 11 ft roll length, thick and... [See More]
- Gasket Type: Gasket Tape; Weatherstripping
- Width: 0.7500
- Material: Natural Rubber
from Darco Southern, Inc.
This is a fabric made from texturized fiberglass yarn which is coated and impregnated with a white rubber compound. This gasket material is used where rough or uneven flanges need a sealing material. For applications ranging from 300oF to 550oF. [See More]
- Gasket Type: Gasket Tape
- Gasket Dimensions: Thickness & Width: 1/16" x 40"
- Material: Fiberglass Yarn
- Width: 40
from Total Plastics, Inc.
Black, Grey and White (depending on the series and configuration). Norseal ® is a closed-cell, compressible PVC foam with a pressure-sensitive adhesive. Norseal ® tapes protect against water, dirt and air infiltration even under the most demanding applications. Norseal ® resists... [See More]
- Gasket Type: Gasket Tape
- Width: 0.2500 to 1
- Material: Polyvinyl Chloride (PVC)
- Thickness: 0.0625 to 0.7500
from Darco Southern, Inc.
Manufactured from texturized fiberglass yarns with a brass wire then coated with a white rubber compound. These gaskets make excellent boiler gaskets for applications ranging from 300 °F to 550 °F. [See More]
- Gasket Type: Gasket Tape
- Gasket Dimensions: Thickness & Width: 1/16" x 40"
- Material: Fiberglass Yarn With Brass Wire
- Width: 40