Adhesive Backed Gaskets and Gasketing
from Budnick Converting, Inc.
Saint-Gobain NorSeal ® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set... [See More]
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Gasket Tape
from Budnick Converting, Inc.
Saint-Gobain NORSEAL ® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression... [See More]
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Gasket Tape
from Total Plastics, Inc.
Black, Grey and White (depending on the series and configuration). Norseal ® is a closed-cell, compressible PVC foam with a pressure-sensitive adhesive. Norseal ® tapes protect against water, dirt and air infiltration even under the most demanding applications. Norseal ® resists... [See More]
- Features: Adhesive Backed
- Material: Polyvinyl Chloride (PVC)
- Gasket Type: Gasket Tape
- Width: 0.2500 to 1
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
from Saint-Gobain Tape Solutions
Norseal foam extrusions have a number of features specifically designed to enhance user productivity. The extrusions feature a "skin" which substantially eliminates open surface cells. Applications: Walk-in refrigerated cooler rooms. Ice machines. Access panel seals. Appliance seals. Log homes. [See More]
- Features: Adhesive Backed; Color Options
- Material: Foam
- Gasket Type: Window Gasket
- Thickness: 0.1890 to 0.5000
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM); EPDM
from EMKA Incorporated
Cell sponge rubber, black, backing eliminates. stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m. For depths 8 – 10 = the coil length is 5 m. For depths 11 = the coil length is 1 m [See More]
- Features: Adhesive Backed; EMI / RFI Shielding (optional feature)
- Cure Method: Heat Cured
- Gasket Description: Closed Cell Sponge Rubber
- Material: Ethylene Propylene (EPDM); Foam; Fabric backed, self-adhesive
from icotek Corp
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The... [See More]
- Features: Adhesive Backed
- Material: PU foam
- Gasket Type: Gasket Strip
- Gasket Dimensions: Length: 2,150 mm, Height: 3.5 mm
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 1.5
from Saint-Gobain Tape Solutions
Norseal Log Home Foam V790 is a medium density foam specifically developed for log home gasketing. Under minimum of 25% compression, V790 provides an air, water and dust seal in all common log home joint designs. Applications: Log homes. Medical waste containers. High movement joints. Low... [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.2520 to 0.5000
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -29.2
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM); EPDM
from icotek Corp
At the underside of the KDR-BMP enclosure base plates a foamed PUR seal is attached. We now also offer these PUR seals separately for individual applications. The PUR seal is applied to a carrier film that is self-adhesive on one side and is available in 2 widths. The length is 2150 mm each. The... [See More]
- Features: Adhesive Backed
- Material: PU foam
- Gasket Type: Gasket Strip
- Gasket Dimensions: Length: 2,150 mm, Height: 5 mm
from Trim-Lok, Inc.
Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .500" and a width of .1.500". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 1.5
from Saint-Gobain Tape Solutions
Norseal PS-V0 Series is a micro-cellular polyurethane foam offering UL94 V-0 and excellent water-sealing properties for sophisticated gasketing applications. Applications: Pack sealing [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.1378 to 0.2362
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -22
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Features: Adhesive Backed
- Width: 0.3900
- Material: Nitrile (NBR); NBR
from Trim-Lok, Inc.
Lip Guard is a plastic trim with a mylar cover and peel-off tape. This pliable trim comes in chrome, gold, and black and has a durability to meet interior or exterior design requirements. The new Paintable Lip Guard can be painted to a specific color using vinyl based paint. [See More]
- Features: Adhesive Backed; Chrome Coated (optional feature); Color Options (optional feature)
- Material: Polyvinyl Chloride (PVC)
- Gasket Type: Edge Trim; Trim Seal
- Width: 0.4375 to 1.06
from Saint-Gobain Tape Solutions
Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its natural state, FS1000 is soft, conformable, and easy to attach to complex surfaces. [See More]
- Features: Adhesive Backed; Color Options
- Material: Foam; Polyurethane / Urethane
- Gasket Type: Window Gasket
- Thickness: 0.1772 to 0.3543
from Reid Supply
Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic, plywood or... [See More]
- Features: Adhesive Backed
- Width: 0.3900
- Material: Vinyl
from Trim-Lok, Inc.
P-shaped Rubber Seal with a height of .500" and a width of 1.250". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 1.25
from Saint-Gobain Tape Solutions
Norseal LS7100 urethane foam products are widely recommended for bumpers and footpads for appliances and electronic products because it provides a high coefficient of surface friction combined with a smooth non-marring surface. These are flexible foams and can easily be die-cut to the required size... [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.0150 to 0.1260
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -14.8
from Trim-Lok, Inc.
P-shaped Rubber Seal with a height of .875" and a width of 2.625". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 2.62
from Saint-Gobain Tape Solutions
Biolink unilink 220 h+ is a double-sided adhesive tape with a PVC carrier. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. The carrier film guarantees good processability of the materials to be bonded. Applications:... [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.0093
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -40
from Trim-Lok, Inc.
P-shaped Rubber "Tail Gate" Seal with a height of .812" and a width of 1.250". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 1.25
from Saint-Gobain Tape Solutions
Norseal 1020 is an extremely soft, low density, open cell PVC foam. The open cell nature of this foam allows it to be compressed easily, and to return very quickly to its original height. Applications: Partition walls. Doors & windows. Light suspended ceilings. Anti-squeak. Environmentally... [See More]
- Features: Adhesive Backed; Color Options
- Material: Foam; Polyvinyl Chloride (PVC)
- Gasket Type: Window Gasket
- Thickness: 0.1181 to 0.2362
from Trim-Lok, Inc.
Trim-Lok's Pedestal Seals combine a rigid pedestal and sponge rubber bulb. Pedestal Seals are custom designed to mate perfectly with your track creating a secure fit and seal. If you're not pairing with a track, Trim-Lok offers a pre-applied "3M" high strength tape system or standard pressure... [See More]
- Features: Adhesive Backed
- Gasket Type: Gasket Strip
from Saint-Gobain Tape Solutions
Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]
- Features: Adhesive Backed; Color Options
- Material: Foam; Polyvinyl Chloride (PVC)
- Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
- Thickness: 0.1181 to 0.7874
from Trim-Lok, Inc.
D-shaped EPDM Sponge Rubber Seal, with a height of .500" and a width of .500". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 0.5000
from Saint-Gobain Tape Solutions
Norseal CST V494 is a patented, uniform gasket that provides a unique noise control and thermal break solution to both residential and commercial construction. It has been successfully used for more than 15 years. Applications: Residential and commercial construction. Floors: steel and wood joists. [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.1260
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -14.8
from Trim-Lok, Inc.
Ribbed style EPDM Sponge Rubber Seal, with a height of .375" and a width of .625". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 0.6250
from Saint-Gobain Tape Solutions
Single sided adhesive coated high density vinyl foam incorporating a peelable acrylic adhesive. Specifically designed for the separation and protection of sheets of flat glass, sealed units and automotive glass in transit and storage, and to aid protection during installation. Applications: Glass... [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.0787 to 0.1772
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -40
from Trim-Lok, Inc.
D-shaped EPDM Sponge Rubber Seal, with a height of .437" and a width of .375". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 0.3750 to 0.4370
from Saint-Gobain Tape Solutions
Norseal V730 series is a closed-cell, low density PVC sealant foam with pressure-sensitive adhesive on one side. Applications: Vending machines. Hot tubs. Cold storage room. Acoustical partitions. Culvert pipes. Suspended ceilings. Seals for flashing. Saunas. Computer cabinet dust and noise seal. [See More]
- Features: Adhesive Backed; Color Options
- Thickness: 0.1260 to 0.7520
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -14.8
from Trim-Lok, Inc.
Rubber Seal with a height of .590" and a base width of .560" [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 0.7900
from Saint-Gobain Tape Solutions
Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal has been specially formulated to provide superior performance with a reduced density foam, it... [See More]
- Features: Adhesive Backed; Color Options
- Material: Foam; Polyvinyl Chloride (PVC)
- Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
- Thickness: 0.0630 to 0.3740
from Trim-Lok, Inc.
D-shaped EPDM Sponge Rubber Seal, with a height of .360" and a width of .500". [See More]
- Features: Adhesive Backed
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
- Width: 0.5000