Custom Gasket Gaskets and Gasketing
from Pexco
High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity. [See More]
- Gasket Type: Custom Shape / Application
- Material: Silicone Rubber
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Gasket Type: Custom Shape / Application
- Material: Polytetrafluoroethylene (PTFE)
from Mid-Mountain Materials, Inc.
Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK ® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to provide you with the highest quality material that is best... [See More]
- Gasket Type: Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
from Shenzhen Milvent Technology Co., Limited
Milvent offers customized sealing solutions to protect your outdoor electronics Milvent® IP68 grade Sealing Products for outdoor electronic equipment provides reliable protection from harsh outdoor conditions for outdoor lighting, heavy machinery, transportation equipment, security systems and... [See More]
- Gasket Type: Custom Shape / Application
- Gasket Description: O-Rings
from Fujipoly® America Corp.
Applications: Enclosure seals. O-rings, bonded O-rings. Tubing. Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing. High performance, high quality silicone rubber. Available in standard and custom material... [See More]
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
- Material: Silicone Rubber
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Gasket Type: Custom Shape / Application
- Features: EMI / RFI Shielding
from Pexco
Custom Extruded Elastomers for Tailored Performance. Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing integrity over... [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Gasket Type: Sheet / Die-cut (optional feature); Custom Shape / Application
- Material: Polytetrafluoroethylene (PTFE)
from Mid-Mountain Materials, Inc.
HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]
- Gasket Type: Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Gasket Type: Custom Shape / Application
- Material: Polytetrafluoroethylene (PTFE)
from Mid-Mountain Materials, Inc.
ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments. [See More]
- Gasket Type: Gasket Strip; Trim Seal; Custom Shape / Application
- Material: Silicone Rubber
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Gasket Type: Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Material: Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
from ACRO Manufacturing Industries Ltd.
(Isobutylene-isoprene copolymer) rubber is predominately used for inner tubes of pneumatic tires and in vacuum and high pressure applications. It has excellent resistance to weathering, oxygen, heat and ozone. Temperature ranges from -37.2ºC to 82.2ºC (-35F to 180F). [See More]
- Gasket Type: Custom Shape / Application
- Material: Butyl
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-B Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Material: Alumina-Silica (Ceramic Fiber)
- Gasket Description: Moldable Blanket
- Gasket Dimensions: 24" X 60" X 1/4"
from JBC Technologies, Inc.
Fish/Fische paper is a lightweight, electrical grade vulcanized fibre that is resistant to oils, grease corrosion, and solvents. It demonstrates strong dielectric properties and good mechanical strength. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Temperature: ? to 239
- Material: Paper
- Features: Adhesive Backed (optional feature)
from ROW, Incorporated
FEP or PFA encapsulated straight lengths in Silicone,. Viton ™, or EPDM. The straight lengths can be supplied with "open ends" or "closed ends" providing total encapsulation of the elastomer. [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Silicone Rubber
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Gasket Type: Edge Trim; Sheet / Die-cut; Trim Seal; Weatherstripping; Custom Shape / Application
- Features: Flame-Resistant, Thermally Conductive
- Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
from Artus Corporation
Artus Corp. is a recognized leader in the precision manufacture of custom gaskets for every possible application, in any size and shape, and in whatever quantity is desired, large or small. Available in a variety of materials, you can also select custom gaskets in vegetable fiber, cork composition,... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Features: Color Options; Non-asbestos (optional feature)
- Material: Cork (optional feature); Vegetable Fiber, Cork Composition, Asbestos-Substitute and more
from DME, Inc.
Full face w/bolt holes 1/16" standard thickness, custom gaskets available [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0625
- Gasket Dimensions: ANSI 150# 1-1/2" Flange
- Operating Temperature: ? to 900
from National Rubber Corporation
National Rubber Corporation is a recognized nationwide supplier of die cutting services for a wide variety of industries and applications. We employ a wide range of rubber materials including EPDM, Viton ®, Nitrile, and Silicone, to name only a few. We provide die cut product quantities from... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Gasket Dimensions: Max die-cut 48 inches wide x 72 inches long
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber; Other materials available
- Width: 48
from Kelco Industries
Western Consolidated Technologies specializes in Custom Profiles utilizing PTFE or any machined engineering plastics. We produces a wide variety of customer specific products to function in extreme conditions. Our efficient and unique manufacturing capabilities offer many cost-effective solutions to... [See More]
- Gasket Type: Custom Shape / Application
from Phelps Industrial Products
Dies constructed in-plant of high grade steel permit almost any flat gasket to be die cut from sheet. Automatic presses facilitate precision high speed production with maximum economy. Gaskets too large to be produced in one piece or uneconomic due to high cost of wasted material can be die cut into... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Temperature: -40 to 925
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite
from Hi-Tech Seals, Inc.
Gaskets are cut from sheets of different materials into the shape of the application. Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton ®) | Nitrile | Cork, Paper, Fiber. Style: Spiral Wound Gaskets | Die Cut | Molded [See More]
- Gasket Type: Custom Shape / Application
- Material: Cork (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Paper (optional feature); ETP, Chloroprene
- Gasket Description: Molded
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
from Aero Rubber Company, Inc.
Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal products that your... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Polyurethane / Urethane; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV); CSR, Flourosilicone, Natural Rubber, Synthetic Polyisoprene
from Web Seal Inc.
Web Seal fabricates custom gaskets and other die-cut products tailored for your unique design requirements. Upload your drawings or blueprints or request our free design and engineering assistance. On occasion, we make "house calls," such as dispatching a team to a customer site where we hand cut... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Features: EMI / RFI Shielding
- Material: Cork; Foam; Polytetrafluoroethylene (PTFE); Rubber
from ACRO Manufacturing Industries Ltd.
This rubber has excellent resistance to uv / ozone and most chemicals, but has poor fuel resistance. Chlorosulphonated Polyethylene is one of the most weather-resistant elastomers available. Temperature ranges -28.9ºC to 98.9ºC (-20ºF to +210ºF).Trade names - Hypalon® [See More]
- Gasket Type: Custom Shape / Application
- Material: Polyethylene (PE)
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Gasket Type: Gasket Strip; Custom Shape / Application
- Features: Color Options
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
from Phelps Industrial Products
Many a times customers need gaskets that have too hard geometry to qualify for die-cutting. Even more complex cases demand materials that may not be suitable for waterjet and laset jet cutting. To solve these unique requirements, Phelps has vast experience in hand-cutting with the help of precision... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Operating Pressure: 1500 to 2000
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite
- Operating Temperature: -40 to 925
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
from ACRO Manufacturing Industries Ltd.
Cloth Inserted rubber (SBR, Neoprene, EPDM, Buna-N) is a rubber sheet with a polyester, nylon, cotton, or fiberglass fabric impregnated in the rubber. This material improves stability in flanged gasket applications under high compression loads. [See More]
- Gasket Type: Custom Shape / Application
- Material: Cloth Inserted rubber
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Gasket Type: Trim Seal; Weatherstripping; Custom Shape / Application
- Features: Color Options
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Width: 40 to 72
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Thickness: 0.0050 to 1
from ACRO Manufacturing Industries Ltd.
Used as a general purpose sponge gasket that is resistant to ozone, sunlight, and oxidation. It offers temperature operating ranges of -40°C to 82.2°C (-40° F to + 180° F). [See More]
- Gasket Type: Custom Shape / Application
- Material: EPDM/SBR/Neoprene Blend
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- Gasket Type: Sheet / Die-cut; Trim Seal; Custom Shape / Application
- Features: Metal Clips; Color Options
- Material: Silicone Rubber; Organic Rubber, Engineered Synthetic Compounds
from Phelps Industrial Products
Large gaskets can be die cut segmented, then vulcanized into a one piece construction utilizing a matching polymer and a heat/pressure curing process (elastomeric material only). [See More]
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Graphite; Neoprene; Nitrile (NBR); Silicone Rubber; Pure Gum Rubber, Red Rubber
- Cure Method: Heat Cured
- Operating Temperature: -80 to 400
from ACRO Manufacturing Industries Ltd.
EPDM (Ethylene Propylene Diene Monomer) closed cell sponge rubber material offers excellent resistance to ozone and oxidation. It also provides good aging properties and compressibility. This material is used in a variety of outdoor applications such as weatherproofing or electrical enclosures. [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM)
from ACRO Manufacturing Industries Ltd.
Cork has an extremely strong and flexible membrane that is waterproof and airtight making it flexible, compressible and elastic. Cork will always retain its original shape, no matter what sort of pressure it is put under. Due to it's structure Cork will not absorb water and gain density/mass in... [See More]
- Gasket Type: Custom Shape / Application
- Material: Cork
from ACRO Manufacturing Industries Ltd.
Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from... [See More]
- Gasket Type: Custom Shape / Application
- Material: Ethylene Propylene (EPDM)