Formed-in-Place (FIP) Gaskets and Gasketing
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
- Cure Method: UV Light Cured
- Operating Temperature: -60 to 300
from Dymax
Dymax GA-103 is a form-in-place, cure-in-place gasketing sealant formulated for fuel cells, underwater enclosures, and high-temperature sealing applications requiring a low compression set. GA-103 has good adhesion to plastics, electroplated plastics, and metal surfaces and exhibits superior heat,... [See More]
- Gasket Type: Cured-in-Place (CIP); Formed-in-Place (FIP)
from Hernon Manufacturing, Inc.
Gasket Replacer ® 910 is a single component room temperature cure gel-like anaerobic gasket compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, Gasket Replacer 910 provides a thin, flexible, solvent, and... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Cure Method: Room Temperature Vulcanizing (RTV)
from Hernon Manufacturing, Inc.
Gasket Replacer ® 916 is a single component room temperature cure gel-like anaerobic gasket compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, Gasket Replacer 916 provides a thin, flexible, solvent, and... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Cure Method: Room Temperature Vulcanizing (RTV)
from Hernon Manufacturing, Inc.
UV FOG (Form on Gasket) 41764A is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and other fluid seal... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Cure Method: UV Light Cured
from Hernon Manufacturing, Inc.
UV FOG (Form on Gasket) 702 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and other fluid seal... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Cure Method: UV Light Cured
from Hernon Manufacturing, Inc.
UV FOG (Form on Gasket) 68221 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and other fluid seal... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Cure Method: UV Light Cured
from Saint-Gobain Tape Solutions
Dynafoam (member of the Norseal ® product range) is a mono-component foam in place gasketing and cushioning material. It is foamed by mixing with Nitrogen (less than 5ppm humidity) and cures by reacting with moisture, creating low density thermoset, elastomeric, foamed gaskets. To ensure... [See More]
- Gasket Type: Formed-in-Place (FIP)
- Thickness: 0.1575 to 0.3937
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -40
from Princess Auto Limited
300 ml Ultra Black Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -65.2 to 626
from Wacker Chemical Corp.
ELASTOSIL ® RT 703 is a self-levelling, thixotropic, addition-cross-linking, thermal-curing, one-component silicone rubber. Special features. ready-to-use, one-component. self-levelling. fast curing at high temperatures. transparent. excellent primerless adhesion to many substrates. thixotropic. [See More]
- Gasket Type: Formed-in-Place (FIP)
- Material: Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber
- Cure Method: Room Temperature Vulcanizing (RTV)
from Princess Auto Limited
Black Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -65.2 to 446
- Material: Silicone
from Princess Auto Limited
Blue RTV Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -65.2 to 500
from Princess Auto Limited
Hi Temp Red Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -65.2 to 649
- Material: Silicone
from Princess Auto Limited
Ultra Black ® RTV Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -65.2 to 626
from Princess Auto Limited
Ultra Copper ® RTV High-Temperature Gasket Maker [See More]
- Gasket Type: Formed-in-Place (FIP)
- Operating Temperature: -76 to 698