Paper Gaskets and Gasketing

3 Results
Custom Die Cut ( Fish/Fische Paper) Gaskets
from JBC Technologies, Inc.

Fish/Fische paper is a lightweight, electrical grade vulcanized fibre that is resistant to oils, grease corrosion, and solvents. It demonstrates strong dielectric properties and good mechanical strength. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to... [See More]

  • Material: Paper
  • Operating Temperature: ? to 239
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Features: Adhesive Backed (optional feature)
Gasket Material - Vegetable Fiber -- Style 7540
from Phelps Industrial Products

This is a most economic gasket material with good resistance to fuel oils, gasoline and other aggressive media. This material can easlity conform, bend, and compensate for flange distortions. Vegetable fiber (also called detroiter) are well-suited for electrical applications requiring high... [See More]

  • Material: Paper
  • Thickness: 0.0050 to 0.1250
  • Gasket Type: Sheet / Die-cut
  • Operating Pressure: 1000
Gasket Material - Vegetable Fiber and Cork -- Style 7541
from Phelps Industrial Products

This is a most economic gasket material with good resistance to fuel oils, gasoline and other aggressive media. This material can easlity conform and compensate for flange distortions. Available in thinner gauges than most other gasket material. Full rolls, part rolls and sheets are available. [See More]

  • Material: Cork; Paper
  • Thickness: 0.0050 to 0.1250
  • Gasket Type: Sheet / Die-cut
  • Operating Pressure: 1000