Room Temperature Vulcanizing (RTV) Silicone Gaskets and Gasketing

2 Results
Addition-curing, Easy Pigmentable Two-component Silicone Rubber -- ELASTOSIL® R 6550
from Wacker Chemical Corp.

ELASTOSIL ® RT 703 is a self-levelling, thixotropic, addition-cross-linking, thermal-curing, one-component silicone rubber. Special features. ready-to-use, one-component. self-levelling. fast curing at high temperatures. transparent. excellent primerless adhesion to many substrates. thixotropic. [See More]

  • Material: Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber
  • Cure Method: Room Temperature Vulcanizing (RTV)
  • Gasket Type: Formed-in-Place (FIP)
OEM Custom Laser and Waterjet Cut Gaskets -- Style 1304
from Phelps Industrial Products

Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]

  • Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
  • Width: 40 to 72
  • Gasket Type: Sheet / Die-cut; Custom Shape / Application
  • Thickness: 0.0050 to 1