Polytetrafluoroethylene (PTFE, Teflon®, etc.) Gaskets and Gasketing
from Kuriyama of America, Inc.
PTFE Tri-Clamp Gasket White 1 - 1/2" [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Description: White PTFE Tri-Clamp Sanitary Gasket™
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: 1 1/2 in
from Technetics Group
A large variety of the most difficult sealing problems can be solved using VITAFLEX ® spiral wound gaskets. Although its basic fundamental principle has changed little since its creation, production techniques and the materials developed and used over the last 30 years have enabled our gaskets... [See More]
- Material: Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
- Operating Pressure: 5076
- Gasket Type: Spiral Wound
- Operating Temperature: 1652
from Golden Collar Technology Co., Ltd .
The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethylene) infused with glass fibers, offering enhanced mechanical properties and... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Temperature: -328 to 500
- Gasket Dimensions: customizable
from Pexco
Custom Extruded Elastomers for Tailored Performance. Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing integrity over... [See More]
- Material: Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
- Gasket Type: Custom Shape / Application
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Type: Custom Shape / Application
from Golden Collar Technology Co., Ltd .
ptfe envelope gasket features. Excellent chemical stability. Excellent high and low temperature resistance. Excellent resilience and flexibility. self-lubricity. security [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Dimensions: customizable
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Type: Sheet / Die-cut (optional feature); Custom Shape / Application
from Golden Collar Technology Co., Ltd .
Our PTFE flange gasket stands up against a wide array of chemicals, ensuring your seals remain intact even in the harshest environments. This resistance extends the lifespan of your equipment by preventing corrosion and damage, saving you time and money on maintenance. PTFE seal is a vital component... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Dimensions: 12×16 customizable
from Shenzhen Dechengwang Technology Co., Ltd
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Type: Custom Shape / Application
from Golden Collar Technology Co., Ltd .
Our PTFE flat gaskets are made of pure PTFE and have excellent corrosion resistance, high temperature resistance and other properties. Provides superior sealing performance in harsh industrial environments. Major Features: The non-reactive nature of teflon provides resistance to various chemicals. [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Temperature: -328 to 500
- Gasket Dimensions: customizable
from Leader Global Technologies
2100 is produced using a modified PTFE and solid silica beads as filler. Description: Tan in color and produced with Modified PTFE and Solid Silica Beads as a filler. Product Data. MSDS. Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Pressure: ? to 1200
- Gasket Description: Expanded PTFE
- Operating Temperature: -350 to 500
from T-LON Products, Inc.
T-Lon offers FDA compliant standard and custom sanitary gaskets. Materials comply with USP class VI testing protocol. Virgin PTFE and stainless steel filled PTFE materials available. Series 40MPG and 42MPG Sanitary Gaskets are available off the shelf. Custom profiles and sizes available upon... [See More]
- Material: Polytetrafluoroethylene (PTFE); Virgin PTFE And Stainless Steel Filled
- Gasket Description: Sanitary Gasket
- Gasket Type: Sanitary Gasket
- Gasket Dimensions: .375-.625IDx.175H and .875-9.737IDx.188H
from Darco Southern, Inc.
Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications. [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Description: Ring Gasket
- Gasket Type: Sheet / Die-cut
- Gasket Dimensions: Pipe Size: 1/2" to 24"
from Phelps Industrial Products
Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Foam; Graphite; Neoprene; Nitrile (NBR); Nylon; Paper; Polyethylene (PE); Polytetrafluoroethylene (PTFE); Polyurethane / Urethane; Room Temperature Vulcanizing (RTV) Silicone; Silicone Rubber; Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Width: 40 to 72
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
- Thickness: 0.0050 to 1
from FTL Technology
Kammprofile gaskets are known for their reliability levels, constructed from a solid corrugated metal core with a soft sealing material on both sides, common applications including heat exchangers and thermal cycling. Offering a combination of high compressibility and limited penetration,... [See More]
- Material: Graphite; Polytetrafluoroethylene (PTFE)
- Operating Pressure: 5801
- Gasket Description: Kammprofile Gaskets
- Operating Temperature: -328 to 1022
from Web Seal Inc.
Web Seal fabricates custom gaskets and other die-cut products tailored for your unique design requirements. Upload your drawings or blueprints or request our free design and engineering assistance. On occasion, we make "house calls," such as dispatching a team to a customer site where we hand cut... [See More]
- Material: Cork; Foam; Polytetrafluoroethylene (PTFE); Rubber
- Features: EMI / RFI Shielding
- Gasket Type: Sheet / Die-cut; Custom Shape / Application
from Fluoro-Plastics, Inc.
Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Dimensions: 0.5-48" Wide, Cylinders to 7" OD
- Gasket Type: Sheet / Die-cut
- Width: 0.5000 to 48
from Thermoseal, Inc.
Sealex joint sealant can be used wherever reliable gasketing is required. [See More]
- Material: Polytetrafluoroethylene (PTFE)
from Leader Global Technologies
2110 is produced using a modified PTFE and hollow glass micro spheres as filler. Description: Blue in color and produced with Modified PTFE and hollow glass micro spheres as a filler. Product Data. MSDS. Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Pressure: ? to 800
- Gasket Description: Expanded PTFE
- Operating Temperature: -350 to 500
from Darco Southern, Inc.
Darco Southern, Inc. manufactures PTFE envelope gaskets in three standard envelope styles and with almost any combination of filler materials. Fillers and envelopes are also availible individually for customer assembly. Style 100 is a form shield envelope for use where large ID, OD, or oval shape... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Gasket Dimensions: Inner Diameter: 16" to 66"
- Gasket Type: Sheet / Die-cut
- Thickness: 0.1875 to 0.3750
from FTL Technology
Metal jacketed gaskets are constructed from a soft material filler which is encased in a metallic shell - made from a 'C' shaped section and an additional metal inlay. Extensive material choice, ensuring more versatility in temperature, pressure and chemical resistance. Robust and hard-wearing. [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Temperature: 752 to 1292
- Gasket Description: Metal Jacketed Gaskets
from Fluoro-Plastics, Inc.
Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Pressure: 1500 to 3000
- Gasket Type: Sheet / Die-cut
from Thermoseal, Inc.
Thermoseal ® soft-chem ® expanded PTFE sealing material provides excellent corrosion resistance and impermeability along with superior creep resistance and sealability for use in all types of applications. The material's high compressibility enables it to deform under load and conform to... [See More]
- Material: Polytetrafluoroethylene (PTFE)
from Leader Global Technologies
2120 is produced using a Modified PTFE and barium sulphate filler. Description: Off-white in color and produced with Modified PTFE and barium sulphate filler. Product Data. MSDS. Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21 CFR... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Pressure: ? to 1200
- Gasket Description: Expanded PTFE
- Operating Temperature: -350 to 500
from Thermoseal, Inc.
Fire Tested - API 6FA. Universal application use in the chemical and petrochemical industries. FDA compatible. Ideal for higher temperatures and pressures. Holds shape for thermal cycles [See More]
- Material: Polytetrafluoroethylene (PTFE)
from Leader Global Technologies
Flexible PTFE Gasket Material. Description: 2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material. Product Data. MSDS. Key Features: Specifically designed for use in low bolt loaded... [See More]
- Material: Polytetrafluoroethylene (PTFE)
- Operating Pressure: ? to 1500
- Gasket Description: Expanded PTFE
- Operating Temperature: -450 to 500
from Thermoseal, Inc.
Ideal for low bolt applications or where flanges are delicate. Excellent chemical resistance to acidic and alkaline attack. Highly compressible. FDA compatible. Ideal for higher temperatures and pressures. Holds shape for thermal cycles [See More]
- Material: Polytetrafluoroethylene (PTFE)