Steel Gaskets and Gasketing

8 Results
Porous Transport Layer (PTL) -- FELTMETAL™
from Technetics Group

A Porous Transport Layer is the layer in an Electrolyzer stack that allows for the removal of oxygen gas from water during the Electrolysis process. It must also provide good electrical conductivity and operational stability over time. [See More]

  • Material: Steel; 347 Stainless Steel, Hastelloy-X, FeCrAlY
Metal Gaskets - Double Jacketed, Double Shell -- Style 9322
from Phelps Industrial Products

Phelps Style 9322, a double-jacketed gasket with additional shell offers greater strength and rigidity to withstand higher compressive loads common in high pressure applications. Norminal gasket thickness is 1/8 ”, and the most popular material for this style is Copper or Stainless Steel. [See More]

  • Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
  • Operating Pressure: 150 to 2500
  • Gasket Description: Double-Jacketed
Custom Gaskets and Seals
from Boyd

Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]

  • Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
  • Features: Adhesive Backed; Color Options; EMI / RFI Shielding
  • Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
MatricCS Plus Gaskets
from Dana Holding Corporation

MatriCS® is a new generation of stamped, rubber coated metal gaskets with a carbon-steel core and dual-coated, fiber-reinforced, temperature-resistant elastomer.  While the primer layer acts as a tight bond, the anti-stick surface also allows optimal disassembly properties.  Full and half... [See More]

  • Material: Silicone Rubber; Steel
  • Thickness: 0.0180 to 0.0200
  • Gasket Description: Stamped Gasket
Metal Gaskets - Double-Jacketed -- Style 9320
from Phelps Industrial Products

Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve bonnets, vacuum lines, autoclaves and... [See More]

  • Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
  • Thickness: 0.1250
  • Gasket Description: Double-Jacketed
  • Operating Pressure: 150 to 2500
Multi-Layer Cylinder-Head Gasket
from Dana Holding Corporation

Dana uses state-of-the-art equipment and manufacturing processes to produce multi-layer cylinder-head gaskets for light- and commercial-vehicle engines. Innovative product design and high quality materials allows us to provide Victor Reinz® cylinder-head gaskets to meet specific engine requirements. [See More]

  • Material: Steel
  • Gasket Description: Head Gasket
Metal Gaskets - Double-Jacketed Corrugated -- Style 9323
from Phelps Industrial Products

Phelps Style 9323, a double-jacketed corrugated gasket is often used in applications where thermocycling problems need to solved. Building on the strengths of the double-jacketed gaskets, corrugations in this style of gasket materially improves the resilience of the gasket and provides extra... [See More]

  • Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
  • Operating Pressure: 150 to 2500
  • Gasket Description: Double-Jacketed
Metal Gaskets - Single-Jacketed -- Style 9310
from Phelps Industrial Products

Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular and... [See More]

  • Material: Aluminum; Copper; Steel; Tantalum, Inconel, Titanium, Nickel, Monel
  • Operating Pressure: 150 to 2500
  • Gasket Description: Single-Jacketed