Electro-pneumatic Plastic Valves
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Valve Type: Solenoid
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Media Temperature: 41 to 158
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 0.87
- Media Temperature: 208
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 0.87
- Media Temperature: 208
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 0.00 to 0.87
- Media Temperature: 208
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Media Temperature: 41 to 158
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 7.25 to 145.04
- Media Temperature: 41 to 158
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 3
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double-chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 4
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber straigth valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 4
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 5
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 5
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. Coil systems... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet . Coil systems... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 3
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 3
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
The manifold valve is equipped with two separate inlets (4 and 5) of nominal diameter DN 13. Both provide the main outlet 1. Thus, the user has the possibility to change between warm or cold medium, for example. Flow regulators can be installed in both inlets. Two other valve components of nominal... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 5
- Maximum Pressure: 2.90 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 4.35 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 4.35 to 145.04
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves. Coil systems for common voltage and frequency... [See More]
- Actuation: ElectroPneumatic
- Number of Ports: 2
- Maximum Pressure: 4.35 to 145.04
- Media Temperature: 194