PVDF Plastic Valves

59 Results
Full Shut-Off Ultrapure Pressure Regulator -- UPRS
from Plast-O-Matic Valves, Inc.

Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 25 - 63mm sizes; Kynar... [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 5.00 to 150.00
  • Valve Size: 1.50 to 2.00
  • Number of Ports: 2
VALVES -- BP-025-PVDF-T
from Blacoh Fluid Control, Inc.

1/4" PVDF BACK PRESSURE VALVE, PTFE, NPT, MINI [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Number of Ports: 2
Angle Needle Valve -- 5480002
from Asahi/America, Inc.

mm (1/4'') Purad Angle Needle Valve [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Valve Type: Needle
Pressure Regulators -- UPR
from Plast-O-Matic Valves, Inc.

Series UPR Downstream pressure reducing valve features elastomer-free design (pressure will equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots, flare, sanitary, and other connection types available. 1/4 ″ – 2 ″ or 20... [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 2.50
  • Number of Ports: 2
VALVES -- BP-050-PVDF-T
from Blacoh Fluid Control, Inc.

1/2" PVDF BACK PRESSURE VALVE, PTFE, NPT [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Number of Ports: 2
Ball Check Valve -- 1208005
from Asahi/America, Inc.

20mm (1/2'') Purad Ball Check Valve [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Ball; Check
Saf-Bloc Manual Ball Valves -- Series BT 645
from Plast-O-Matic Valves, Inc.

Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3"... [See More]

  • Primary Material: PVC; CPVC; PVDF
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball
VALVES -- DG-050-PVDF
from Blacoh Fluid Control, Inc.

1/2" PVDF, AUTOMATIC DEGASSING VALVE, NPT [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Threaded; FNPT
Ball Check Valve 0 5 4 -- 1230005
from Asahi/America, Inc.

1/2" PVDF/FKM Ball Check Valve [See More]

  • Primary Material: PVDF; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Ball; Check
Universal Mount Manual Valves -- Series BT 646
from Plast-O-Matic Valves, Inc.

Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under laboratory conditions at... [See More]

  • Primary Material: PVC; CPVC; PVDF
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball
VALVES -- DG-050-PVDF-U
from Blacoh Fluid Control, Inc.

1/2" PVDF, AUTOMATIC DEGASSING VALVE, UNION [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
Pipe -- 5401005
from Asahi/America, Inc.

20mm (1/2'') Purad Pipe [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 230.00
  • Valve Size: 0.50
Pvdf Type 14 15 Flanged Diaphragm Valves -- 1947005
from Asahi/America, Inc.

20mm (1/2'') Purad PVDF Type-14/15 Flanged Diaphragm Valves [See More]

  • Primary Material: PVDF; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
Sampling Ball Valve -- 1068003
from Asahi/America, Inc.

20mm (1/4'') Purad Sampling Ball Valve [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Valve Type: Ball
Sampling Valve With Push 2 Lock Handle With Flare -- 548101005
from Asahi/America, Inc.

20mm (1/2'') Purad MPV Sampling Valve with Push-2-Lock ™ Handle with Flare [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 100.00
  • Valve Size: 0.50
  • Connection Description: Spigot
T 14 Diaphragm Valve Flanged 0 5 2 -- 101468005
from Asahi/America, Inc.

1/2" PVDF/Teflon Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PVDF; PVDF
  • Valve Type: Diaphragm
  • Valve Size: 0.59
  • Connection Description: BoltFlange; Flanged
T 14 Diaphragm Valve Flanged 2 5 4 -- 101468025
from Asahi/America, Inc.

2-1/2" PVDF/Teflon Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PVDF; PVDF
  • Valve Type: Diaphragm
  • Valve Size: 2.56
  • Connection Description: BoltFlange; Flanged
T 14 Diaphragm Valve Union 0 5 2 -- 1542005
from Asahi/America, Inc.

1/2" PVDF/PTFE IPS Socket T-14 Diaphragm Valve [See More]

  • Primary Material: PVDF; PVDF
  • Valve Type: Diaphragm
  • Valve Size: 0.50
  • Connection Description: IPS Socket
T 21 Ball Valve 0 5 4 -- 1626005
from Asahi/America, Inc.

1/2" PVDF/FKM IPS Socket T-21 Ball Valve [See More]

  • Primary Material: PVDF; PVDF
  • Valve Type: Ball
  • Valve Size: 0.50
  • Connection Description: IPS Socket
T 342 Diaphragm Valve Actuated -- 1339005
from Asahi/America, Inc.

20mm (1/2'') Purad T-342 Diaphragm Valve - Actuated [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
T 342 Diaphragm Valve Flanged -- 1181005
from Asahi/America, Inc.

20mm (1/2'') Purad T-342 Diaphragm Valve - Flanged [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
T 342 Diaphragm Valve True Union -- 1164005
from Asahi/America, Inc.

20mm (1/2'') Purad T-342 Diaphragm Valve - True Union [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
T 342 Diaphragm Valve Wheel Operator -- 1131005
from Asahi/America, Inc.

20mm (1/2'') Purad T-342 Diaphragm Valve - Wheel Operator [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
T 343 Diaphragm Valve Zero Dead Leg 1 -- 1316332
from Asahi/America, Inc.

90 x 20mm (3 x 1/2'') Purad T-343 Diaphragm Valve Zero Dead Leg [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 3.00
  • Valve Type: Diaphragm
T 343 Diaphragm Valve Zero Dead Leg Wheel Operator -- 1246005
from Asahi/America, Inc.

20 x 20mm (1/2 x 1/2'') Purad T-343 Diaphragm Valve Zero Dead Leg - Wheel Operator [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Valve Type: Diaphragm
Type 21 Ball Valve -- 1067005
from Asahi/America, Inc.

20mm (1/2'') Purad Type-21 Ball Valve [See More]

  • Primary Material: PVDF; Ultra High Purity PVDF
  • Maximum Pressure: 230.00
  • Valve Size: 0.50
  • Valve Type: Ball
High Purity Diaphragm Valve -- GEMU® 600 HP
from Gemu Valves

Construction. The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and an integral optical position indicator as standard. Normally Closed, Normally Open and Double Acting control functions are... [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 2.00
  • Number of Ports: 2
2-Way Ball Valve -- V86A-D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Primary Material: PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
  • Maximum Pressure: 10000.00
  • Valve Size: 0.39
  • Number of Ports: 2
Anti-Siphon/Back Pressure Valve -- E90420
from Iwaki America and Walchem, IWAKI America Inc

Walchem diaphragm back pressure valves are used to enhance the performance of chemical feed pumps and systems by providing a constant discharge head pressure. These valves also function as an antisyphon valve. The diaphragm is held against the seat by the internal spring. Back pressure is adjustable... [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Number of Ports: 2
1 Way Small Luer Stopcock -- AP13SML2MXFK
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Primary Material: PVDF; Kynar®
  • Number of Ports: 2
  • Valve Size: 0.06
  • Connection Description: Union; Tube Fitting; Locking Male Luer x Female Luer
PVDF Check Valve, 1/2" NPT(F) connections -- GO-01350-36
from Cole-Parmer

All valves have Viton <reg > diaphragms. [See More]

  • Primary Material: PVDF
  • Flow (Cv): 8.00
  • Maximum Pressure: 150.00
  • Valve Type: Check
2/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.113
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]

  • Primary Material: PE; PVDF
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 8.70
  • Media Temperature: 194
Asahi PVDF Check Valves -- 17277
from U.S. Plastic Corporation

Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but... [See More]

  • Primary Material: PVDF
  • Valve Type: Check
  • Valve Size: 0.50
  • Connection Description: Threaded
Injection Valves -- IV Series
from Hayward Flow Control

The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes a built-in ball check valve with Hastelloy CTM spring to prevent back-flow of the process liquid... [See More]

  • Primary Material: PVC; CPVC; PVDF; FPM or EPDM O-Ring Seals
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 1.00
  • Number of Ports: 2
Natural PVDF Plastic Valves -- Chemtrol®
from NIBCO INC.

Natural Kynar ® (PVDF) valves for use with ultra-pure water, deionized/distilled and demineralized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F,... [See More]

  • Primary Material: PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 3.00
  • Number of Ports: 2
Ball Valves (plastic) -- Hand Operated
from GF Piping Systems

A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your... [See More]

  • Primary Material: PVC; CPVC; PVDF; ABS
  • Maximum Pressure: 232.00
  • Valve Size: 0.38 to 6.00
  • Number of Ports: 2 to 3
High Purity Diaphragm Valve -- GEMU® 677 HPW
from Gemu Valves

Construction. The GEMU 677 HPW 2/2 way diaphragm valve has a low maintenance bonnet with an economically designed handwheel and an integral optical position indicator. All medium wetted parts are made of PFA (body) and PTFE (diaphragm). Features. Suitable for inert and corrosive liquid and gaseous... [See More]

  • Primary Material: PVDF
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 2.00
  • Number of Ports: 2
3-Way Switching Ball Valve -- V86A-3*- D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
  • Maximum Pressure: 6000.00
  • Valve Size: 0.39
  • Number of Ports: 3
PVDF Miniature Check Valve, 1/4" hose barb, Viton diaphragm -- GO-98553-22
from Cole-Parmer

• Use with liquids and gases for pressure or vacuum applications. • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi. • Install in any position. <b >Note: </b > Valves require 1 psi back pressure for a tight seal. [See More]

  • Primary Material: PVDF
  • Flow (Cv): 0.12
  • Maximum Pressure: 125.00
  • Valve Type: Check
3/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.114
from A. u. K. Müller GmbH & Co. KG

3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]

  • Primary Material: PE; PVDF
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 2.18
  • Media Temperature: 194
Asahi Type 21 PVC and PVDF True Union Ball Valves -- 17268
from U.S. Plastic Corporation

Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE... [See More]

  • Primary Material: PVDF
  • Valve Type: Ball
  • Valve Size: 0.50
  • Connection Description: Threaded; Union
Manual Ball True Union Valves -- TBB Series
from Hayward Flow Control

TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features. PVC, CPVC, PP and PVDF. Full Port Design. Easy Maintenance. FPM or EPDM Seals. Easily Automated. Double... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; Corzan
  • Maximum Pressure: 225.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Red PVDF Plastic Valves -- Chemtrol®
from NIBCO INC.

Red Kynar ® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 280 °F, Full port, True Bloc ® design, FKM O-ring, Female... [See More]

  • Primary Material: PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Butterfly Valves (plastic) -- Hand Operated
from GF Piping Systems

GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications. Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense. Types: Type 563 Aqua Butterfly Valve from Georg... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; ABS
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Valve Type: Butterfly
3-Way Switching Ball Valve -- V86A-3*- D-8T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
  • Maximum Pressure: 6000.00
  • Valve Size: 0.39
  • Number of Ports: 3
PVDF Needle Valve, 1/2" NPT(F), with PTFE and Viton -- GO-01369-22
from Cole-Parmer

PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton <reg >. Pipe thread connections. [See More]

  • Primary Material: PVDF
  • Valve Type: Needle
  • Maximum Pressure: 200.00
Plast-O-Matic PTFE Bellows Thermoplastic Solenoid Valves -- 88404
from U.S. Plastic Corporation

Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. [See More]

  • Primary Material: PVDF
  • Valve Type: Solenoid
  • Valve Size: 0.19
Manual Check Wafer Valves -- WC Series
from Hayward Flow Control

WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are... [See More]

  • Primary Material: PVC; PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 20.00
  • Number of Ports: 2
Check Valves (plastic)
from GF Piping Systems

GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more safety, simplicity,. Type 301 Y-Globe... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; ABS
  • Valve Type: Check
  • Valve Size: 0.38 to 12.00
  • Connection Description: BoltFlange (optional feature); Tube Fitting; Butt Weld (optional feature); Socket Weld; Fusion
PVDF Three-Way Stopcock, 10 mm hose barb, 8 mm orifice -- GO-06705-14
from Cole-Parmer

PP stopcocks have plugs made of PTFE and are autoclavable. Maximum temperature is 275 <deg >F (135 <deg >C); maximum pressure is 10 psi; (Nalgene <reg >). PVDF stopcocks are rated for 464 <deg >F (240 <deg >C); maximum pressure is 5 psi; (Bel-Art). LDPE stopcocks are... [See More]

  • Primary Material: PVDF
  • Valve Type: Check
Praher S4 Series Laboratory Ball Valves -- 21089
from U.S. Plastic Corporation

Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized operation. Compact construction. Low operating forces. Light weight. Temp. ranges:... [See More]

  • Primary Material: PVDF
  • Valve Type: Ball
Electrically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; ABS
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Number of Ports: 2 to 3
PVDF Three-Way, Four-Position Elliptic Valve, 1/2" NPT(F) connectors -- GO-06472-47
from Cole-Parmer

Use elliptic valves for liquid, gas, and vacuum applications. Valves are easy to disassemble. Simply pull out the handle and push your stem through the bottom <emdash >allowing you to clean and maintain valves in-line. Four-position valves are clearly marked with flow patterns to ensure... [See More]

  • Primary Material: PVDF
Manual Diaphragm Valves (plastic)
from GF Piping Systems

The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface pressure... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; ABS
  • Maximum Pressure: 240.00
  • Valve Size: 0.50 to 2.00
  • Valve Type: Diaphragm
Two-Way, Direct-Lift PVDF Solenoid Valve, 1/2" NPT(F), 120 VAC -- GO-98554-84
from Cole-Parmer

PVDF valve [See More]

  • Primary Material: PVDF
  • Flow (Cv): 1.10
  • Maximum Pressure: 14.74 to 140.00
  • Valve Type: Solenoid
Needle Valves (plastic)
from GF Piping Systems

The Type 522 Needle Valve may be used in a wide range of services where SYGEF ® is suitable in the chemical and general environmental limits of the installation. Specific applications should be evaluated on the basis of pressure, temperature and flow capacity desired. The ¼" and ⅜"... [See More]

  • Primary Material: PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.50
  • Valve Type: Needle
Valve, Kynar with EPDM diaphragm, 12.3 C<sub>V</sub> -- GO-98520-11
from Cole-Parmer

bull; Fully drainable and easy to maintain!. • Eliminate leaks â € ”ideal for food or pharmaceutical processing. • Compatible with Tri-Clamp <reg > connections for easy maintenance, change out, and orientation â € ”no cutting or welding needed!. [See More]

  • Primary Material: PVDF
  • Flow (Cv): 12.30
  • Maximum Pressure: 60.00 to 125.00
  • Valve Type: Diaphragm
Pneumatically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF; ABS
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Number of Ports: 2 to 3
Pressure Regulating / Retaining Valves (plastic)
from GF Piping Systems

The Pressure Retaining Valve V586 from GF Piping Systems serve to keep the working or system-related pressures constant, to balance out pressure pulsation and to reduce pressure peaks in chemical process systems. If the inlet pressure rises above the set value, the pressurized valve piston is lifted... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 2.00
  • Connection Description: BoltFlange; Butt Weld; Socket Weld; Fusion