Foot Valves Plastic Valves
from U.S. Plastic Corporation
Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this foot valve screen assembly. [See More]
- Valve Type: Foot Valve; Check
- Connection Description: Union
- Valve Size: 1.25
from Flomatic Valves
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Poppet; Foot Valve; Check
- Maximum Pressure: 150.00
- Valve Size: 1.00 to 1.25
- Media Temperature: 150
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Foot Valve; Check
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.50
- Number of Ports: 2
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve; Check
- Primary Material: PVC
- Valve Size: 0.50
from Flomatic Valves
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]
- Valve Type: Poppet; Foot Valve; Check
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Media Temperature: 140
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve; Check
- Primary Material: PVC
- Valve Size: 0.75
from U.S. Plastic Corporation
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All plastic valve operated by using the hand, foot, or knee in either horizontal or vertical position. Push... [See More]
- Valve Type: Foot Valve; Check
- Primary Material: PVC
- Valve Size: 1.00