Poppet Valves Plastic Valves
from Clippard
2-Way Electronic Poppet Valve [See More]
- Valve Type: Solenoid; Poppet
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Series MFR Normally-closed, hand or foot operated valve for vacuum through 150 PSI. Offered in 1/2 ″ and 3/4 ″ pipe sizes, threaded ends, in Geon PVC. [See More]
- Valve Type: Poppet
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 2
from Clippard
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]
- Valve Type: Solenoid; Poppet
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Number of Ports: 2
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Valve Type: Solenoid; Diaphragm; Poppet; Mixing
- Number of Ports: 2 to 6
- Maximum Pressure: 30.00
- Primary Material: PTFE
from Radwell International
PNEUMATIC VALVE, 3 BARBED CONNECTOR, PNEUMATIC CONNECTION, POPPET VALVE, RATED FOR 105L/MIN (LPM), THROUGH-HOLE MOUNTING, ALUMINIUM/PLASTIC HOUSING / PERBUNAN SEALS, 5-PORTS 2-POSITIONS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Poppet
- Actuation: Pneumatic
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Valve Type: Poppet; Check
- Number of Ports: 2
- Valve Size: 0.50
- Flow (Cv): 2.40
from Valcor Engineering Corporation
Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]
- Valve Type: Solenoid; Poppet
- Maximum Pressure: 250.00
- Valve Size: 0.06 to 0.25
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from Flomatic Valves
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Poppet; Foot Valve; Check
- Maximum Pressure: 150.00
- Valve Size: 1.00 to 1.25
- Media Temperature: 150
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 55.00
- Valve Size: 1.00
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from Flomatic Valves
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]
- Valve Type: Poppet; Foot Valve; Check
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Media Temperature: 140
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 55.00
- Valve Size: 1.00
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.50
- Number of Ports: 2
from Flomatic Valves
The 297D - is an acetal body check valve. Threaded female x female construction. Features a VITON seal, Nylon 11 poppet and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 0.75
- Media Temperature: 180
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Valve Type: Poppet; Check; Sanitary
- Maximum Pressure: 55.00
- Valve Size: 0.75
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.75
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Valve Type: Poppet; Check
- Maximum Pressure: 125.00
- Valve Size: 0.25 to 0.38
- Number of Ports: 2