Union Plastic Valves
from Plast-O-Matic Valves, Inc.
Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC or CPVC. Seats are PTFE; o-rings are choice of EPDM or FKM (Viton).Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM B179) with additional components constructed of nickel plated steel, stainless steel, spring... [See More]
- Connection Description: Union
- Number of Ports: 2
- Valve Size: 0.50 to 4.00
- Valve Type: Ball
from Plast-O-Matic Valves, Inc.
High performance brushless actuator motor with overload/overheat protection.Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum.Mounting fasteners are stainless... [See More]
- Connection Description: Union
- Number of Ports: 2
- Valve Size: 0.75 to 4.00
- Valve Type: Ball
from Plast-O-Matic Valves, Inc.
Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3"... [See More]
- Connection Description: Union
- Number of Ports: 2
- Valve Size: 0.50 to 4.00
- Valve Type: Ball
from Plast-O-Matic Valves, Inc.
Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under laboratory conditions at... [See More]
- Connection Description: Union
- Number of Ports: 2
- Valve Size: 0.50 to 4.00
- Valve Type: Ball
from Air Logic
The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both directions. The 6 degree angle... [See More]
- Connection Description: Union; Straight Ports for 1/6" I.D. Tubing
- Number of Ports: 2
- Valve Size: 0.03 to 0.06
- Media Temperature: 40 to 120
from GF Piping Systems
A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your... [See More]
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
- Maximum Pressure: 232.00
- Valve Size: 0.38 to 6.00
- Number of Ports: 2 to 3
from Gemu Valves
Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]
- Connection Description: Union
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.59 to 1.97
- Number of Ports: 2
from Parker Hannifin / Automation / Pneumatic - Europe
Non-Return Valves. Brass, aluminium or polyurethane body versions. Threaded of push-in connections. Full flow in one direction only. Compact designs. Low operating pressure [See More]
- Connection Description: Union
- Maximum Pressure: 2.90 to 145.04
- Valve Size: 0.16
- Number of Ports: 2
from NIBCO INC.
Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, Full... [See More]
- Connection Description: Threaded; BoltFlange; Union
- Maximum Pressure: 20.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male Luer x Locking Male Luer
- Number of Ports: 2
- Valve Size: 0.10
- Primary Material: Polycarbonate
from Radwell International
BALL VALVE / TRUE UNION, TW SERIES, 2 INCH, 3 WAY, 30 CV, THREADED SOCKET, MANUAL, THERMOPLASTIC / PVC / TW BALL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded; Union
- Valve Type: Ball
from U.S. Plastic Corporation
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat. [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 1.25 to 1.50
from PT
Polypropylene ball valve, glass filled poly, corrosion resistance [See More]
- Connection Description: Threaded; Union; Single Union, FNPT
- Maximum Pressure: 125.00
- Valve Size: 0.50 to 3.00
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Connection Description: Union; 1/4" Dk-Lok
- Maximum Pressure: 6000.00
- Valve Size: 0.12
- Number of Ports: 2
from GF Piping Systems
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Number of Ports: 2 to 3
from NIBCO INC.
Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 6.00
- Number of Ports: 2
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male Luer x Slip Male Luer
- Number of Ports: 2
- Valve Size: 0.10
- Primary Material: Polycarbonate
from Radwell International
DISCONTINUED BY MANUFACTURER, PVC UNION BALL VALVE, PLASTIC, 1/2 INCH, THREADED SOCKET, SUGGESTED REPLACEMENT IS TBH1050ASTE0000. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded; Union
- Valve Type: Ball
from U.S. Plastic Corporation
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
- Valve Size: 1.50
- Primary Material: PVC
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Connection Description: Union; 1/8" Dk-Lok
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from GF Piping Systems
The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface pressure... [See More]
- Connection Description: BoltFlange; Union; Butt Weld; Socket Weld; Fusion
- Maximum Pressure: 240.00
- Valve Size: 0.50 to 2.00
- Valve Type: Diaphragm
from NIBCO INC.
Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, True Bloc ® design, FKM O-ring,... [See More]
- Connection Description: Threaded; Union
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 3.00
- Number of Ports: 2
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip Male Luer x Slip Male Luer
- Number of Ports: 2
- Valve Size: 0.10
- Primary Material: Polycarbonate
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PLASTIC, 1/2 INCH PIPE, 2/2-WAY BODY, FLARE CONNECTION WITH PVDF UNION NUT, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Union
- Valve Type: Diaphragm
from U.S. Plastic Corporation
This 1-1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F. [See More]
- Connection Description: Threaded; Union
- Valve Type: Ball
- Valve Size: 1.50
- Primary Material: PP
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]
- Connection Description: Union; Socket Weld; 1/8" Female NPT
- Maximum Pressure: 6000.00
- Valve Size: 0.16
- Number of Ports: 2
from GF Piping Systems
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Number of Ports: 2 to 3
from NIBCO INC.
PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]
- Connection Description: Threaded; BoltFlange; Union; Socket Weld
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 10.00
- Number of Ports: 2 to 3
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male Luer x Female Luer
- Number of Ports: 2
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
- Valve Size: 2.50
- Primary Material: PVC
from NIBCO INC.
Red Kynar ® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 280 °F, Full port, True Bloc ® design, FKM O-ring, Female... [See More]
- Connection Description: Threaded; BoltFlange; Union; Socket Weld
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip Male Luer x Female Luer
- Number of Ports: 2
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat. [See More]
- Connection Description: Union
- Valve Type: Ball
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Female Luer x Female Luer
- Number of Ports: 2
- Valve Size: 0.14
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150 psi, non-shock water at 73 F. Socket dimensions conform to ASTM D-... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 2.00
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male Luer x Female Luer
- Number of Ports: 2
- Valve Size: 0.06
- Primary Material: PVDF; Kynar®
from U.S. Plastic Corporation
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking x Slip x Locking Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PP
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking x Slip x Locking Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking x Slip x Locking Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip x Locking x Locking Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the... [See More]
- Connection Description: Union; Socket Weld
- Valve Type: Check
- Valve Size: 0.38
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip x Locking x Slip Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. [See More]
- Connection Description: Union; Socket Weld
- Valve Type: Ball
- Valve Size: 2.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip x Slip x Slip Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a... [See More]
- Connection Description: Threaded; Union
- Valve Type: Ball
- Valve Size: 0.38
- Primary Material: PP
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Female x Locking Male x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Hayward registered true union ball valves provide quick quarter turn shut-off and eliminate need for unions. Their design allows for easy valve body removal from a piping system without disturbing pipe connections. Simply unscrew the two assembly nuts and lift the valve body out of line. The valve's... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: CPVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Female x Slip Male x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Check
- Valve Size: 0.50
- Primary Material: CPVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male x Female x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. [See More]
- Connection Description: Union
- Primary Material: CPVC
- Valve Type: Diaphragm
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male x Female x Locking Male
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure,... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking Male x Female x Slip Male Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Hayward true check ball check valves with viton seals, NSF listed material and 150 PSI at 70 degrees F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to... [See More]
- Connection Description: Threaded; Union
- Valve Type: Check
- Valve Size: 0.50
- Primary Material: PP
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking x Locking Male x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Locking x Slip Male x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Hayward true check ball check valves with FPM seals, NSF listed material and 150 PSI at 70 F., prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters, or process equipment. Line pressure unseats the solid plastic ball to open the... [See More]
- Connection Description: Threaded; Union
- Valve Type: Check
- Valve Size: 0.25
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Slip Male x Female x Female Luer
- Number of Ports: 4
- Valve Size: 0.10
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where backflow could potentially... [See More]
- Connection Description: Threaded; Union
- Valve Type: Check
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Connection Description: Union; Tube Fitting; Female x Female x Female Luer
- Number of Ports: 4
- Valve Size: 0.14
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Valve features an ultra-compact double block design, and full port bi-directional operation. The true union design allows the valve to be easily removed from the piping system and fully serviced. A threaded seat stop carrier provides improved seal integrity under tough service conditions while the... [See More]
- Connection Description: Union
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Connection Description: Union; Luer Fitting
- Valve Type: Check
- Number of Ports: 2
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Ball
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Connection Description: Union; Luer Fitting
- Valve Type: Check
- Number of Ports: 2
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction... [See More]
- Connection Description: Threaded; Union; Socket Weld
- Valve Type: Check
- Valve Size: 0.50
- Primary Material: CPVC
from ARKPLAS
All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]
- Connection Description: Union; Luer Fitting
- Valve Type: Check
- Number of Ports: 2
- Primary Material: Polycarbonate
from U.S. Plastic Corporation
Use this with a 18294 or 18295 PVC Check Valve to convert to a foot valve. Convert to a foot valve by replacing inlet end connection on valve with this foot valve screen assembly. [See More]
- Connection Description: Union
- Valve Type: Foot Valve; Check
- Valve Size: 1.25