Diverter Valves Plastic Valves
from Plast-O-Matic Valves, Inc.
Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials. [See More]
- Valve Type: Diverter
- Maximum Pressure: 45.00 to 100.00
- Valve Size: 0.50
- Number of Ports: 3
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 3
from Assured Automation
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]
- Valve Type: Ball; Mixing; Diverter
- Maximum Pressure: 232.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Type: Solenoid; Pinch; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. manufactures a diverse line of three-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]
- Valve Type: Diverter
- Maximum Pressure: 80.00
- Valve Size: 0.75
- Number of Ports: 3
from Clark Solutions
Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]
- Valve Type: Solenoid; Diverter
- Maximum Pressure: 14.50
- Valve Size: 0.08
- Number of Ports: 3
from KZVALVE
1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Type: Solenoid; Pinch; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from KZVALVE
1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 125.00
- Valve Size: 1.50
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Number of Ports: 3
- Maximum Pressure: 30.00
- Primary Material: PTFE
from KZVALVE
1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 300.00
- Valve Size: 1.00
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from KZVALVE
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 3
from KZVALVE
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 300.00
- Valve Size: 0.75
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from KZVALVE
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]
- Valve Type: Ball; Diverter
- Maximum Pressure: 150.00
- Valve Size: 0.75
- Number of Ports: 3
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Valve Type: Solenoid; Pinch; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 8
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Valve Type: Solenoid; Diaphragm; Diverter
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3