Rubber Plastic Valves
from Princess Auto Limited
4 pc Single Outlet Valve Kit [See More]
- Primary Material: Nylon; Rubber
- Valve Size: 0.75
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from Princess Auto Limited
7 pc Double Outlet Valve Kit [See More]
- Primary Material: Nylon; Rubber
- Valve Size: 0.75
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
- Maximum Pressure: 4000.00
- Valve Size: 0.50
- Number of Ports: 3
from DK-LOK U.S.A.
Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. DK-LOK OD1/8 - 1 inch. Pipe thread 1/8 - 1 inch [See More]
- Primary Material: PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
- Maximum Pressure: 3000.00
- Valve Size: 0.19
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]
- Primary Material: PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
- Number of Ports: 2
- Maximum Pressure: 6000.00
- Media Temperature: -18 to 399
from DK-LOK U.S.A.
Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]
- Primary Material: PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
- Number of Ports: 2
- Maximum Pressure: 6000.00
- Media Temperature: -18 to 399
from DK-LOK U.S.A.
Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. O-ring seal blow-out proof design. Pipe thread 1/4 - 1/2 inch [See More]
- Primary Material: PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
- Number of Ports: 2
- Maximum Pressure: 3000.00
- Media Temperature: -18 to 399
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Fluorocarbon FKM, Optional PEEK, PFA
- Maximum Pressure: 6000.00
- Valve Size: 0.19
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Fluorocarbon FKM, Optional PEEK, PFA
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Number of Ports: 2
from DK-LOK U.S.A.
DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]
- Primary Material: PTFE; Rubber; Viton, Buna-N, Optional Nylon
- Maximum Pressure: 300.00
- Valve Size: 0.08
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Grafoil, Alloy 20, Alloy C276
- Maximum Pressure: 6000.00
- Valve Size: 0.16
- Number of Ports: 2