Ball Valves Plastic Valves

186 Results
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File -- PPBV150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Polypropylene material is glass filled for added strength and durability. Precision molded to ensure consistency in form and function. Full Port design allows free flow of material. MATERIAL SPECIFICATIONS. Glass filled polypropylene. Teflon TM seals. Viton ® 0 Ring... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 1.50
  • Primary Material: PP
Ball Valves -- 1920570 [161546062 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546062 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 -- 161375508
from Georg Fischer Piping Systems Ltd

With solvent cement sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 5.71
  • Primary Material: PVC-U
Ball Check Valve -- 1208005
from Asahi/America, Inc.

20mm (1/2'') Purad Ball Check Valve [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Primary Material: PVDF; Ultra High Purity PVDF
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Valve Type: Solenoid; Diaphragm (optional feature); Piston (optional feature); Ball; Foot Valve (optional feature); Sanitary (optional feature)
3-Way Air Actuated Ball Valve -- TABV
from Plast-O-Matic Valves, Inc.

Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8 ″ – 4 ″ sizes. Actuated & Manual Butterfly Valves, 2... [See More]

  • Valve Type: Ball
  • Number of Ports: 3
  • Valve Size: 0.50 to 1.50
  • Flow (Cv): 4.00 to 39.00
0.5" 2-Way, CPVC Ball Valve -- 8ECPVCBV2-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.50
  • Number of Ports: 2
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File -- PPBV200
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Polypropylene material is glass filled for added strength and durability. Precision molded to ensure consistency in form and function. Full Port design allows free flow of material. MATERIAL SPECIFICATIONS. Glass filled polypropylene. Teflon TM seals. Viton ® 0 Ring... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 100.00
  • Valve Size: 2.00
  • Primary Material: PP
Ball Valves -- 1920571 [161546063 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546063 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 -- 163375002
from Georg Fischer Piping Systems Ltd

"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50""" [See More]

  • Valve Type: Ball
  • Maximum Pressure: 232.06
  • Valve Size: 1.97
  • Primary Material: PVC-C
Ball Check Valve 0 5 4 -- 1210005
from Asahi/America, Inc.

1/2" PVC/EPDM Ball Check Valve [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Primary Material: PVC; PVC
3-Way Manual Ball Valve -- TMBV
from Plast-O-Matic Valves, Inc.

Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2 ″ – 2 ″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3 ″ & 4 ″ sizes in PVC,... [See More]

  • Valve Type: Ball
  • Number of Ports: 3
  • Valve Size: 0.50 to 2.00
  • Flow (Cv): 4.00 to 39.00
0.5" 2-Way, CPVC Ball Valve -- 8P2DACPVC-1/2
from Bonomi North America, Inc.

0.5" 2-Way, CPVC Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.50
  • Number of Ports: 2
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File -- PPBV400
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Polypropylene material is glass filled for added strength and durability. Precision molded to ensure consistency in form and function. Full Port design allows free flow of material. MATERIAL SPECIFICATIONS. Glass filled polypropylene. Teflon TM seals. Viton ® 0 Ring... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 100.00
  • Valve Size: 4.00
  • Primary Material: PP
Ball Valves -- 1920574 [161546065 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546065 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 -- 161523421
from Georg Fischer Piping Systems Ltd

With threaded sockets Rp [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 0.63
  • Primary Material: PVC-U
Ball Check Valve 1 -- 1430005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure Ball Check Valve [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Primary Material: PP; Pigmented PP High Purity
Air Actuated Ball Valves -- Series ABT & SBT
from Plast-O-Matic Valves, Inc.

Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC or CPVC. Seats are PTFE; o-rings are choice of EPDM or FKM (Viton).Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM B179) with additional components constructed of nickel plated steel, stainless steel, spring... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Primary Material: PVC; CPVC
0.5" L-Ported 2-Way, PVC Ball Valve -- 8E3LPVC-001-1/2
from Bonomi North America, Inc.

0.5" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.50
  • Number of Ports: 2
Ball Valves -- 1920577 [161546242 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546242 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 -- 161523441
from Georg Fischer Piping Systems Ltd

With solvent cement spigots metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 0.63
  • Primary Material: PVC-U
Ball Valve Fkm -- 6353005
from Asahi/America, Inc.

20 (1/2'') PolyPure ® BALL VALVE - FKM [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Primary Material: PP; Natural Polypropylene (PPn)
Characterized Ball Valve -- ZC
from Plast-O-Matic Valves, Inc.

Standard: Based on the Plast-O-Matic “Engineered ” True Blue Ball Valve with dual floating seats and Trunnion design. 15 º, 30 °, 45 º, 60 °, 90 ° V-Balls standard. Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF. Manual or Actuated. Electronic control... [See More]

  • Valve Type: Ball
  • Primary Material: PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
  • Valve Size: 0.38 to 4.00
  • Actuation: Manual (optional feature); Electric (optional feature)
0.5" L-Ported 2-Way, PVC Ball Valve -- 8P3LDAPVC-1/2
from Bonomi North America, Inc.

0.5" L-Ported 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball
  • Maximum Pressure: 600.00
  • Valve Size: 0.50
  • Number of Ports: 2
Ball Valves -- 1920578 [161546243 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546243 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 -- 163523521
from Georg Fischer Piping Systems Ltd

With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 0.63
  • Primary Material: PVC-C
Sampling Ball Valve -- 1068003
from Asahi/America, Inc.

20mm (1/4'') Purad Sampling Ball Valve [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Primary Material: PVDF; Ultra High Purity PVDF
Electric Actuated Ball Valves -- Series EBT
from Plast-O-Matic Valves, Inc.

High performance brushless actuator motor with overload/overheat protection.Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum.Mounting fasteners are stainless... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.75 to 4.00
  • Primary Material: PVC; CPVC
Ball Valves -- 1920579 [161546244 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546244 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 -- 167523401
from Georg Fischer Piping Systems Ltd

With fusion sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 0.63
  • Primary Material: PP-H
Socket Ball Valve -- 58011705
from Asahi/America, Inc.

20mm (1/2'') Airpro Socket Ball Valve [See More]

  • Valve Type: Ball
  • Maximum Pressure: 230.00
  • Valve Size: 0.50
  • Primary Material: PE; PE
Lateral Reducing Ball Valve -- LMBV
from Plast-O-Matic Valves, Inc.

Plast-O-Matic Trunnion Ball Valves are available with an adapter and tee for substantially stronger and more compact valve connections to lateral piping. This design eliminates the need for a reducer, additional length of pipe, and one of the end connections on the ball valve. Simplifies connections... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 1.25
  • Primary Material: PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Ball Valves -- 1920580 [161546245 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546245 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 161543021
from Georg Fischer Piping Systems Ltd

Horizontal/L-port With solvent cement spigots metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PVC-U
T 21 Ball Valve 0 5 4 -- 121601005
from Asahi/America, Inc.

1/2" PVC/EPDM Socket T-21 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; PVC
  • Valve Size: 0.59
  • Connection Description: Socket
PVC, CPVC, PVDF & Polypro Ball Valve
from Plast-O-Matic Valves, Inc.

The original Engineered Ball Valve features trunnion design, dual sliding seats, blowout proof stem, mounting lugs. 3/8 ″ to 4 ″ sizes in PVC, CPVC, Natural Polypro, PVDF with FKM or EPDM. Available with NPT, socket, BSP, Sanitary, and other connection types. [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Flow (Cv): 10.00 to 768.00
Ball Valves -- 1920581 [161546246 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546246 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 161543041
from Georg Fischer Piping Systems Ltd

Horizontal/L-port With threaded sockets Rp [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PVC-U
Type 21 Ball Valve -- 1067005
from Asahi/America, Inc.

20mm (1/2'') Purad Type-21 Ball Valve [See More]

  • Valve Type: Ball
  • Maximum Pressure: 230.00
  • Valve Size: 0.50
  • Primary Material: PVDF; Ultra High Purity PVDF
Saf-Bloc Manual Ball Valves -- Series BT 645
from Plast-O-Matic Valves, Inc.

Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC, CPVC, beige polypro, or PVDF. Seats are PTFE; O-rings are choice of EPDM or FKM. Handle is molded of ABS. Maximum test pressure under laboratory conditions at 75°F is 235 PSI on 1/2" through 2" sizes, 150 PSI on 3"... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Primary Material: PVC; CPVC; PVDF
Ball Valves -- 1920582 [161546247 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546247 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 161543401
from Georg Fischer Piping Systems Ltd

Vertical/L-port With solvent cement sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PVC-U
Type 21 Ball Valve 1 -- 1434005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure Type-21 Ball Valve [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Primary Material: PP; Pigmented PP High Purity
Universal Mount Manual Valves -- Series BT 646
from Plast-O-Matic Valves, Inc.

Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under laboratory conditions at... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Primary Material: PVC; CPVC; PVDF
Ball Valves -- 1969688 [161546061 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161546061 Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC; Pvc-u
  • Maximum Pressure: 232.06
  • Connection Description: Threaded; Solvent cement socket
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 163543001
from Georg Fischer Piping Systems Ltd

Horizontal/L-port With solvent cement sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PVC-C
Ball Valves -- 1992427 [15APT from John Guest USA, Inc.]
from RS Components, Ltd.

Speedfit appliance tap,15mmx3/4in BSP M [See More]

  • Valve Type: Ball
  • Media Temperature: 149
  • Valve Size: 0.75
  • Primary Material: Acetal; Acetal
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 163543021
from Georg Fischer Piping Systems Ltd

Horizontal/L-port With solvent cement spigots metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PVC-C
Ball Valves -- 2815384 [7911 08 13 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

MINI-BALL VALVE 2/2 IN LINE D8 [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Threaded
  • Primary Material: Polymer
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 167543381
from Georg Fischer Piping Systems Ltd

Horizontal/T-port With fusion sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PP-H
Ball Valves -- 522517
from RS Components, Ltd.

Strain relief overboot Cat 6 White [See More]

  • Valve Type: Ball
  • Primary Material: Polyvinyl Chloride
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 167543521
from Georg Fischer Piping Systems Ltd

Horizontal/T-port With socket fusion spigots metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: PP-H
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 169543001
from Georg Fischer Piping Systems Ltd

Horizontal/L-port With solvent cement sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: ABS
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 169543401
from Georg Fischer Piping Systems Ltd

Vertical/L-port With solvent cement sockets metric [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: ABS
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 -- 169543851
from Georg Fischer Piping Systems Ltd

Vertical/L-port With lockable handle With solvent cement sockets BS [See More]

  • Valve Type: Ball
  • Maximum Pressure: 145.04
  • Valve Size: 1.97
  • Primary Material: ABS
Aquamine™ Ball Valve -- Series 2921
from Victaulic Co. of America

Available with a lever handle or a square nut. Sizes from 2 -- 6 ″ | 50 -- 150 mm. Pressures up to 100 psi | 690 kPa | 7 bar [See More]

  • Valve Type: Ball
  • Maximum Pressure: 100.00
  • Valve Size: 2.00 to 6.00
  • Primary Material: PVC
Compact Ball Valve - Gray:Soc x Soc -- S1-005G Soc x Soc
from Dura Plastic Products, Inc.

Valves:Compact Ball Valve - Gray:Soc x Soc [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1/2 in. PVC Ball Valve -- 5770032
from Princess Auto Limited

1/2 in. PVC Ball Valve [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
Ball Valves -- Polyball Natural Gas Valves
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 80.00 to 125.00
  • Valve Size: 2.00 to 8.00
  • Number of Ports: 2
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 2
3-Way Diverter Ball Valve -- PTP Series
from Assured Automation

Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]

  • Valve Type: Ball; Mixing; Diverter
  • Maximum Pressure: 232.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 3
Plastic 90 Decgree Rotary Valve -- 658 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 160.00
  • Valve Size: 0.25 to 0.31
  • Number of Ports: 2
Fluidfit Ball Valves -- HBVU
from Advanced Technology Products

Ball Valves - HBVU Ball Valves allow users to close off fluids in a circuit. Each ball valve features opposing push-to-connect ports. [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.25 to 0.50
  • Connection Description: Compression
Ball Valves (plastic) -- Hand Operated
from GF Piping Systems

A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 232.00
  • Valve Size: 0.38 to 6.00
  • Number of Ports: 2 to 3
White PVC Ball Valves Moulded In Place
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Primary Material: PVC
Actuator Ready Ball Valves -- HCTB Series
from Hayward Flow Control

HCTB Series ready for actuation ball valves are the TB Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is ordered with the valve, the mounting kit is included at no charge. The mounting kit is determined by the choice or type of... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 6.00
  • Primary Material: PVC; CPVC
Ball Valves
from International Polymer Solutions Inc.

Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON ®, is also well suited to clean room and deionized... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 120.00
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 32 to 320
161.546.341 - George Fischer Type 546 Ball Valve, PVC with EPDM seals, 3/8" -- GO-01357-01
from Cole-Parmer

• True union ball valve with added safety and functionality for a diverse range of applications. • PTFE ball seat with high abrasion resistance. • Built-in tool for easy adjustment of ball torque. • Threaded mounting inserts for fixed-point attachment [See More]

  • Valve Type: Ball
  • Flow (Cv): 5.00
  • Maximum Pressure: 232.00
  • Primary Material: PVC
Black Polypropylene Plastic Valves -- Chemtrol®
from NIBCO INC.

Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, Full... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 20.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Bolted Ball Valve
from PT

Polypropylene ball valve, glass filled poly, corrosion resistance [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 3.00
  • Number of Ports: 2
Model 83 Electrically Actuated Valve -- 83-003-2015-2102001
from Clark Solutions

All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90 º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 2.00
  • Number of Ports: 2
Ball Valves -- 1" 911-Class 150 Full Port
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Valve Type: Ball; Sanitary (optional feature)
  • Maximum Pressure: 275.00
  • Valve Size: 1.00
  • Number of Ports: 2
Ball Check Valves -- 208T/S
from Flomatic Valves

208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld –change part number from “T ” to “S ” –same pricing. For reference use... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 100.00
  • Valve Size: 1.25 to 2.00
  • Media Temperature: 150
2-Way Ball Valve -- V86A-D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 10000.00
  • Valve Size: 0.39
  • Number of Ports: 2
3-Way PVC Ball Valve -- IC-3W Series
from BI-TORQ® Valve Automation

Full port PVC automated true union 3-way ball valves. 1/2" through 2". EPDM and Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications. Socket or threaded ends [See More]

  • Valve Type: Ball
  • Maximum Pressure: 235.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 3
04-BBV-2902002 - SBI 1/2" IPS SDR11, HDPE Ball Valve -- 04-BBV-2902002
from Strongbridge International LLC

Engineered for durability, built to last. Strongbridge ’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 0.50
  • Primary Material: PE; HDPE
Ball Valves for Gas Supply Applications
from AVK International A/S

Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial injection moulding over... [See More]

  • Valve Type: Ball
  • Media Temperature: -76 to 302
  • Valve Size: 0.75 to 6.00
  • Primary Material: PE
1 1/2" pvc ball valve skt/thd epdm-std -- 20551
from U.S. Plastic Corporation

Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat. [See More]

  • Valve Type: Ball
  • Connection Description: Union
  • Valve Size: 1.25 to 1.50
Ball Valve -- 169372560 [2925010 from Asahi Kasei EMD Corporation]
from Radwell International

ELECTRONIC ACTUATED BALL VALVE: 1 IN PIPE SIZE, FULL, 230 PSI CWP, 115V AC, PTFE SEAT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
Compact Ball Valve - Gray:Thread x Thread -- T1-005G Thread x Thread
from Dura Plastic Products, Inc.

Valves:Compact Ball Valve - Gray:Thread x Thread [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
PVC Ball Valve -- P2 Series
from Assured Automation

The P2 Series Ball Valves offer a variety of advanced features such as the patented seat stop carrier, a high quality stem and ball support system, and a multifunctional locking handle. The new DUAL BLOCK ® system locks the union nuts preventing back-off due to vibration or thermal cycling. Deep... [See More]

  • Valve Type: Ball
  • Maximum Pressure: ? to 232.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Plastic Ball Check Valve -- 426 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Electrically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]

  • Valve Type: Butterfly; Ball
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Number of Ports: 2 to 3
Automated Valves -- EATB Series
from Hayward Flow Control

EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB Series PVC ball valve EPDM o-rings. Socket and threaded end connections come with the valve. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
163.546.351 - George Fischer Type 546 Ball Valve, CPVC with Viton seals, 3/8" -- GO-01371-08
from Cole-Parmer

• True union ball valve with added safety and functionality for a diverse range of applications. • PTFE ball seat with high abrasion resistance. • Built-in tool for easy adjustment of ball torque. • Threaded mounting inserts for fixed-point attachment [See More]

  • Valve Type: Ball
  • Flow (Cv): 5.00
  • Maximum Pressure: 232.00
  • Primary Material: CPVC
CPVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]

  • Valve Type: Butterfly (optional feature); Ball; Check
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
Ball Check Valves -- 77 AUTO-VAC ® VACUUM BREAKER
from Flomatic Valves

77- Auto-Vac ® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. Used to prevent water hammer in wastewater valves. For reference use only. Please check Flomatic's website for the... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 400.00
  • Valve Size: 1.00
  • Media Temperature: 180
3-Way Switching Ball Valve -- V86A-3*- D-4T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 6000.00
  • Valve Size: 0.39
  • Number of Ports: 3
3-Way PVC Ball Valve -- MC-3W Series
from BI-TORQ® Valve Automation

Features. PVC, CPVC, PVDF or Polypropylene body construction. 1/2" through 2". TFE seats and EPDM, Viton o-ring seals. Threaded, socket or flanged end options. Patented design to help prevent leakage in case of stem damage. ISO 5211 mounting saddles for easy actuation retrofit [See More]

  • Valve Type: Ball
  • Maximum Pressure: 235.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 3
04-BBV-2902042 - SBI 3" IPS SDR9, HDPE Ball Valve -- 04-BBV-2902042
from Strongbridge International LLC

Engineered for durability, built to last. Strongbridge ’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 240.00
  • Valve Size: 3.00
  • Primary Material: PE; HDPE
1 1/2" pvc economy tu ball vlv thd/skt -- 18245
from U.S. Plastic Corporation

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 1.50
  • Connection Description: Threaded; Union; Socket Weld
Ball Valve -- 210936583 [TW1150ST from Hayward Flow Control]
from Radwell International

BALL VALVE / TRUE UNION, TW SERIES, 2 INCH, 3 WAY, 30 CV, THREADED SOCKET, MANUAL, THERMOPLASTIC / PVC / TW BALL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Union
Compact Ball Valve:CTS x CTS -- CTS-005 CTS x CTS
from Dura Plastic Products, Inc.

Valves:Compact Ball Valve:CTS x CTS [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 2
Plastic Ball Check Valve -- 695 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Pneumatically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]

  • Valve Type: Butterfly; Ball
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Number of Ports: 2 to 3
Automated Valves -- EAUTB Series
from Hayward Flow Control

EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 235.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
175.546.331(TYPE-546) - Ball Valve, mAnual, PP, 3/8"NPT(F), Fpm Seals -- GO-01374-91
from Cole-Parmer

• True union ball valve with added safety and functionality for a diverse range of applications. • PTFE ball seat with high abrasion resistance. • Built-in tool for easy adjustment of ball torque. • Threaded mounting inserts for fixed-point attachment [See More]

  • Valve Type: Ball
  • Flow (Cv): 5.00
  • Maximum Pressure: 145.00
  • Primary Material: PP
Natural Polypropylene Plastic Valves -- Chemtrol®
from NIBCO INC.

Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 180 °F, True Bloc ® design, FKM O-ring,... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 3.00
  • Number of Ports: 2
3-Way Switching Ball Valve -- V86A-3*- D-8T
from DK-LOK U.S.A.

Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 6000.00
  • Valve Size: 0.39
  • Number of Ports: 3
PVC Ball Valve -- MC-3PS Series
from BI-TORQ® Valve Automation

Features. PVC or CPVC,body construction. 1/2" through 4". TFE seats and EPDM, Viton o-ring seals. Threaded, socket or flanged end options. Patented design to help prevent leakage in case of stem damage. ISO 5211 mounting saddles for easy actuation retrofit [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Primary Material: PVC (optional feature); CPVC (optional feature)
1 1/2"thd true union ball vlv-gfpp/epdm -- 19719
from U.S. Plastic Corporation

This 1-1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F. [See More]

  • Valve Type: Ball
  • Primary Material: PP
  • Valve Size: 1.50
  • Connection Description: Threaded; Union
Ball Valve -- 21963386 [TB10050ST from Hayward Flow Control]
from Radwell International

DISCONTINUED BY MANUFACTURER, PVC UNION BALL VALVE, PLASTIC, 1/2 INCH, THREADED SOCKET, SUGGESTED REPLACEMENT IS TBH1050ASTE0000. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Connection Description: Threaded; Union
Safety Block Single Union Ball Valve:Soc x Soc -- S4-005 Soc x Soc
from Dura Plastic Products, Inc.

Valves:Safety Block Single Union Ball Valve:Soc x Soc [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
Plastic Single Shutoffs Garden Hose Valve
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 80.00
  • Valve Size: 0.75
  • Number of Ports: 2
Automated Valves -- PMDTB Series
from Hayward Flow Control

PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 2.00
  • Primary Material: PVC; CPVC; Corzan
Ball valve, 2-way right angled, 1/4" NPT(F) x 1/4" barb, PVC with Buna N seals -- GO-01378-54
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Plastic Ball Valves
from NIBCO INC.

PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140 °F, Do not test or use with compressed air or other gases. ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0,... [See More]

  • Valve Type: Ball
  • Number of Ports: 2
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 140
Ball (2 Way On-Off) Valve -- V81A-D-6M
from DK-LOK U.S.A.

Up to 1000psig (63bar). Up to 230 ℃ (446 ℉). SS316, Brass. Butterfly handle optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 0.20
  • Number of Ports: 2
PVC/CPVC Ball Valve -- IC-3PS Series
from BI-TORQ® Valve Automation

Full port PVC and CPVC automated true union ball valves. 1/2" through 4". EPDM, Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, or pool and spa applications. Socket, threaded or flanged ends [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00 to 235.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
1/2" cpvc cts ball valve sxs -- 18330
from U.S. Plastic Corporation

1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall... [See More]

  • Valve Type: Ball
  • Primary Material: CPVC
  • Valve Size: 0.50
Ball Valve -- 23317292 [0491 13 27 from Parker Hannifin/Electromechanical Automation]
from Radwell International

PLASTIC HNDL BALL VALVE - MALE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
Safety Block Single Union Ball Valve:Thread x Thread -- T4-005 Thread x Thread
from Dura Plastic Products, Inc.

Valves:Safety Block Single Union Ball Valve:Thread x Thread [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
Plastic T-Link Valve -- 689
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 0.75
  • Number of Ports: 3
Injection Valves -- IV Series
from Hayward Flow Control

The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes a built-in ball check valve with Hastelloy CTM spring to prevent back-flow of the process liquid... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 1.00
  • Number of Ports: 2
Ball valve, 2-way right angled, 1/4" NPT(F) x 1/4" NPT(M), PVC with Buna N seals -- GO-01378-50
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
PVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]

  • Valve Type: Globe (optional feature); Butterfly (optional feature); Ball; Check
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 10.00
  • Number of Ports: 2 to 3
Ball (2 Way On-Off) Valve -- V82A-D-1T
from DK-LOK U.S.A.

Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]

  • Valve Type: Ball
  • Maximum Pressure: 1000.00
  • Valve Size: 0.05
  • Number of Ports: 2
2 1/2" pvc economy tu ball vlv thd/skt -- 18247
from U.S. Plastic Corporation

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 2.50
  • Connection Description: Threaded; Union; Socket Weld
Ball Valve -- 23317297 [0491 04 13 from Parker Hannifin/Electromechanical Automation]
from Radwell International

BALL VALVE, PLASTIC HANDLE, MALE, 2 WAY, 12 BAR, 174 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
Safety Block True Union Ball Valve:Soc/Thread -- ST8-005 Soc/Thread
from Dura Plastic Products, Inc.

Valves:Safety Block True Union Ball Valve:Soc/Thread [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
1 1/2" Polypropylene Valve -- F2H22
from KZVALVE

1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Number of Ports: 2
Plastic Three Way Ball Valve -- 326
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.31
  • Number of Ports: 3
Manual Ball 3 Way Valves -- LA Series
from Hayward Flow Control

LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Simplifies Lateral Connections. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 3
Ball valve, 2-way right angled, 1/4" NPT(F) x 1/4" OD, PVC with Buna N seals -- GO-01378-62
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Red PVDF Plastic Valves -- Chemtrol®
from NIBCO INC.

Red Kynar ® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73 °F water non-shock full-port, Maximum service temperature 280 °F, Full port, True Bloc ® design, FKM O-ring, Female... [See More]

  • Valve Type: Ball; Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
2" e-qua pvc ball valve skt epdm -- 20559
from U.S. Plastic Corporation

Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. HDPE ball seat. [See More]

  • Valve Type: Ball
  • Connection Description: Union
Ball Valve -- 61609912 [167.346.003 from Georg Fischer Piping Systems Ltd]
from Radwell International

BALL VALVE PLASTIC 2WAY 21MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
Safety Block True Union Ball Valve:Viton Soc/Thread -- VST8-010 Viton Soc/Thread
from Dura Plastic Products, Inc.

Valves:Safety Block True Union Ball Valve:Viton Soc/Thread [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 1.00
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Number of Ports: 3
Plastic Three Way Ball Valve -- 350
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.31 to 0.50
  • Number of Ports: 3
Manual Ball 3 Way Valves -- TW Series
from Hayward Flow Control

TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Position Indicator. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 3
Ball valve, 2-way right angled, 1/4" NPT(F), PVC with Buna N seals -- GO-01378-46
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
2" pvc single union ball vlv skt -- 18258
from U.S. Plastic Corporation

Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150 psi, non-shock water at 73 F. Socket dimensions conform to ASTM D-... [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 2.00
  • Connection Description: Union
Pneumatic Valve -- 73966533 [UP113 from Iscko]
from Radwell International

VALVE, PLASTIC PNEUMATIC BALL VIBRATOR, UP SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Ball
  • Actuation: Pneumatic
Single Union Ball Valve Pool & Spa:Fipt x Mipt -- PN4-015 Fipt x Mipt
from Dura Plastic Products, Inc.

Valves:Single Union Ball Valve Pool & Spa:Fipt x Mipt [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 1.50
1 1/2" Polypropylene Valve -- F7H22
from KZVALVE

1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.50
  • Number of Ports: 3
Plastic Three Way Ball Valve -- 351
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.25 to 0.75
  • Number of Ports: 3
Manual Ball Compact Valves -- QIC2™ Series
from Hayward Flow Control

QIC2 ™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features. Gray PVC. Rugged, Compact and Lightweight Design. Full Port Design. PTFE Seats. EPDM O-Ring Seals. Low Torque, Easy 1/4... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Ball valve, 2-way right angled, 1/4" NPT(M) x 1/4" barb, PVC with Buna N seals -- GO-01378-58
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
20998 -- 22348
from U.S. Plastic Corporation

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or... [See More]

  • Valve Type: Ball
  • Connection Description: Tube Fitting
  • Number of Ports: 3
Single Union Ball Valve Pool & Spa:Soc x Soc -- PS4-015 Soc x Soc
from Dura Plastic Products, Inc.

Valves:Single Union Ball Valve Pool & Spa:Soc x Soc [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 1.50
1 1/4" Polypropylene Valve -- F2G22
from KZVALVE

1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 1.25
  • Number of Ports: 2
Plastic Three Way Ball Valve -- 629
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.28 to 0.31
  • Number of Ports: 3
Manual Ball Compact Valves -- QTA Series
from Hayward Flow Control

QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene ® (TPV) only. All QTA Series have socket and threaded end connections. Features. Gray and White PVC. Compact and Lightweight Design. Rated at Full 150 PSI. Easy 1/4-Turn Operation. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
33833 -- 19645
from U.S. Plastic Corporation

A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem incorporates a special... [See More]

  • Valve Type: Ball
  • Connection Description: Socket Weld
  • Valve Size: 0.75
Single Union Ball Valve Pool & Spa:Thread x Thread -- PT4-015 Thread x Thread
from Dura Plastic Products, Inc.

Valves:Single Union Ball Valve Pool & Spa:Thread x Thread [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 1.50
1" Nylon Valve -- NF2F33
from KZVALVE

1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Number of Ports: 2
Plastic Three Way Ball Valve -- 639
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.62
  • Number of Ports: 3
Manual Ball True Union Compact Valves -- QVC Series
from Hayward Flow Control

QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene ® (TPV) seats. End connections are socket or threaded and available in bag quantities only. Features. Gray and White PVC. Compact and Lightweight Design. Rated at Full 150 PSI. Easy 1/4-Turn... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Ball valve, 2-way right angled, 3/8" NPT(M) x 3/8" OD, PVC with Buna N seals -- GO-01378-66
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Asahi Type 21 PVC and PVDF True Union Ball Valves -- 17241
from U.S. Plastic Corporation

Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE... [See More]

  • Valve Type: Ball
  • Primary Material: PVC
  • Valve Size: 0.50
  • Connection Description: Union
1" Nylon Valve -- NF3F23
from KZVALVE

1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Number of Ports: 3
Plastic Two Way Ball Valve -- 226 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.31
  • Number of Ports: 2
Manual Ball True Union Valves -- CV Series
from Hayward Flow Control

CV Series Profile2 ™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 250.00
  • Valve Size: 1.00 to 6.00
  • Number of Ports: 2
Ball valve, 2-way right angled, 3/8"NPT(F) x 3/8" John Guest, PVC w/Buna N seals -- GO-01378-70
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo 3-Way Poly Ball Valves -- 30860
from U.S. Plastic Corporation

3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides... [See More]

  • Valve Type: Ball
  • Number of Ports: 3
  • Valve Size: 0.75
  • Primary Material: PP
1" Polypropylene Valve -- F2F33
from KZVALVE

1" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 2
Plastic Two Way Ball Valve -- 250 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.25 to 0.75
  • Number of Ports: 2
Manual Ball True Union Valves -- TBB Series
from Hayward Flow Control

TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features. PVC, CPVC, PP and PVDF. Full Port Design. Easy Maintenance. FPM or EPDM Seals. Easily Automated. Double... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 225.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Ball Valve, 2-way, 1/2" barb, PVC with Buna N seals -- GO-01378-95
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 2.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo 3-Way Polypropylene Side Load Ball Valves -- 31267
from U.S. Plastic Corporation

Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically... [See More]

  • Valve Type: Ball
  • Number of Ports: 3
  • Valve Size: 0.75
  • Primary Material: PP
1" Polypropylene Valve -- F3F23
from KZVALVE

1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 3
Plastic Two Way Ball Valve -- 275 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.75 to 1.00
  • Number of Ports: 2
Manual Z-Ball Valves -- TBZ Series
from Hayward Flow Control

TBZ Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. They are offered in PVC or Corzan CPVC with FPM o-rings only. Seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 250.00
  • Valve Size: 0.25 to 6.00
  • Number of Ports: 2
Ball Valve, 2-way, 1/4" compression, PVC with Buna N seals -- GO-01377-94
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo 3-Way Polypropylene Side Load Ball Valves -- 31268
from U.S. Plastic Corporation

Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically... [See More]

  • Valve Type: Ball
  • Primary Material: PP
  • Number of Ports: 3
1" Polypropylene Valve -- F5F33
from KZVALVE

1" Polypropylene, 3-way, bottom load, full port, stainless steel ball, ACeR ball, on-off, jet back to tank, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 3
Plastic Two Way Ball Valve -- 425 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 0.75
  • Number of Ports: 2
True Union Ball Valve -- TBH Series
from Hayward Flow Control

The TBH Series features a low maintenance design with its new patent pending System2 ™ Sealing Technology. Assisting users in protecting property and life, a standard integral lock-out feature secures onto the body of the valve. Actuator ready design with ISO 5211 pattern – on all... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 250.00
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
Ball Valve, 2-way, 1/4" John Guest, PVC with Buna N seals -- GO-01378-89
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 2.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo 3-Way Polypropylene Side Load Ball Valves -- 31269
from U.S. Plastic Corporation

Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically... [See More]

  • Valve Type: Ball
  • Primary Material: PP
  • Number of Ports: 3
2" Nylon Valve -- NF2Fi22
from KZVALVE

2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Number of Ports: 2
Plastic Two Way Ball Valve -- 628 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.25 to 0.31
  • Number of Ports: 2
True Union Ball Valve -- TBH-Z Series
from Hayward Flow Control

The TBH-Z Series (Z-Ball) true union ball valves have a drilled ball to vent gases for sodium hypochlorite service. Available in PVC or CPVC materials with FPM o-rings only and PTFE seats. Sizes are 1/2" to 2" with IPS or DIN/EN socket, threaded and flanged end connections. All valves are assembled... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 250.00
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
Ball Valve, 2-way, 1/4" NPT(F) x 1/4" compression, PVC with Buna N seals -- GO-01377-98
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo Polypropylene Dry-Disconnect Ball Valves -- 30804
from U.S. Plastic Corporation

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No... [See More]

  • Valve Type: Ball
  • Primary Material: PP
2" Nylon Valve -- NF7i22
from KZVALVE

2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Number of Ports: 3
Plastic Two Way Ball Valve -- 637 Series
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 125.00
  • Valve Size: 0.12 to 0.50
  • Number of Ports: 2
True Union Ball Valves -- GF-PP TB Series
from Hayward Flow Control

TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant. Features:... [See More]

  • Valve Type: Ball
  • Maximum Pressure: 150.00 to 250.00
  • Valve Size: 0.25 to 6.00
  • Number of Ports: 2
Ball Valve, 2-way, 1/4" NPT(F) x 1/4" John Guest, PVC with Buna N seals -- GO-01378-08
from Cole-Parmer

Ball Valves [See More]

  • Valve Type: Ball
  • Flow (Cv): 7.00
  • Maximum Pressure: 125.00
  • Primary Material: PVC
Banjo Polypropylene Dry-Disconnect Ball Valves -- 31170
from U.S. Plastic Corporation

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No... [See More]

  • Valve Type: Ball
  • Primary Material: PP