PVC Plastic Valves
from Plast-O-Matic Valves, Inc.
Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is infinitely... [See More]
- Primary Material: PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161546062 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
1/2" PVC/EPDM Ball Check Valve [See More]
- Primary Material: PVC; PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Valve Type: Ball; Check
from Bonomi North America, Inc.
0.5" 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Blacoh Fluid Control, Inc.
1/4" PVC BACK PRESSURE VALVE, PTFE, NPT, MINI [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Actuated & Manual Ball Valves feature trunnion safety design and dual sliding seats for ultra-smooth operation and repeatable bubble-tight shutoff with an incredibly long cycle life. Available 2-way and 3-way, in 3/8 ″ – 4 ″ sizes. Actuated & Manual Butterfly Valves, 2... [See More]
- Primary Material: PVC; CPVC (optional feature)
- Number of Ports: 3
- Valve Size: 0.50 to 1.50
- Flow (Cv): 4.00 to 39.00
from RS Components, Ltd.
Georg Fischer 161546063 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
10mm (1/4") Labcock ® Valves - Female Thread x Female Thread [See More]
- Primary Material: PVC; PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25
- Connection Description: Threaded; Female Thread
from Bonomi North America, Inc.
0.5" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Blacoh Fluid Control, Inc.
1/2" PVC BACK PRESSURE VALVE, PTFE, 150# FLANGE, MINI [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off the center port,... [See More]
- Primary Material: PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 3
from RS Components, Ltd.
Georg Fischer 161546065 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
10mm (1/4") Male Thread x Male Thread [See More]
- Primary Material: PVC; PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25
- Connection Description: Threaded; Male Thread
from Bonomi North America, Inc.
0.5" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Blacoh Fluid Control, Inc.
1/2" PVC BACK PRESSURE VALVE, PTFE, UNION, MINI [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling ” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4 ″ or... [See More]
- Primary Material: PVC
- Maximum Pressure: 40.00 to 100.00
- Valve Size: 0.25 to 0.50
- Number of Ports: 3
from RS Components, Ltd.
Georg Fischer 161546242 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
10mm (1/4") Labcock ® Valves - Male Thread x Female Thread [See More]
- Primary Material: PVC; PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25
- Connection Description: Threaded; Male Thread
from Bonomi North America, Inc.
0.5" L-Ported 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Blacoh Fluid Control, Inc.
1/2" PVC BACK PRESSURE VALVE, PTFE, NPT [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2 ″ – 2 ″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3 ″ & 4 ″ sizes in PVC,... [See More]
- Primary Material: PVC; CPVC (optional feature)
- Number of Ports: 3
- Valve Size: 0.50 to 2.00
- Flow (Cv): 4.00 to 39.00
from RS Components, Ltd.
Georg Fischer 161546243 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
1/2" PVC/EPDM Flanged T-14 Diaphragm Valve [See More]
- Primary Material: PVC; PVC
- Valve Type: Diaphragm
- Valve Size: 0.59
- Connection Description: BoltFlange; Flanged
from Bonomi North America, Inc.
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Blacoh Fluid Control, Inc.
1/2" PVC BACK PRESSURE VALVE, PTFE, UNION [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM offers greater... [See More]
- Primary Material: PVC; PP (optional feature)
- Maximum Pressure: 150.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161546244 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
2-1/2" PVC/EPDM Flanged T-14 Diaphragm Valve [See More]
- Primary Material: PVC; PVC
- Valve Type: Diaphragm
- Valve Size: 2.56
- Connection Description: BoltFlange; Flanged
from Bonomi North America, Inc.
10" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic On/Off Electric Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Blacoh Fluid Control, Inc.
1/2" PVC BACK PRESSURE VALVE RIGHT ANGLE 90, PTFE, UNION, MINI [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25 î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4 ″ – 6 ″ sizes in various materials. [See More]
- Primary Material: PVC; PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 15.00 to 80.00
- Valve Size: 4.00 to 6.00
- Number of Ports: 3
from RS Components, Ltd.
Georg Fischer 161546245 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
1/2" PVC/EPDM Socket T-14 Diaphragm Valve [See More]
- Primary Material: PVC; PVC
- Valve Type: Diaphragm
- Valve Size: 0.59
- Connection Description: Socket
from Bonomi North America, Inc.
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator [See More]
- Primary Material: PVC
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Blacoh Fluid Control, Inc.
1/2" PVC, AUTOMATIC DEGASSING VALVE, NPT [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Connection Description: Threaded; FNPT
from Plast-O-Matic Valves, Inc.
Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and materials; configurations include fail-safe spring return, air x air operation, or line... [See More]
- Primary Material: PVC
- Maximum Pressure: 30.00 to 100.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161546246 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Asahi/America, Inc.
1/2" PVC/EPDM Socket T-21 Ball Valve [See More]
- Primary Material: PVC; PVC
- Valve Type: Ball
- Valve Size: 0.59
- Connection Description: Socket
from Blacoh Fluid Control, Inc.
1/2" PVC, AUTOMATIC DEGASSING VALVE, UNION [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Connection Description: UNION
from Plast-O-Matic Valves, Inc.
Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2 ″ – 2 ″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3 ″ size... [See More]
- Primary Material: PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 5.00 to 150.00
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161546247 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Solvent cement socket
from Blacoh Fluid Control, Inc.
1/2" PVC PRESSURE RELIEF VALVE, EPDM, UNION, MINI [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 3
from Plast-O-Matic Valves, Inc.
Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2 ” through 4 ″. [See More]
- Primary Material: PVC; PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 70.00 to 150.00
- Valve Size: 1.50 to 3.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161546061 Ball Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Ball
- Maximum Pressure: 232.06
- Connection Description: Threaded; Solvent cement socket
from Blacoh Fluid Control, Inc.
1/2" PVC PRESSURE RELIEF VALVE, EPDM, 150# FLANGE [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 3
from Plast-O-Matic Valves, Inc.
Series PRS patented Stabilizer is used with Series PRA. The Stabilizer reacts to downstream liquid pressure and provides continuous feedback control to the compressed air supply, for even greater regulator sensitivity and performance. [See More]
- Primary Material: PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Connection Description: Threaded; 1/8" NPT female, 1/2" NPT male
- Maximum Pressure: 5.00 to 150.00
from RS Components, Ltd.
Georg Fischer 161561062 Check Valve [See More]
- Primary Material: PVC; Pvc-u
- Maximum Pressure: 232.06
- Valve Size: 0.50
- Valve Type: Check
from Blacoh Fluid Control, Inc.
1/2" PVC PRESSURE RELIEF VALVE, EPDM, UNION [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 3
from Plast-O-Matic Valves, Inc.
A specialty diaphragm check valve that opens with virtually no forward pressure. However, Series CKD requires a minimum back pressure of 1/2 PSI to close. When inlet pressure is sensed the sealing disc is pushed off the valve seat opening the valve. In this position the sealing disc is supported... [See More]
- Primary Material: PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 100.00 to 140.00
- Valve Size: 0.25 to 0.50
- Number of Ports: 2
from RS Components, Ltd.
PVC-U ball check valve,1in pipe ID [See More]
- Primary Material: PVC; Pvc-u
- Maximum Pressure: 232.06
- Valve Size: 1.00
- Valve Type: Check
from Plast-O-Matic Valves, Inc.
Series PRD/PRDM is a differential pressure regulator with a port for a downstream pressure sensing line. The sensing line feeds the pressure downstream of the equipment being protected to the top of the spring housing, which assists the spring in keeping the regulator open against the pressure... [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161561066 Check Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Check
- Maximum Pressure: 232.06
- Connection Description: Solvent Cement Socket
from Plast-O-Matic Valves, Inc.
Series FC Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4 ″ through 3 ″, with standard flow ranges from 1/4 GPM to 120 GPM. Valves are pre-set and tamper-proof. [See More]
- Primary Material: PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 15.00 to 120.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161514512 Diaphragm Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Diaphragm
- Maximum Pressure: 14.50
- Connection Description: Socket Weld; 1/2 in socket
from Plast-O-Matic Valves, Inc.
Series MFR Normally-closed, hand or foot operated valve for vacuum through 150 PSI. Offered in 1/2 ″ and 3/4 ″ pipe sizes, threaded ends, in Geon PVC. [See More]
- Primary Material: PVC
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161514514 Diaphragm Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Diaphragm
- Maximum Pressure: 14.50
- Connection Description: Socket Weld; 1 in socket
from Plast-O-Matic Valves, Inc.
Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion resistance or... [See More]
- Primary Material: PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 5.00 to 150.00
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161514515 Diaphragm Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Diaphragm
- Maximum Pressure: 14.50
- Connection Description: Socket Weld; 1-1/4 in socket
from Plast-O-Matic Valves, Inc.
Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without... [See More]
- Primary Material: PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 5.00 to 150.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from RS Components, Ltd.
Georg Fischer 161514516 Diaphragm Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Diaphragm
- Maximum Pressure: 14.50
- Connection Description: Socket Weld; 1-1/2 in socket
from Plast-O-Matic Valves, Inc.
Plast-O-Matic Trunnion Ball Valves are available with an adapter and tee for substantially stronger and more compact valve connections to lateral piping. This design eliminates the need for a reducer, additional length of pipe, and one of the end connections on the ball valve. Simplifies connections... [See More]
- Primary Material: PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
- Number of Ports: 2
- Valve Size: 0.50 to 1.25
- Valve Type: Ball
from RS Components, Ltd.
Georg Fischer 161514517 Diaphragm Valve [See More]
- Primary Material: PVC; Pvc-u
- Valve Type: Diaphragm
- Maximum Pressure: 14.50
- Connection Description: Socket Weld; 2 in socket
from Plast-O-Matic Valves, Inc.
Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4 ″ & 1/2 ″ sizes in Geon PVC, Natural Polypro, Kynar PVDF. [See More]
- Primary Material: PVC; PP (optional feature); PVDF (optional feature)
- Maximum Pressure: 60.00 to 140.00
- Valve Size: 0.25 to 0.50
- Number of Ports: 2
from RS Components, Ltd.
Burkert 052624 Solenoid Valve [See More]
- Primary Material: PVC; Pvc
- Maximum Pressure: 43.51
- Valve Size: 0.63
- Number of Ports: 2
from BI-TORQ® Valve Automation
Full port PVC automated true union 3-way ball valves. 1/2" through 2". EPDM and Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications. Socket or threaded ends [See More]
- Primary Material: PVC
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from Hayward Flow Control
HCTB Series ready for actuation ball valves are the TB Series without a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is ordered with the valve, the mounting kit is included at no charge. The mounting kit is determined by the choice or type of... [See More]
- Primary Material: PVC; CPVC
- Number of Ports: 2
- Valve Size: 0.50 to 6.00
- Valve Type: Ball
from Princess Auto Limited
1/2 in. NPT PVC Check Valve [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 0.50
from Cole-Parmer
• Optimized valve body provides double the C <sub >V </sub > values. • Two-color positition indicator on handwheel. • Elimination of bolts removes corrosive weak points. • Mount vertically or horizontally. • PVC body and EPDM diaphragm [See More]
- Primary Material: PVC
- Flow (Cv): 32.50
- Maximum Pressure: 150.00
- Valve Type: Diaphragm
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Primary Material: PVC
- Maximum Pressure: 125.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 3
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Primary Material: PVC
- Number of Ports: 2
- Valve Size: 0.50 to 4.00
- Valve Type: Ball
from GF Piping Systems
A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic ball valves to meet all your... [See More]
- Primary Material: PVC; CPVC; PVDF; ABS
- Maximum Pressure: 232.00
- Valve Size: 0.38 to 6.00
- Number of Ports: 2 to 3
from Liberty Pumps
Ball/check combo provides compact design. Heavy-duty PVC. 125 PSI rated. Vertical or horizontal installation. BCV150 1-1/2" or BCV200 2" [See More]
- Primary Material: PVC
- Maximum Pressure: 125.00
- Valve Size: 1.50
- Valve Type: Check
from U.S. Plastic Corporation
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 1.50
- Connection Description: Threaded; Union; Socket Weld
from Iwaki America and Walchem, IWAKI America Inc
Walchem diaphragm back pressure valves are used to enhance the performance of chemical feed pumps and systems by providing a constant discharge head pressure. These valves also function as an antisyphon valve. The diaphragm is held against the seat by the internal spring. Back pressure is adjustable... [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Number of Ports: 2
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing port and is ideal... [See More]
- Primary Material: PVC; PE; HDPE, PVC
- Valve Type: Drain
from Milton Roy
Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber. Typically... [See More]
- Primary Material: PVC
- Valve Type: Pinch
from International Polymer Solutions Inc.
IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez O-rings. This valve is also... [See More]
- Primary Material: PVC; PTFE (optional feature); PP; PVDF (optional feature)
- Maximum Pressure: 45.00 to 60.00
- Valve Size: 0.75 to 2.00
- Number of Ports: 2 to 4
from Assured Automation
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]
- Primary Material: PVC
- Maximum Pressure: 232.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from Dura Plastic Products, Inc.
Valves:Compact Ball Valve - Gray:Soc x Soc [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Primary Material: PVC; PTFE; FEP Encapsulator
- Number of Ports: 2
- Valve Size: 0.50
- Flow (Cv): 2.40
from Clark Solutions
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90 º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude... [See More]
- Primary Material: PVC; CPVC
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Number of Ports: 2
from Flomatic Valves
208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld –change part number from “T ” to “S ” –same pricing. For reference use... [See More]
- Primary Material: PVC
- Maximum Pressure: 100.00
- Valve Size: 1.25 to 2.00
- Media Temperature: 150
from Victaulic Co. of America
Available with a lever handle or a square nut. Sizes from 2 -- 6 ″ | 50 -- 150 mm. Pressures up to 100 psi | 690 kPa | 7 bar [See More]
- Primary Material: PVC
- Maximum Pressure: 100.00
- Valve Size: 2.00 to 6.00
- Valve Type: Ball
from NIBCO INC.
PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140 °F, Do not test or use with compressed air or other gases. ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61, UL Listed 94V-0,... [See More]
- Primary Material: PVC; Schedule 40
- Number of Ports: 2
- Valve Size: 0.50 to 4.00
- Media Temperature: 140
from BI-TORQ® Valve Automation
Features. PVC, CPVC, PVDF or Polypropylene body construction. 1/2" through 2". TFE seats and EPDM, Viton o-ring seals. Threaded, socket or flanged end options. Patented design to help prevent leakage in case of stem damage. ISO 5211 mounting saddles for easy actuation retrofit [See More]
- Primary Material: PVC
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from Hayward Flow Control
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]
- Primary Material: PVC; CPVC; Corzan
- Maximum Pressure: 120.00 to 150.00
- Valve Size: 0.25 to 1.00
- Number of Ports: 2
from Princess Auto Limited
1/2 in. PVC Ball Valve [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Cole-Parmer
• True union ball valve with added safety and functionality for a diverse range of applications. • PTFE ball seat with high abrasion resistance. • Built-in tool for easy adjustment of ball torque. • Threaded mounting inserts for fixed-point attachment [See More]
- Primary Material: PVC
- Flow (Cv): 5.00
- Maximum Pressure: 232.00
- Valve Type: Ball
from GF Piping Systems
GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications. Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense. Types: Type 563 Aqua Butterfly Valve from Georg... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; ABS
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 24.00
- Valve Type: Butterfly
from Liberty Pumps
PVC. Vertical and horizontal installation. 125 PSI rated. Models available - CV125C 1-1/4", CV150C 1-1/2", CV200C 2", CV300C 3" [See More]
- Primary Material: PVC
- Maximum Pressure: 125.00
- Valve Size: 2.00
- Valve Type: Check
from U.S. Plastic Corporation
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 2.50
- Connection Description: Threaded; Union; Socket Weld
from Iwaki America and Walchem, IWAKI America Inc
The MultiFunction Valve is an accessory to the Walchem family of metering pumps. It is specifically designed to be mounted and used with the E Series electronic metering pumps. The MultiFunction Valve combines the air vent and bleed capabilities of the manual air vent valve with anti-siphon, back... [See More]
- Primary Material: PVC
- Number of Ports: 2
- Valve Size: 0.25
- Media Temperature: 32 to 105
from Qosina Corp.
Qosina offers a variety of valves that are in stock and ready for immediate delivery. Qosina part # 80363 is designed for applications that require inflation. Once activated by the stem of a male luer lock connection, this valve opens, allowing for the free flow of air or fluid. When disconnected,... [See More]
- Primary Material: PVC; PP; PVC, PP, Silicone
from Assured Automation
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a... [See More]
- Primary Material: PVC
- Maximum Pressure: 232.00
- Valve Size: 1.50 to 12.00
- Number of Ports: 2
from Dura Plastic Products, Inc.
Valves:Compact Ball Valve - Gray:Thread x Thread [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Flomatic Valves
77- Auto-Vac ® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. Used to prevent water hammer in wastewater valves. For reference use only. Please check Flomatic's website for the... [See More]
- Primary Material: PVC
- Maximum Pressure: 400.00
- Valve Size: 1.00
- Media Temperature: 180
from NIBCO INC.
PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]
- Primary Material: PVC
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 10.00
- Number of Ports: 2 to 3
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 1.50 to 8.00
- Number of Ports: 2
from Hayward Flow Control
EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB Series PVC ball valve EPDM o-rings. Socket and threaded end connections come with the valve. [See More]
- Primary Material: PVC
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Cole-Parmer
Valves with socket and NPT(F) threaded connectors [See More]
- Primary Material: PVC
- Valve Type: Check
- Flow (Cv): 4.80
from GF Piping Systems
GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more safety, simplicity,. Type 301 Y-Globe... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; ABS
- Valve Type: Check
- Valve Size: 0.38 to 12.00
- Connection Description: BoltFlange (optional feature); Tube Fitting; Butt Weld (optional feature); Socket Weld; Fusion
from Liberty Pumps
Heavy Duty PVC. Spring-loaded valve reduces "water hammer" effect. 125 PSI rated. Vertical or horizontal installation. Maximum fluid temp. 160 degrees F. QCV150 1-1/2" or QCV200 2" [See More]
- Primary Material: PVC
- Maximum Pressure: 125.00
- Valve Size: 1.50
- Valve Type: Check
from U.S. Plastic Corporation
This 2-1/2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow... [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 2.50
- Connection Description: Socket Weld
from Iwaki America and Walchem, IWAKI America Inc
Anti-Syphon Valve. Enables feeding into suction/negative pressure applications or metering fluids “downhill ”. Back Pressure Valve. Provides accurate metering of fluids into low or open discharge pressures. Pressure Relief Valve. Adjustable between 30 psi and 125 psi [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Number of Ports: 2
from Qosina Corp.
Qosina offers a variety of valves that are in stock and ready for immediate delivery. Qosina part # 80360 is designed for applications that require inflation. Once activated by the stem of a male luer lock connection, this valve opens, allowing for the free flow of air or fluid. When disconnected,... [See More]
- Primary Material: PVC; PP; PP, PVC, Silicone
from Dura Plastic Products, Inc.
Valves:Compact Ball Valve:CTS x CTS [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from BI-TORQ® Valve Automation
Full port PVC and CPVC automated true union ball valves. 1/2" through 4". EPDM, Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, or pool and spa applications. Socket, threaded or flanged ends [See More]
- Primary Material: PVC; CPVC (optional feature)
- Maximum Pressure: 150.00 to 235.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Hayward Flow Control
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features... [See More]
- Primary Material: PVC
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from GF Piping Systems
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; ABS
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Number of Ports: 2 to 3
from U.S. Plastic Corporation
Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150 psi, non-shock water at 73 F. Socket dimensions conform to ASTM D-... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 2.00
- Connection Description: Union
from Qosina Corp.
Qosina offers a variety of valves that are in stock and ready for immediate delivery. Qosina part # 80362 is designed for applications that require inflation. Once activated by the stem of a male luer lock connection, this valve opens, allowing for the free flow of air or fluid. When disconnected,... [See More]
- Primary Material: PVC; PP; PVC, PP, Silicone
from Dura Plastic Products, Inc.
Valves:Economy Swing Check Valve:Soc x Soc [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 3.00
from Hayward Flow Control
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and... [See More]
- Primary Material: PVC; CPVC; Corzan
- Number of Ports: 2
- Valve Size: 0.50 to 2.00
- Valve Type: Ball
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from GF Piping Systems
The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface pressure... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; ABS
- Maximum Pressure: 240.00
- Valve Size: 0.50 to 2.00
- Valve Type: Diaphragm
from U.S. Plastic Corporation
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight... [See More]
- Primary Material: PVC
- Valve Type: Butterfly
- Valve Size: 3.00
from Qosina Corp.
Qosina offers a variety of valves that are in stock and ready for immediate delivery. Qosina part # 80064 is designed for applications that require inflation. Once activated by the stem of a male luer lock connection, this valve opens, allowing for the free flow of air or fluid. When disconnected,... [See More]
- Primary Material: PVC; PVC, Polyester, Nitrile, SS
from Dura Plastic Products, Inc.
Valves:Gear Operated Butterfly Valve:Gear [See More]
- Primary Material: PVC
- Valve Type: Butterfly
- Valve Size: 10.00
from Hayward Flow Control
All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. [See More]
- Primary Material: PVC; CPVC; PP; PVDF, Noryl
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.25 to 2.00
- Valve Type: Diaphragm
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from GF Piping Systems
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; ABS
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Number of Ports: 2 to 3
from U.S. Plastic Corporation
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). [See More]
- Primary Material: PVC
- Connection Description: Compression
- Valve Size: 0.75
from Qosina Corp.
Qosina offers an extensive line of luer-activated valves in a variety of configurations that are in stock and ready for immediate delivery. Ideal for use in applications that require inflation or deflation, Qosina part #80470 is a luer-activated valve, equipped with a female luer slip and 0.25 inch... [See More]
- Primary Material: PVC; PP; PVC, Silicone, PP
from Dura Plastic Products, Inc.
Valves:In Line Spring Check Foot Valve:Soc [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 1.00
from Hayward Flow Control
All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. All valves are preset for 50 psi, but are field adjustable via the adjustment... [See More]
- Primary Material: PVC; CPVC; PP; PVDF, Noryl
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.25 to 2.00
- Valve Type: Diaphragm
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from GF Piping Systems
The Pressure Retaining Valve V586 from GF Piping Systems serve to keep the working or system-related pressures constant, to balance out pressure pulsation and to reduce pressure peaks in chemical process systems. If the inlet pressure rises above the set value, the pressurized valve piston is lifted... [See More]
- Primary Material: PVC; CPVC; PP; PVDF
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Connection Description: BoltFlange; Butt Weld; Socket Weld; Fusion
from U.S. Plastic Corporation
Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 8" PVC... [See More]
- Primary Material: PVC
- Valve Type: Butterfly
- Valve Size: 8.00
from Qosina Corp.
Qosina offers a variety of valves that are in stock and ready for immediate delivery. Qosina part # 80466 is designed for applications that require inflation. Once activated by the stem of a male luer lock connection, this valve opens, allowing for the free flow of air or fluid. When disconnected,... [See More]
- Primary Material: PVC; PP; PVC, PP, Silicone
from Dura Plastic Products, Inc.
Valves:In Line Spring Check Valve:Soc x Soc [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 0.75
from Hayward Flow Control
New Full Pattern Wafer Check Valves in PVC and CPVC, sizes 2" - 8' with FPM or EPDM Gasket and Disc Seals. Spring return option in 316 Stainless Steel or Hastelloy materials. No spacers or specialty flanges required. Features. Robust Full Pattern Body in PVC, CPVC and Coming Soon, GFPP. No Need for... [See More]
- Primary Material: PVC; CPVC
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 8.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is... [See More]
- Primary Material: PVC; PP
- Valve Type: Float
- Valve Size: 0.25
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can... [See More]
- Primary Material: PVC; PE; PVC, LDPE
- Valve Type: Drain
from Dura Plastic Products, Inc.
Valves:Lever Handle Butterfly Valve:Lever [See More]
- Primary Material: PVC
- Valve Type: Butterfly
- Valve Size: 2.00
from Hayward Flow Control
The IV Series Injection Valves and IQ Series Injection Quills facilitate injection of chemicals away from pipe or tank inner walls, ensuring rapid mixing and preventing corrosion. Each design includes a built-in ball check valve with Hastelloy CTM spring to prevent back-flow of the process liquid... [See More]
- Primary Material: PVC; CPVC; PVDF; FPM or EPDM O-Ring Seals
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Valve Type: Ball
- Flow (Cv): 7.00
from U.S. Plastic Corporation
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA... [See More]
- Primary Material: PVC
- Valve Type: Globe
- Valve Size: 0.50
- Connection Description: Threaded
from Qosina Corp.
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts. [See More]
- Primary Material: PVC; PVC
from Dura Plastic Products, Inc.
Valves:Safety Block Single Union Ball Valve:Soc x Soc [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Hayward Flow Control
LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Simplifies Lateral Connections. [See More]
- Primary Material: PVC; CPVC; PP; Corzan
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 6.00
- Number of Ports: 3
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
- Connection Description: Union
from Qosina Corp.
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts. [See More]
- Primary Material: PVC; PVC
from Dura Plastic Products, Inc.
Valves:Safety Block Single Union Ball Valve:Thread x Thread [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Hayward Flow Control
TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Position Indicator. [See More]
- Primary Material: PVC; CPVC; PP; Corzan
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 6.00
- Number of Ports: 3
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature up to 140 F. 1/4" NPT threaded ends. .85 to 4.50 GPM at 50 psi. [See More]
- Primary Material: PVC
- Connection Description: Threaded
- Valve Size: 0.25
from Qosina Corp.
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock with Side Port with 0.125 inch ID (3.2 mm), 0.115 inch Thru Hole (2.9 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts. [See More]
- Primary Material: PVC; PVC
from Dura Plastic Products, Inc.
Valves:Safety Block True Union Ball Valve:Soc/Thread [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
from Hayward Flow Control
QIC2 ™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features. Gray PVC. Rugged, Compact and Lightweight Design. Full Port Design. PTFE Seats. EPDM O-Ring Seals. Low Torque, Easy 1/4... [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 2.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the only flanges we... [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 4.00
from Qosina Corp.
Qosina is a leading supplier of Tuohy Borst Adapter Body, Male Luer Lock, Radiation Grade with 0.120 inch Thru Hole (3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts. [See More]
- Primary Material: PVC; PVC
from Dura Plastic Products, Inc.
Valves:Safety Block True Union Ball Valve:Viton Soc/Thread [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 1.00
from Hayward Flow Control
QTA Series compact ball valves are available in gray or white PVC. O-rings are EPDM and seats are Santoprene ® (TPV) only. All QTA Series have socket and threaded end connections. Features. Gray and White PVC. Compact and Lightweight Design. Rated at Full 150 PSI. Easy 1/4-Turn Operation. [See More]
- Primary Material: PVC; PP
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
- Connection Description: Union
from Qosina Corp.
Qosina is a leading supplier of Tuohy Borst Adapter Body, Snap Style with 0.089 inch Thru Hole (2.3 mm). Get fast shipping and volume discounts on Tuohy Borst Adapter Components parts. [See More]
- Primary Material: PVC; PVC
from Dura Plastic Products, Inc.
Valves:Single Union Ball Valve Pool & Spa:Fipt x Mipt [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 1.50
from Hayward Flow Control
QVC Series compact ball valves are available in white and gray PVC and have EPDM o-rings and Santoprene ® (TPV) seats. End connections are socket or threaded and available in bag quantities only. Features. Gray and White PVC. Compact and Lightweight Design. Rated at Full 150 PSI. Easy 1/4-Turn... [See More]
- Primary Material: PVC; PP
- Maximum Pressure: 150.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 2.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.50
- Connection Description: Threaded; Union; Socket Weld
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC male luer lock body, blue ABS/nylon female luer lock cap and TPE gasket, Qosina part #80354 is designed to prevent the backflow of fluid and can accommodate 3.5 FR tubes or... [See More]
- Primary Material: PVC; PE; PVC, TPE, ABS/Nylon
from Dura Plastic Products, Inc.
Valves:Single Union Ball Valve Pool & Spa:Soc x Soc [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 1.50
from Hayward Flow Control
CV Series Profile2 ™ ball valves are available in PVC and Corzan CPVC.O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes are packed standard with socket & threaded end connections. The proportional control provides two linear flow curves, one for fast opening,and one... [See More]
- Primary Material: PVC; CPVC; PP; Corzan
- Maximum Pressure: 250.00
- Valve Size: 1.00 to 6.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the... [See More]
- Primary Material: PVC
- Valve Type: Check
- Valve Size: 0.38
- Connection Description: Union; Socket Weld
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC body, blue ABS/nylon female luer lock cap and TPE gasket, Qosina part #80403 is designed to prevent the backflow of fluid and can accommodate 2 FR tubes or instruments. [See More]
- Primary Material: PVC; PE; PVC, TPE, ABS/Nylon
from Dura Plastic Products, Inc.
Valves:Single Union Ball Valve Pool & Spa:Thread x Thread [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 1.50
from Hayward Flow Control
TBB Series true union ball valves are offered in PVC, Corzan CPVC, PP and PVDF. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. All seats are PTFE. Features. PVC, CPVC, PP and PVDF. Full Port Design. Easy Maintenance. FPM or EPDM Seals. Easily Automated. Double... [See More]
- Primary Material: PVC; CPVC; PP; PVDF; Corzan
- Maximum Pressure: 225.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of opening and provides a very linear flow curve. [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.38
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC body, light blue ABS/nylon female luer lock cap and TPE gasket, Qosina part #80411 is designed to prevent the backflow of fluid and can accommodate 4.5 FR tubes or... [See More]
- Primary Material: PVC; PE; PVC, TPE, ABS/Nylon
from Hayward Flow Control
BYCN Pure-Blu ™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu ™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed [See More]
- Primary Material: PVC
- Number of Ports: 2
- Valve Size: 2.00 to 8.00
- Valve Type: Butterfly
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 2.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then... [See More]
- Primary Material: PVC
- Valve Size: 0.38
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC male luer lock body, red ABS/nylon female luer lock cap and TPE gasket, Qosina part #80412 is designed to prevent the backflow of fluid and can accommodate 6 FR tubes or... [See More]
- Primary Material: PVC; PE; PVC, TPE, ABS/Nylon
from Hayward Flow Control
Sure-Tuff ™. BYCS Series Butterfly Valves. 2 " to 8 " PVC. Key Features. Wafer Body Design. Fits ANSI 125 or PN10 Flange Patterns. PVC Body with PVC Disc. 410 Grade Stainless Steel Stem. EPDM Booted Liner. ISO 5211 Mounting Pad. 9 Position Throttle Plate. Standard Lockout Handlever. [See More]
- Primary Material: PVC
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 8.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 2.50
- Connection Description: Union; Socket Weld
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC male luer lock body, blue PA female luer lock cap and silicone gasket, Qosina part #80402 is designed to prevent the backflow of fluid and can accommodate 6 FR guide wires. [See More]
- Primary Material: PVC; PVC, Silicone, ABS/Nylon
from Hayward Flow Control
TB Series true union ball valves are offered in PVC, CPVC and the new Platinum GFPP. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. A trigger style lockout handle is an option. All valves are assembled with silicone free lubricant. Features:... [See More]
- Primary Material: PVC; CPVC (optional feature)
- Maximum Pressure: 150.00 to 250.00
- Valve Size: 0.25 to 6.00
- Number of Ports: 2
from Cole-Parmer
Ball Valves [See More]
- Primary Material: PVC
- Flow (Cv): 7.00
- Maximum Pressure: 125.00
- Valve Type: Ball
from U.S. Plastic Corporation
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a... [See More]
- Primary Material: PVC
- Valve Type: Ball
- Valve Size: 0.38
- Connection Description: Threaded; Union; Socket Weld
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a PVC male luer lock body and female luer lock cap, as well as a silicone gasket, Qosina part #80406 is designed to prevent the backflow of fluid and can accommodate 4 FR tubes or... [See More]
- Primary Material: PVC; PVC, Silicone