Directional Valves Plastic Valves
from Clippard
2-Way Electronic Poppet Valve [See More]
- Valve Size: 0.19
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid; Poppet
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]
- Valve Size: 0.06
- Number of Ports: 2
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]
- Valve Size: 0.19
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid; Poppet
from Hamilton Company
The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Combination Valve, [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Combination Valve, [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Combination [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Combination [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.07
- Number of Ports: 4
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Low Pressure Combination Valve [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.05
- Number of Ports: 8
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Delay In, 2-Position [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Delay Out [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Valve, Spring Return [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 4
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Valve, 2-Position [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.06
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way, LP Pilot Valve, [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Size: 0.05
- Number of Ports: 6
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Clippard
3-Way Memory Valve, [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Clippard
3-Way Multiple Pilot [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Clippard
4-Way Interface, Spring Return [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Interface, 2-Position [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Valve, Vent Piloted [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Valve, Vent Piloted, 2-Position [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Delay Out, Screw Adjustment [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Delay In & Out [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Spring Return, Electronic Valve [See More]
- Maximum Pressure: 150.00
- Valve Type: Solenoid
- Number of Ports: 4
- Primary Material: Acetal
from Clippard
4-Way Twin Pilot Valve, Spring Return [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Valve, 5-Ported, Spring Return [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
4-Way Valve, 6-Ported, 2-Position [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 4
from Clippard
Dual 3-Way Valves, Independent [See More]
- Maximum Pressure: 150.00
- Primary Material: Acetal
- Number of Ports: 3
from Clark Solutions
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would typically damage a... [See More]
- Valve Size: 0.25 to 6.00
- Number of Ports: 3
- Maximum Pressure: 14.80 to 29.00
- Media Temperature: 41 to 122
from Xylem Applied Water Systems
1500 Series Transfer Valve. 1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow. Model No.: 1500 Series. Can operate multiple banks of BIB horizontally. Label indicates which BIB is "on-line". Can be mounted in any position. Can be manually operated [See More]
- Valve Size: 0.38
- Valve Type: Diaphragm
- Number of Ports: 3
- Connection Description: Tube Fitting; Barb Fitting
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Valve Size: 0.50
- Flow (Cv): 2.40
- Number of Ports: 2
- Valve Type: Poppet; Check
from Enfield Technologies
The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Valve Size: 0.38
- Number of Ports: 5
- Maximum Pressure: 149.39
- Media Temperature: 32 to 122
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Size: 0.39
- Number of Ports: 2
- Maximum Pressure: 10000.00
- Media Temperature: -65 to 446
from Clark Solutions
Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTB series is a... [See More]
- Valve Size: 0.25 to 6.00
- Number of Ports: 3
- Maximum Pressure: -12.77 to 29.00
- Media Temperature: 41 to 122
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Valve Size: 1.00
- Number of Ports: 2
- Maximum Pressure: 55.00
- Flow (Cv): 12.60
from Enfield Technologies
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]
- Valve Size: 0.38
- Number of Ports: 5
- Maximum Pressure: 149.39
- Media Temperature: 32 to 122
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Size: 0.39
- Number of Ports: 3
- Maximum Pressure: 6000.00
- Media Temperature: -65 to 446
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Valve Size: 1.00
- Number of Ports: 2
- Maximum Pressure: 55.00
- Flow (Cv): 2.40
from Enfield Technologies
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]
- Valve Size: 0.38
- Number of Ports: 5
- Maximum Pressure: 149.39
- Media Temperature: 32 to 122
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Valve Size: 0.39
- Number of Ports: 3
- Maximum Pressure: 6000.00
- Media Temperature: -65 to 446
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Valve Size: 0.75
- Number of Ports: 2
- Maximum Pressure: 55.00
- Flow (Cv): 2.40
from DK-LOK U.S.A.
Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]
- Valve Size: 0.05
- Number of Ports: 2
- Maximum Pressure: 1000.00
- Media Temperature: 50 to 150