Acetal Plastic Valves
from Clippard
3-Way Combination Valve, [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from RS Components, Ltd.
Speedfit appliance tap,15mmx3/4in BSP M [See More]
- Primary Material: Acetal; Acetal
- Media Temperature: 149
- Valve Size: 0.75
- Valve Type: Ball
from Clippard
3-Way Combination Valve, [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from RS Components, Ltd.
Norgren 6000-50 Pneumatic Drain [See More]
- Primary Material: Acetal; Acetal
- Maximum Pressure: 10.15
from Clippard
3-Way Combination [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from RS Components, Ltd.
REGULATEUR SERIE AR425-935 [See More]
- Primary Material: Acetal; AC2A-F
- Maximum Pressure: 145.04
from Clippard
3-Way Delay In, 2-Position [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from RS Components, Ltd.
REGULATEUR SERIE AR425-935 [See More]
- Primary Material: Acetal; AC2A-F
- Maximum Pressure: 145.04
from Clippard
3-Way Valve, Spring Return [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from RS Components, Ltd.
REGULATEUR SERIE AR425-935 [See More]
- Primary Material: Acetal; AC2A-F
- Maximum Pressure: 145.04
from Clippard
4-Way Interface, Spring Return [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from RS Components, Ltd.
EMERSON – ASCO 52000190 [See More]
- Primary Material: Acetal; Polyacetal
- Maximum Pressure: 21.76 to 116.03
- Valve Size: 0.12
- Number of Ports: 3
from Clippard
4-Way Valve, Vent Piloted [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from RS Components, Ltd.
EMERSON – ASCO 52000189 [See More]
- Primary Material: Acetal; Polyacetal
- Maximum Pressure: 21.76 to 116.03
- Valve Size: 0.12
- Number of Ports: 3
from Clippard
4-Way Delay Out, Screw Adjustment [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from RS Components, Ltd.
EMERSON – ASCO 52000192 [See More]
- Primary Material: Acetal; Polyacetal
- Maximum Pressure: 21.76 to 116.03
- Valve Size: 0.12
- Number of Ports: 3
from Clippard
4-Way Spring Return, Electronic Valve [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
- Valve Type: Solenoid
from RS Components, Ltd.
Speedfit acetal stop valve,15mm [See More]
- Primary Material: Acetal; Acetal
- Maximum Pressure: 174.05
from Clippard
4-Way Twin Pilot Valve, Spring Return [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from Clippard
4-Way Valve, 5-Ported, Spring Return [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from Clippard
4-Way Valve, 6-Ported, 2-Position [See More]
- Primary Material: Acetal
- Number of Ports: 4
- Maximum Pressure: 150.00
from Clippard
Dual 3-Way Valves, Independent [See More]
- Primary Material: Acetal
- Number of Ports: 3
- Maximum Pressure: 150.00
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Primary Material: Acetal
from U.S. Plastic Corporation
The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection... [See More]
- Primary Material: Acetal
from Flomatic Valves
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P - Polypropylene body and strainer. Stainless steel spring and VITON seal. For reference use only. Please check Flomatic's... [See More]
- Primary Material: Acetal
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Media Temperature: 140
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 200.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]
- Primary Material: Acetal; Polyetherimide (PEI)
- Maximum Pressure: 7.25 to 116.03
- Valve Size: 0.28
- Number of Ports: 2
from Mid-America Fittings, Inc.
Optional inlet sizes available [See More]
- Primary Material: Acetal
- Number of Ports: 2
- Valve Size: 0.25 to 0.88
- Connection Description: Threaded; 1/4' x 1/4" to 7/8" x 7/8"
from Cole-Parmer
Use these push-to-connect check valves for rigid and semirigid plastic tubing. Acetal body with EPDM O-rings. Temperature range of 34 <deg >F (1.1 <deg >C) to 150 <deg >F (65.6 <deg >C). [See More]
- Primary Material: Acetal
- Valve Type: Check
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Primary Material: Acetal
- Valve Type: Check
from U.S. Plastic Corporation
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity... [See More]
- Primary Material: Acetal
- Connection Description: Tube Fitting
- Valve Type: Check
from Flomatic Valves
The 297D - is an acetal body check valve. Threaded female x female construction. Features a VITON seal, Nylon 11 poppet and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Primary Material: Acetal
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 0.75
- Media Temperature: 180
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 500 psi. Get fast shipping and volume discounts on Stopcocks parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 500.00
from A. u. K. Müller GmbH & Co. KG
2/2-way pilot valve DN 0,5 or DN 0,8 for servo controlled valves. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and battery life. APPLICATIONS. pilot valve unit for servo controlled main valve. valve for low quantity dispense. [See More]
- Primary Material: Acetal
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.02 to 0.03
- Number of Ports: 2
from Cole-Parmer
Constructed of acetal, NBR rubber, and 303 stainless steel. Maximum temperature is 150 <deg >F (66 <deg >C). Install in any position. [See More]
- Primary Material: Acetal
- Flow (Cv): 1.45
- Maximum Pressure: 235.00
- Valve Type: Check
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Primary Material: Acetal
from U.S. Plastic Corporation
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F,... [See More]
- Primary Material: Acetal
- Valve Size: 0.38
from Flomatic Valves
901 - Non-corrosive acetal check valve body and guide. Insert connection. Features NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Primary Material: Acetal
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 1.00
- Media Temperature: 180
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 1050.00
from A. u. K. Müller GmbH & Co. KG
2/2-way pilot valve DN 0,5 for servo controlled valves with low power consumption. APPLICATIONS. pilot valve unit for servo controlled main valve. valve for low quantity dispense. CHARACTERISTICS. Long term performance capability by the use of high quality materials. suitable for hot water up to 70... [See More]
- Primary Material: Acetal
- Maximum Pressure: 4.35 to 145.04
- Valve Size: 0.02
- Number of Ports: 2
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Primary Material: Acetal
from U.S. Plastic Corporation
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F,... [See More]
- Primary Material: Acetal
- Valve Size: 0.38
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 200.00
from Reid Supply
Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the cutting... [See More]
- Primary Material: Acetal
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Male Luer Slip with 500 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 500.00
from Qosina Corp.
1-Way Stopcock, Female Luer Lock, Male Luer with Spin Lock [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 500.00
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 200.00
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 500 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 500.00
from Qosina Corp.
Qosina is a leading supplier of 1-Way Stopcock, Female Luer Lock, Swivel Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 1-Way parts. [See More]
- Primary Material: Acetal; PE; PC, Acetal, COPE
- Maximum Pressure: 1050.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 200 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 200.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 500 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 500.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Lock with 1050 psi. Get fast shipping and volume discounts on 3-Way parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 1050.00
from Qosina Corp.
Qosina is a leading supplier of 3-Way Stopcock, 2 Female Luer Locks, Male Luer Slip with 200 psi. Get fast shipping and volume discounts on Stopcocks parts. [See More]
- Primary Material: Acetal; PC, Acetal
- Maximum Pressure: 200.00