PTFE - Teflon® Plastic Valves
from Hamilton Company
The Dual Syringe Diluter Valve is compatible with the ML503, ML530 and ML531 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has an aluminum housing with a PTFE-rotary plug. Rotation of the valve connects two syringes to the same fluid path. [See More]
- Primary Material: PTFE; CTFE
- Number of Ports: 3
- Maximum Pressure: 100.00
- Media Temperature: 50 to 212
from Plast-O-Matic Valves, Inc.
Series CKM A unique, patented diaphragm provides normally-closed operation with a bubble-tight seal, even with no reverse pressure. 1/2 ″ through 1 ″ pipe sizes. [See More]
- Primary Material: PTFE
- Maximum Pressure: 100.00 to 150.00
- Valve Size: 0.75 to 2.00
- Number of Ports: 2
from Clippard
Like the NIV and PIV series, the AIV series features Clippard ’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is —by definition... [See More]
- Primary Material: PEEK; PTFE
- Number of Ports: 3
- Maximum Pressure: 100.00
- Connection Description: #10-32, 1/4-28 UNF or 1/8 NPS
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]
- Primary Material: PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 2
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Primary Material: PTFE
- Number of Ports: 2 to 6
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm; Poppet; Mixing
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]
- Primary Material: PTFE; CTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Primary Material: PEEK; PTFE
- Number of Ports: 2 to 3
- Maximum Pressure: 0.00 to 30.00
- Media Temperature: 158
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Primary Material: PTFE; CTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Primary Material: PEEK; PTFE
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00 to 100.00
- Valve Type: Solenoid; Diaphragm
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Primary Material: PTFE; CTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Primary Material: PEEK; PTFE
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Primary Material: PTFE; CTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Primary Material: PTFE; CTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 4
from Gems Sensors & Controls
MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way. CV Range: 0.011 to 0.105. As low as 2.8 Watts. 2-Way, Normally Open/Closed; 3-Way Directional. These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing... [See More]
- Primary Material: PEEK; PTFE; ETFE, PPS, PSU
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 30.00
- Flow (Cv): 0.01 to 0.10
from Aalborg Instruments
Design Features. Fluids contact PTFE and PCTFE only. One PTFE o-ring. Simplicity, only six components [See More]
- Primary Material: PTFE
- Maximum Pressure: 75.00
- Valve Size: 0.38
- Number of Ports: 2
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Primary Material: PTFE; PP
- Maximum Pressure: 130.00
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Qosina Corp.
Qosina is a leading supplier of Hemostasis Valve Y Connector with Male Luer Slip and Female Luer Lock Sideport with 0-10 FR (0-0.13 inch, 0-3.3 mm). Get fast shipping and volume discounts on Valves, Hemostasis Valves, Y Connector parts. [See More]
- Primary Material: PTFE; PC, Silicone, Teflon®
from First Sensor AG
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]
- Primary Material: PTFE
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Number of Ports: 3
from Cole-Parmer
2 solenoid; 2-inlet, 1-outlet [See More]
- Primary Material: PTFE
- Valve Type: Solenoid
- Maximum Pressure: 13.75 to 20.00
from OMEGA Engineering, Inc.
The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves. [See More]
- Primary Material: PTFE
- Maximum Pressure: 75.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from International Polymer Solutions Inc.
105 VDC - Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a wide range of... [See More]
- Primary Material: PTFE
- Number of Ports: 2 to 3
- Valve Size: 0.12 to 0.50
- Media Temperature: 32 to 212
from U.S. Plastic Corporation
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. [See More]
- Primary Material: CPVC; PTFE
- Connection Description: Union
- Valve Type: Diaphragm
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
- Maximum Pressure: 10000.00
- Valve Size: 0.39
- Number of Ports: 2
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 2
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2... [See More]
- Primary Material: PEEK (optional feature); PTFE; PPS
- Maximum Pressure: 20.00
- Valve Size: 0.03 to 0.05
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Primary Material: PVC; PTFE; FEP Encapsulator
- Number of Ports: 2
- Valve Size: 0.50
- Flow (Cv): 2.40
from Clark Solutions
3 to 10 two way and three way valves mounted in line on a common manifold block. Features include field replaceable valves, zero pumping option, zero internal volume option, Ventiduct and particle tolerant Soft Seals. [See More]
- Primary Material: PEEK (optional feature); PTFE
- Maximum Pressure: 14.50
- Valve Size: 0.03
- Media Temperature: 32 to 140
from Gems Sensors & Controls
MOPD: 15 psi to 20 psi (1 to 1.38 bar). CV Range: 0.055 to 0.14. PTFE Bodies and Diaphragms. 2-Way, Normally Closed and 3-Way Directional Control. These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all... [See More]
- Primary Material: PTFE
- Number of Ports: 2 to 3
- Maximum Pressure: 15.00 to 20.00
- Flow (Cv): 0.09 to 0.16
from Valcor Engineering Corporation
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The... [See More]
- Primary Material: PTFE
- Maximum Pressure: 40.00
- Valve Size: 0.50
- Number of Ports: 2
from Qosina Corp.
Qosina is a leading supplier of Hemostasis Valve Y Connector, with Rotating Male Luer Lock and Female Luer Lock Sideport with 9 FR (0.118 inch) (3 mm). Get fast shipping and volume discounts on Hemostasis Valves parts. [See More]
- Primary Material: Acetal; PTFE; PC, Silicone, Teflon®, Acetal
from First Sensor AG
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]
- Primary Material: PTFE
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Number of Ports: 2
from Cole-Parmer
3 solenoid; 3-inlet, 1-outlet [See More]
- Primary Material: PTFE
- Valve Type: Solenoid
- Maximum Pressure: 13.75 to 20.00
from International Polymer Solutions Inc.
Our IPS Ball Valve features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name TEFLON ®, is also well suited to clean room and deionized... [See More]
- Primary Material: PTFE
- Maximum Pressure: 120.00
- Valve Size: 0.25 to 1.00
- Media Temperature: 32 to 320
from U.S. Plastic Corporation
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. [See More]
- Primary Material: CPVC; PTFE
- Connection Description: BoltFlange
- Valve Type: Diaphragm
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 2
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]
- Primary Material: PEEK (optional feature); PTFE; PPS
- Maximum Pressure: 10.00 to 20.00
- Valve Size: 0.03 to 0.08
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Primary Material: PTFE; FEP Encapsulator
- Maximum Pressure: 55.00
- Valve Size: 1.00
- Number of Ports: 2
from Clark Solutions
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also... [See More]
- Primary Material: PTFE; HPVC
- Maximum Pressure: 29.01
- Valve Size: 0.16 to 0.24
- Number of Ports: 3
from Valcor Engineering Corporation
The SV74GM series gradient valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from Qosina Corp.
Qosina is a leading supplier of Hemostasis Valve Y Connector with Rotating Male Luer Lock and Female Luer Lock Sideport with 9 FR (0.118 inch) (3 mm). Get fast shipping and volume discounts on Y Connector parts. [See More]
- Primary Material: Acetal; PTFE; PC, Silicone, EPDM, Acetal, Teflon®
from First Sensor AG
The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices,... [See More]
- Primary Material: PTFE
- Maximum Pressure: 20.31 to 101.53
- Valve Size: 0.06 to 0.19
- Number of Ports: 2 to 3
from Cole-Parmer
4 solenoid; 4-inlet, 1-outlet [See More]
- Primary Material: PTFE
- Valve Type: Solenoid
- Maximum Pressure: 13.75 to 20.00
from International Polymer Solutions Inc.
Our IPS Check Valve feature all PTFE wetted surfaces for excellent performance in all high purity applications. Our PTFE design resists chemical corrosion and other elements within a harsh process environments. IPS Check Valves are commonly found as backflow preventers in clean processes. They are a... [See More]
- Primary Material: PTFE
- Maximum Pressure: 50.00
- Valve Size: 0.12 to 0.50
- Media Temperature: 230
from DK-LOK U.S.A.
Up to 10000psig (689 bar). Up to 230 ℃ (446 ℉). SS316, Carbon Steel. 2-way and 3-way side and bottom entry. DK patented Locking Device optional. Panel Mounting optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PEEK; PTFE; PVDF; Rubber; FKM End Sealing, PCTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.39
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]
- Primary Material: PEEK (optional feature); PTFE; PPS
- Maximum Pressure: 10.00
- Valve Size: 0.09 to 0.12
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Primary Material: PTFE; FEP Encapsulator
- Maximum Pressure: 55.00
- Valve Size: 0.75
- Number of Ports: 2
from Clark Solutions
Model MLV isolation valves offer great performance and inert wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MLV series... [See More]
- Primary Material: PTFE
- Maximum Pressure: 29.01
- Valve Size: 0.10
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74M series inline valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Maximum Pressure: 100.00
- Valve Size: 0.25
- Number of Ports: 2
from Qosina Corp.
Hemostasis Valve Y Connector, Rotating Male Luer Lock, Female Luer Lock Sideport - 80398 [See More]
- Primary Material: PTFE; PC, Silicone, Teflon
from First Sensor AG
The Series 9 Pulse Valves high performance solenoid valves provide precision control of liquids and gases. The valves features ultra fast response times as fast as 160 μs and ultra-high leak integrity of 1 x 10-7 cm3/s/atm Helium. Typical applications include analytical devices as well as medical... [See More]
- Primary Material: PTFE
- Maximum Pressure: 725.19 to 1247.32
- Valve Size: 0.25
- Number of Ports: 2
from Cole-Parmer
6 solenoid; 6-inlet, 1-outlet [See More]
- Primary Material: PTFE
- Valve Type: Solenoid
- Maximum Pressure: 13.75 to 20.00
from International Polymer Solutions Inc.
Chemical Resistant (CR) Valves offer chemical and corrosion control through a complete fluoroplastic design and construction. All wetted surfaces are manufactured from virgin PTFE. Pneumatic Actuator, Base and Bands are constructed from PVC (standard). The polymer components selected for our IPS CR... [See More]
- Primary Material: PTFE
- Maximum Pressure: 10.00 to 60.00
- Valve Size: 0.25 to 1.50
- Number of Ports: 2 to 3
from DK-LOK U.S.A.
Up to 1000psig (63bar). Up to 230 ℃ (446 ℉). SS316, Brass. Butterfly handle optional. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/4 -1 inch [See More]
- Primary Material: PTFE; Rubber (optional feature); Fluorocarbon FKM (O-ring)
- Maximum Pressure: 1000.00
- Valve Size: 0.20
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Clark Solutions
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series... [See More]
- Primary Material: PTFE
- Maximum Pressure: 53.66
- Valve Size: 0.06
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from Qosina Corp.
Hemostasis Valve Y Connector, Rotating Male Luer Lock, Female Luer Lock Sideport - 80454 [See More]
- Primary Material: PTFE; PC, Silicone, Teflon®
from Cole-Parmer
bull; PTFE wetted parts allow for maximum chemical resistance. • Ideal for use in semiconductor or pharmaceutical manufacturing and chemical processing. • Bidirectional 1/4-turn from OFF to ON. • PTFE and polypropylene (PP) body construction. • Perfect for use in harsh... [See More]
- Primary Material: PTFE
- Flow (Cv): 29.50
- Maximum Pressure: 60.00
- Valve Type: Ball
from International Polymer Solutions Inc.
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long... [See More]
- Primary Material: PTFE
- Maximum Pressure: 80.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from DK-LOK U.S.A.
Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]
- Primary Material: PTFE; Fluorocarbon Coating
- Maximum Pressure: 1000.00
- Valve Size: 0.05
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Clark Solutions
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The... [See More]
- Primary Material: PTFE
- Maximum Pressure: 5.00
- Valve Size: 0.06 to 0.08
- Number of Ports: 2
from Valcor Engineering Corporation
The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Number of Ports: 3
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from Qosina Corp.
Hemostasis Valve Y Connector, Rotating Male Luer Lock [See More]
- Primary Material: PTFE; PC, Silicone, Teflon
from Cole-Parmer
Spray Gun Valves (actuated) [See More]
- Primary Material: PTFE
from International Polymer Solutions Inc.
IPS Metering Valve (MV) use a tapered plug-stem to give a fine adjustment to the flow in addition to a full, open, or positive shutoff position. Our Metering Valves come in two configurations: Straight Flow Pattern (standard) and Angled Flow Pattern (special). IPS Metering Valves are considered low... [See More]
- Primary Material: PTFE
- Media Temperature: -22 to 230
- Valve Size: 0.12 to 0.50
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8", 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
from DK-LOK U.S.A.
Up to 6000psig (413bar). Up to 232 ℃ (450 ℉). SS316,Carbon Steel. Pipe thread 1/2 - 3/4 inch. Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard. Grafoil packing for high temperature available. Non-rotating globe stem tip. Stem... [See More]
- Primary Material: PTFE; Grafoil
- Maximum Pressure: 6000.00
- Valve Size: 0.20
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 8
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Clark Solutions
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type... [See More]
- Primary Material: PEEK (optional feature); PTFE
- Maximum Pressure: 36.26
- Valve Size: 0.03 to 0.04
- Media Temperature: 32 to 140
from Valcor Engineering Corporation
The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a clear polycarbonate body, silicone gasket and Teflon ® washer, Qosina part #80330 is a tuohy borst adapter designed to prevent the backflow of fluid. The FLO 30 ™... [See More]
- Primary Material: PTFE; PC, Silicone, Teflon®
from Cole-Parmer
All valves have Viton <reg > diaphragms. [See More]
- Primary Material: PTFE
- Flow (Cv): 0.50
- Maximum Pressure: 100.00
- Valve Type: Check
from International Polymer Solutions Inc.
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice... [See More]
- Primary Material: PTFE
- Valve Type: Plug
- Valve Size: 0.12 to 0.50
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8", 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]
- Primary Material: PTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.12
- Number of Ports: 2
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Clark Solutions
3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves, zero pumping option, zero internal volume option and particle tolerant Soft Seals. [See More]
- Primary Material: PEEK (optional feature); PTFE
- Maximum Pressure: 36.26
- Valve Size: 0.04
- Media Temperature: 32 to 140
from Valcor Engineering Corporation
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 2
from Qosina Corp.
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a clear polycarbonate body, COPE rotator, silicone gasket and Teflon ® washer, Qosina part #80460 is a tuohy borst adapter designed to prevent the backflow of fluid. Equipped... [See More]
- Primary Material: PTFE; PE; PC, COPE, Silicone, Teflon®
from Cole-Parmer
bull; Designed for caustic and high-purity use. Plug valves are manufactured from all PTFE with PVDF stem nuts. The PTFE body and stem are designed for use with harsh chemicals as well as ultra clean DI water. <p >|The construction is a straight flow pattern with a tapered body that matches... [See More]
- Primary Material: PTFE
- Maximum Pressure: 60.00
from International Polymer Solutions Inc.
Our IPS Pressure Relief Valve (PRV) is constructed with a 100% pure PTFE Valve Body and Valve Plug. The single O-Ring design allows user selection of EP, Viton or Kalrez (FFKM eq.) depending on the flowing media. The IPS PRV is factory configured for a 10 psi to 90 psi pressure range. The relief... [See More]
- Primary Material: PTFE
- Maximum Pressure: 10.00 to 90.00
- Valve Size: 0.25 to 0.50
- Connection Description: Threaded (optional feature); 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Primary Material: PTFE
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Actuation: Electric
from Valcor Engineering Corporation
The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 3
from Cole-Parmer
Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton <reg > and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal system... [See More]
- Primary Material: PTFE
from International Polymer Solutions Inc.
Our IPS PTFE Pneumatic Valve (TP Valve) features an all PTFE wetted surface design. The design is ideally suited for harsh chemical and corrosive media and environments. Polytetrafluoroethylene (PTFE), commonly known by its popular E.I. DuPont trade name PTFE, is well suited to clean room and... [See More]
- Primary Material: PTFE
- Maximum Pressure: 10.00 to 80.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2 to 3
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Fluorocarbon FKM, Optional PEEK, PFA
- Maximum Pressure: 6000.00
- Valve Size: 0.19
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Number of Ports: 3
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm; Diverter
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Actuation: Electric
from Valcor Engineering Corporation
The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body... [See More]
- Primary Material: PEEK (optional feature); PTFE; KEL-F
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 2
from International Polymer Solutions Inc.
Stopcock Valves are precision machined devices that function in much the same way as a ball valve. When the handle points in the direction of flow, the valve is fully open; when the handle points perpendicular to the direction of flow, the valve is fully closed; and at the 45 Degree position the... [See More]
- Primary Material: PTFE
- Maximum Pressure: 60.00
- Valve Size: 0.06 to 0.50
- Media Temperature: 230
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Fluorocarbon FKM, Optional PEEK, PFA
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Actuation: Electric
from Valcor Engineering Corporation
The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a round knock-out hole, and is retained... [See More]
- Primary Material: PTFE
- Maximum Pressure: 125.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from International Polymer Solutions Inc.
Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in. high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process... [See More]
- Primary Material: PTFE
- Maximum Pressure: 60.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from DK-LOK U.S.A.
DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]
- Primary Material: PTFE; Rubber; Viton, Buna-N, Optional Nylon
- Maximum Pressure: 300.00
- Valve Size: 0.08
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Actuation: Electric
from Valcor Engineering Corporation
The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration and are capable of... [See More]
- Primary Material: PTFE
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00
- Valve Type: Pinch
from International Polymer Solutions Inc.
Our IPS Suckback Valves are ideal for acid, solvent, photoresist solutions and other process dispensed chemistries. The IPS Suckback Valve will pull a vacuum and prevent excessive dripping from the dispensing nozzle. The IPS Suckback Valve is constructed of an “all wetted ” PTFE media... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.12 to 0.38
- Media Temperature: 185
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]
- Primary Material: PEEK (optional feature); PTFE; Rubber; Grafoil, Alloy 20, Alloy C276
- Maximum Pressure: 6000.00
- Valve Size: 0.16
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 8
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Actuation: Electric
from Valcor Engineering Corporation
The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It ’s small... [See More]
- Primary Material: PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.25
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.06
- Number of Ports: 8
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Actuation: Electric
from NResearch
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 16
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Actuation: Electric
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Actuation: Electric
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Primary Material: PTFE
- Actuation: Electric
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 2
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 15.00
- Actuation: Electric
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 3
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Actuation: Electric
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 4
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Flow (Cv): 0.01
- Maximum Pressure: 15.00
- Actuation: Electric
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 6
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Flow (Cv): 0.03
- Maximum Pressure: 30.00
- Actuation: Electric
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Flow (Cv): 0.03
- Maximum Pressure: 30.00
- Actuation: Electric
from Western Analytical Products
Three way and two way isolation valves. [See More]
- Primary Material: PTFE
- Actuation: Electric
from Western Analytical Products
. For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. 2, 4, 6, 8, inlets with one common outlet. Fast Response Times :10 Milliseconds opening and 3 ms closing times. Small... [See More]
- Primary Material: PTFE
- Actuation: Electric
- Number of Ports: 10
from Western Analytical Products
When using a carboy or Justrite container is not economical or practical, it may be useful to dispose of solvent wastes into a standard laboratory bottle. For vapor control, attach an EF-100 vapor filter with filter adapter to one port when connecting solvent wastes. Most manifolds may also be used... [See More]
- Primary Material: PTFE
from Western Analytical Products
When using a carboy or Justrite container is not economical or practical, it may be useful to dispose of solvent wastes into a standard laboratory bottle. For vapor control, attach an EF-100 vapor filter with filter adapter to one port when connecting solvent wastes. Most manifolds may also be used... [See More]
- Primary Material: PTFE