Plug Valves Plastic Valves
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 2
from Hamilton Company
The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.07
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 8
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Valve Type: Plug
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 6
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 3,000 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug
from Nordson Medical
Polycarbonate body with Polyethylene handle [See More]
- Valve Type: Plug
- Primary Material: PE; Polycarbonate Body
- Number of Ports: 2
- Connection Description: Threaded; Tube Fitting
from Assured Automation
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]
- Valve Type: Plug
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from International Polymer Solutions Inc.
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice... [See More]
- Valve Type: Plug
- Primary Material: PTFE
- Valve Size: 0.12 to 0.50
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8", 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Valve Type: Plug
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 5,500 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Valve Type: Plug
- Maximum Pressure: 6000.00
- Valve Size: 0.19
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 7,500 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Valve Type: Plug
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 8,500 PSI PRESSURE RANGE, 6 INCH HEX PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 9,500 PSI PRESSURE RANGE, 6 INCH HEX PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Plug
from Radwell International
VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Needle; Plug