Nylon - Polyamide Plastic Valves

103 Results
Plug, Mech, Hand Tight, Air Test Valve, 1.550" To 1.820" Dia -- 143-001-P
from Petersen Products Co.

By-Pass Tire Type Valve. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 1.820" (46mm). Dia., Nominal 1.5" (38mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 40 psi (2.76 bar). Sage Subcategory Number W1430. Seal... [See More]

  • Primary Material: Nylon
  • Media Temperature: 140
  • Maximum Pressure: 40.00
  • Actuation: Manual
Pneumatic Function Fittings -- 1366655
from RS Components, Ltd.

Inline Flow Controller 6mm Push-in [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 217.56
  • Valve Size: 0.24
  • Media Temperature: -4
Plug, Mech, Hand Tight, Air Test Valve, 1.865" To 2.1" Dia -- 143-002-P
from Petersen Products Co.

By-Pass Tire Type Valve. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 2.1" (53mm). Dia., Nominal 2" (51mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 30 psi (2.07 bar). Sage Subcategory Number W1430. Seal... [See More]

  • Primary Material: Nylon
  • Media Temperature: 140
  • Maximum Pressure: 30.00
  • Actuation: Manual
Pneumatic Manual Control Valves -- 2022603
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-G18 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 0.00
  • Valve Size: 0.12
  • Connection Description: Threaded; G 1/8
Plug, Mech, Hand Tight, Air Test Valve, 2.86" To 3.135" Dia -- 143-003-P
from Petersen Products Co.

By-Pass Tire Type Valve. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 3.135" (80mm). Dia., Nominal 3" (76mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 20 psi (1.38 bar). Sage Subcategory Number W1430. Seal... [See More]

  • Primary Material: Nylon
  • Media Temperature: 140
  • Maximum Pressure: 20.00
  • Actuation: Manual
Pneumatic Manual Control Valves -- 2022635
from RS Components, Ltd.

Festo VHER-P-H-B43C-B-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Plug, Mech, Hand Tight, Air Test Valve, 3.875" To 4.15" Dia -- 143-004-P
from Petersen Products Co.

By-Pass Tire Type Valve. Country of Origin USA. Depth, Overall 3.7" (94mm). Dia. Max 4.15" (105mm). Dia., Nominal 4" (102mm). Material, Body Nylon. Material, Hardware Polypro & Brass. Material, Seal Soft PVC. Pressure, Estimated Blowout PSI 10 psi (0.69 bar). Sage Subcategory Number W1430. Seal... [See More]

  • Primary Material: Nylon
  • Media Temperature: 140
  • Maximum Pressure: 10.00
  • Actuation: Manual
Pneumatic Manual Control Valves -- 2022655
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-M5 [See More]

  • Primary Material: Nylon; Polyamide
  • Connection Description: Threaded
  • Maximum Pressure: 116.03
Pneumatic Manual Control Valves -- 2035922
from RS Components, Ltd.

Festo VHER-P-H-B43C-M5 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.20
  • Connection Description: Threaded
Pneumatic Manual Control Valves -- 2035944
from RS Components, Ltd.

Festo VHER-P-H-B43E-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Pneumatic Manual Control Valves -- 2035975
from RS Components, Ltd.

Festo VHER-P-H-B43E-B-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
  • Valve Size: 0.25
  • Connection Description: Threaded; G 1/4
Pneumatic Manual Control Valves -- 2036011
from RS Components, Ltd.

Festo VHER-P-H-B43C-G18 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.12
  • Connection Description: Threaded
Pneumatic Manual Control Valves -- 2036052
from RS Components, Ltd.

Festo VHER-P-H-B43C-G14 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.25
  • Connection Description: Threaded
Pneumatic Manual Control Valves -- 2036064
from RS Components, Ltd.

Festo VHER-P-H-B43C-B-M5 [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
  • Valve Size: 0.20
  • Connection Description: Threaded
Pneumatic Manual Control Valves -- 2179981 [03029302 from Norgren LLC]
from RS Components, Ltd.

Norgren 03029302 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
Pneumatic Manual Control Valves -- 2179983 [03040402 from Norgren LLC]
from RS Components, Ltd.

Norgren 03040402 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
Pneumatic Manual Control Valves -- 2179984 [03040502 from Norgren LLC]
from RS Components, Ltd.

Norgren 03040502 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
Pneumatic Manual Control Valves -- 2179985 [03040602 from Norgren LLC]
from RS Components, Ltd.

Norgren 03040602 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
Pneumatic Manual Control Valves -- 2179986 [03041402 from Norgren LLC]
from RS Components, Ltd.

Norgren 03041402 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 145.04
Pneumatic Manual Control Valves -- 2179988 [03041602 from Norgren LLC]
from RS Components, Ltd.

Norgren 03041602 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
Pneumatic Manual Control Valves -- 2179990 [03061102 from Norgren LLC]
from RS Components, Ltd.

Norgren 03061102 Mechanical Valve [See More]

  • Primary Material: Nylon; Polyamide
  • Maximum Pressure: 116.03
Foot Valves -- 104P
from Flomatic Valves

104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 1.00 to 1.25
  • Media Temperature: 150
Bermad Air Valve -- Model A30 | Victaulic Series 9A3
from Victaulic Co. of America

Automatic air release valves allow efficient release of air bubbles from pressurized pipe lines. Body material: Glass reinforced nylon. Sizes from ¾ – 1 ″ | DN20 – DN25. Pressures up to 230 psi | 1586 kPa | 16 bar. Temperatures up to 140 °F | 60 °C [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 230.00
  • Valve Size: 0.75 to 1.00
  • Media Temperature: 14 to 140
Miniature Solenoid Valve -- MX-Valve
from First Sensor AG

The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without... [See More]

  • Primary Material: Nylon; PE
  • Number of Ports: 2 to 3
  • Maximum Pressure: 6.00 to 30.00
  • Flow (Cv): 0.06 to 0.07
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R18NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Number of Ports: 2
Coolant Purge Valve -- Swap Valve
from Burger & Brown Engineering, Inc.

The SMARTFLOW ® SWAP ® Valve is a simple SMED friendly, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds prior to tool change. Three materials are available: New!... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 1.00 to 2.00
  • Number of Ports: 3
Composite Right Angle Flow Control Valve -- TMCO 972-1/8-4
from Hi-Tech Controls, Inc.

Bidirectional flow controller for mounting on single-acting and double-acting cylinders and. valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Aquastop -- 13.007.226
from A. u. K. Müller GmbH & Co. KG

Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Number of Ports: 2
  • Maximum Pressure: 2.90 to 145.04
  • Valve Type: Solenoid
Variable Flow Control Valve -- BioValve®
from Watson-Marlow Fluid Technology Group

BioValve is a precision restriction flow controller and shut-off valve for use in bioprocessing and pharmaceutical manufacturing applications. Lot numbers moulded in for full traceability. Profiled to minimise flow path turbulence. Thread pitch is calibrated to 2mm per turn, permitting controlled... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Maximum Pressure: 150.00
  • Valve Type: Pinch
Automatic Drain Valve -- ADV
from Spirax-Sarco

The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 232.06
  • Valve Size: 0.25 to 0.50
  • Number of Ports: 2
Proportional Servo-Pneumatic Control Valve -- M1D
from Enfield Technologies

The M1D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Primary Material: Nylon; Glass Filled Nylon
  • Maximum Pressure: 149.39
  • Valve Size: 0.38
  • Number of Ports: 5
Carbonated Water Dispensing Valve -- DSVP18N
from Deltrol Controls/Division of Deltrol Corp.

2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 150.00
  • Valve Type: Solenoid; Sanitary
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 2
Nylon Miniature Check Valve, 1/4" hose barb, fluorosilicone diaphragm -- GO-98553-02
from Cole-Parmer

• Use with liquids and gases for pressure or vacuum applications. • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi. • Install in any position. <b >Note: </b > Valves require 1 psi back pressure for a tight seal. [See More]

  • Primary Material: Nylon
  • Flow (Cv): 0.13
  • Maximum Pressure: 50.00
  • Valve Type: Check
Mini Check Valve -- 57174
from U.S. Plastic Corporation

The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. [See More]

  • Primary Material: Nylon
  • Valve Type: Check
  • Valve Size: 0.12
4 pc Single Outlet Valve Kit -- 8041228
from Princess Auto Limited

4 pc Single Outlet Valve Kit [See More]

  • Primary Material: Nylon; Rubber
  • Valve Size: 0.75
Bermad Air Valve -- Model C30 | Victaulic Series 9C3
from Victaulic Co. of America

Combination air release valves release air bubbles from pressurized pipelines while evacuating air during pipeline filling and draining. Body material: Glass reinforced nylon. Sizes from ¾ – 1 ″ | DN20 – DN25. Pressures up to 230 psi | 1586 kPa | 16 bar. Temperatures up to... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 230.00
  • Valve Size: 0.75 to 1.00
  • Media Temperature: 140
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R18SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Number of Ports: 2
Composite Right Angle Flow Control Valve -- TMCU 972 1/8-4
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.28
  • Number of Ports: 2
Proportional Servo-Pneumatic Control Valve -- M2D
from Enfield Technologies

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. [See More]

  • Primary Material: Nylon; Glass Filled Nylon
  • Maximum Pressure: 149.39
  • Valve Size: 0.38
  • Number of Ports: 5
Dual Outlet, Pilot-Operated Solenoid Valve -- DSVP42-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 5.00 to 145.00
  • Valve Size: 0.47 to 0.75
  • Number of Ports: 3
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
Nylon Miniature Check Valve, 1/8" hose barb, fluorosilicone diaphragm -- GO-98553-00
from Cole-Parmer

• Use with liquids and gases for pressure or vacuum applications. • Breaking pressure is 0.18 psi, closing pressure is 0.014 psi. • Install in any position. <b >Note: </b > Valves require 1 psi back pressure for a tight seal. [See More]

  • Primary Material: Nylon
  • Flow (Cv): 0.12
  • Maximum Pressure: 50.00
  • Valve Type: Check
SMC Nylon 2-Way Ball Valves - 226 Series -- 22281
from U.S. Plastic Corporation

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.12
  • Valve Type: Ball
7 pc Double Outlet Valve Kit -- 8041246
from Princess Auto Limited

7 pc Double Outlet Valve Kit [See More]

  • Primary Material: Nylon; Rubber
  • Valve Size: 0.75
Bermad Air Valve -- Model C50 | Victaulic Series 9C5
from Victaulic Co. of America

Combination air release valves release air bubbles from pressurized pipelines, while evacuating air during pipeline filling and draining. Body Material: Glass-reinforced nylon. Sizes from 2 – 4 ″/DN50 – DN100. Pressures up to 150 psi/1034 kPa/10 bar. Temperatures up to 140... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 4.00
  • Media Temperature: 140
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R25NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Composite Right Angle Flow Control Valve -- TMVU 972-1/8-4
from Hi-Tech Controls, Inc.

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2 [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Media Temperature: 32 to 140
Bi Stable Cartridge Valve, DN 7 -- 50.007.101 bi M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Maximum Pressure: 7.25 to 145.04
  • Media Temperature: 41 to 158
Proportional Servo-Pneumatic Control Valve -- M2S
from Enfield Technologies

The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies ’ valves, the M2 valves boast an IP65 environmental protection... [See More]

  • Primary Material: Nylon; Glass Filled Nylon
  • Maximum Pressure: 149.39
  • Valve Size: 0.38
  • Number of Ports: 5
Pilot-Operated Solenoid Valve -- DSVP40-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 5.00 to 145.00
  • Valve Size: 0.47 to 0.75
  • Number of Ports: 2
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 2
SMC Nylon 2-Way Ball Valves - 226 Series -- 22285
from U.S. Plastic Corporation

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.25
  • Valve Type: Ball
Replacement Dual Valve -- 5740055
from Princess Auto Limited

Replacement Dual Valve [See More]

  • Primary Material: Nylon
  • Valve Size: 0.75
Bermad Air Valve -- Series 100 | Victaulic Series 910
from Victaulic Co. of America

Hydraulic control valves are devices capable of controlling variables such as pressure, flow, or level. Optional configurations include: On/Off, Pressure Reducing, Pressure Relief, Pressure Sustaining, and Flow Control (Customized solutions can include combinations of the above functions). Sizes... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 145.00
  • Valve Size: 1.50 to 6.00
  • Connection Description: Grooved Ends
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R25SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Flow Control Valve -- TMCO 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Number of Ports: 2
Direct Acting 2/2 Way Solenoid Valve -- 27.00x.126
from A. u. K. Müller GmbH & Co. KG

The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The valves are normally closed (NC). Valves of this design are single chamber... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 50.76 to 145.04
  • Valve Size: 0.20
  • Number of Ports: 2
Pilot-Operated Solenoid Valve -- DSVP40-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 5.00 to 145.00
  • Valve Size: 0.47 to 0.75
  • Number of Ports: 2
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
SMC Nylon 2-Way Ball Valves - 226 Series -- 22311
from U.S. Plastic Corporation

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.25
  • Valve Type: Ball
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R37NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.38
  • Number of Ports: 2
Flow Control Valve -- TMCU 53-02
from Hi-Tech Controls, Inc.

Right angle flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NPTF [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.124
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Media Temperature: 208
Pilot-Operated Solenoid Valve -- DSVP41 Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 5.00 to 145.00
  • Valve Size: 0.38 to 0.47
  • Number of Ports: 2
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 200.00
  • Valve Size: 1.50
  • Number of Ports: 3
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves -- 19727
from U.S. Plastic Corporation

These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.25
  • Valve Type: Solenoid
Barb to Barb Enlarging Disc Check Valve -- AP19CV012R37SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.38
  • Number of Ports: 2
Flow Control Valve -- TMVU 53-02
from Hi-Tech Controls, Inc.

Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF [See More]

  • Primary Material: Nylon; Technopolymer
  • Maximum Pressure: 145.00
  • Valve Size: 0.12
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Media Temperature: 208
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 0.00 to 145.00
  • Valve Size: 0.47 to 0.75
  • Valve Type: Solenoid; Sanitary
1" Nylon Valve -- NF2F33
from KZVALVE

1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Number of Ports: 2
Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves -- 19811
from U.S. Plastic Corporation

Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed, [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.75
  • Valve Type: Solenoid; Diaphragm
Barb to Barb Enlarging Disc Check Valve -- AP19CV018R25NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.19 to 0.25
  • Number of Ports: 2
Direct Acting Solenoid Valve, DN 13 Media Separated -- 01.013.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 0.87
  • Media Temperature: 208
1" Nylon Valve -- NF3F23
from KZVALVE

1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 300.00
  • Valve Size: 1.00
  • Number of Ports: 3
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves -- 19732
from U.S. Plastic Corporation

The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice... [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.12
  • Valve Type: Solenoid
Barb to Barb Enlarging Disc Check Valve -- AP19CV018R25SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.19 to 0.25
  • Number of Ports: 2
Float Valve, DN 10 -- 21.010.110
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.39
  • Number of Ports: 2
2" Nylon Valve -- NF2Fi22
from KZVALVE

2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Number of Ports: 2
Spartan Scientific Series 6200 2-Way & 3-Way Solenoid Valves -- 19800
from U.S. Plastic Corporation

Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed [See More]

  • Primary Material: Nylon
  • Number of Ports: 2
  • Valve Size: 0.25
  • Valve Type: Solenoid
Barb to Barb Enlarging Disc Check Valve -- AP19CV018R37NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.19 to 0.38
  • Number of Ports: 2
Float Valve, DN 10 -- 21.010.115
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.39
  • Number of Ports: 2
2" Nylon Valve -- NF7i22
from KZVALVE

2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Number of Ports: 3
Barb to Barb Enlarging Disc Check Valve -- AP19CV018R37SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.19 to 0.38
  • Number of Ports: 2
Float Valve, DN 10 -- 21.010.126
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.39
  • Number of Ports: 2
3/4" Nylon Valve -- NF2E33
from KZVALVE

3/4" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 300.00
  • Valve Size: 0.75
  • Number of Ports: 2
Barb to Barb Enlarging Disc Check Valve -- AP19CV025R37NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.38
  • Number of Ports: 2
Float Valve, DN 13 -- 21.013.110
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.51
  • Number of Ports: 2
3/4" Nylon Valve -- NF3E23
from KZVALVE

3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 300.00
  • Valve Size: 0.75
  • Number of Ports: 3
Barb to Barb Enlarging Disc Check Valve -- AP19CV025R37SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 0.38
  • Number of Ports: 2
Float Valve, DN 13 -- 21.013.126
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.51
  • Number of Ports: 2
Barb to Barb Reducing Disc Check Valve -- AP19CV018R12NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Number of Ports: 2
Float Valve, DN 13, Float Ball -- 21.013.126, 1
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.51
  • Number of Ports: 2
Barb to Barb Reducing Disc Check Valve -- AP19CV018R12SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.19
  • Number of Ports: 2
Float Valve, DN 13, with Vertical Guide Float -- 21.013.126 lin
from A. u. K. Müller GmbH & Co. KG

This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 11.60 to 145.04
  • Valve Size: 0.51
  • Number of Ports: 2
Barb to Barb Reducing Disc Check Valve -- AP19CV025R12NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Float Valve, DN 17, Float Ball -- 21.017.126, 1
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 4.35 to 145.04
  • Valve Size: 0.67
  • Number of Ports: 2
Barb to Barb Reducing Disc Check Valve -- AP19CV025R12SN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.12 to 0.25
  • Number of Ports: 2
Float Valve, DN 17, with Vertical Guide Float -- 21.017.126 lin
from A. u. K. Müller GmbH & Co. KG

This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 11.60 to 145.04
  • Valve Size: 0.67
  • Number of Ports: 2
Barb to Barb Reducing Disc Check Valve -- AP19CV025R18NN
from ARKPLAS

All Ark-Plas ® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a... [See More]

  • Primary Material: Nylon
  • Maximum Pressure: 150.00
  • Valve Size: 0.19 to 0.25
  • Number of Ports: 2
Servo-Controlled Solenoid Valve NC, DN 17 -- 01.017.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
  • Number of Ports: 2
  • Maximum Pressure: 4.35 to 145.04
  • Media Temperature: 194