Electric Plastic Valves
from Georg Fischer Piping Systems Ltd
Horizontal/L-port 100-230V With manual emergency override With solvent cement spigots metric With electric actuator EA25 [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Bonomi North America, Inc.
0.5" 2-Way, CPVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Actuation: Electric
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Plast-O-Matic Valves, Inc.
High performance brushless actuator motor with overload/overheat protection.Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum.Mounting fasteners are stainless... [See More]
- Actuation: Electric
- Number of Ports: 2
- Valve Size: 0.75 to 4.00
- Valve Type: Ball
from Clippard
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength,... [See More]
- Actuation: Electric
- Maximum Pressure: 110.00
- Valve Size: 0.39
- Number of Ports: 2
from RS Components, Ltd.
Festo MHJ10-S-2,5-QS-6-HF [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 87.02
- Valve Size: 0.24
- Number of Ports: 2
from Georg Fischer Piping Systems Ltd
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25 [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Bonomi North America, Inc.
0.5" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Actuation: Electric
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Clippard
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 36.00
- Valve Size: 0.39
- Media Temperature: 14 to 122
from RS Components, Ltd.
SMC S070C-RAG-32 [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25 [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Bonomi North America, Inc.
10" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic On/Off Electric Actuator [See More]
- Actuation: Electric
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Clippard
2-Way Electronic Poppet Valve [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Number of Ports: 2
from RS Components, Ltd.
SMC V114-5G Solenoid Pilot Valve [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Clippard
The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007 ”, low power... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.19
- Number of Ports: 2
from RS Components, Ltd.
SMC V114-5G-M5 Solenoid Pilot Valve [See More]
- Actuation: Electric
- Number of Ports: 3
- Valve Size: 0.03
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
Horizontal/L-port 24V With manual emergency override With fusion sockets metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Actuation: Electric
- Number of Ports: 2 to 6
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm; Poppet; Mixing
from RS Components, Ltd.
SMC VQ110U-5F-Q [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 0.00 to 30.00
- Media Temperature: 158
from RS Components, Ltd.
SMC SS3Y1-S41-04-M5-Q [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Valve Size: 0.20
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
100-230V [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 5.31
- Valve Type: Ball
from Clippard
4-Way Spring Return, Electronic Valve [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 150.00
- Valve Type: Solenoid
from RS Components, Ltd.
SMC SY113-SG-PM3-Q Solenoid Pilot Valve [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
With solvent cement sockets metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from Clippard
4-Way 2-Position, Electronic Valve [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 150.00
- Valve Type: Solenoid
from RS Components, Ltd.
SMC SY114-5MOZ-Q Solenoid Pilot Valve [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With solvent cement spigots PVC-U ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00 to 100.00
- Valve Type: Solenoid; Diaphragm
from RS Components, Ltd.
SMC SY114A-5LOU-Q Solenoid Pilot Valve [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With solvent cement sockets ABS ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm
from RS Components, Ltd.
EMERSON – AVENTICS 5727970220 [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 21.76 to 145.04
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With solvent cement sockets PVC-C ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
EMERSON – AVENTICS 5727450220 [See More]
- Actuation: Electric
- Number of Ports: 5
- Maximum Pressure: 21.76 to 145.04
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With butt fusion spigots long [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 1.97
- Valve Type: Ball
from RS Components, Ltd.
SMC S070C-SBG-32 [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With fusion sockets PP-H ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
EMERSON – AVENTICS 5791600220 [See More]
- Actuation: Electric
- Number of Ports: 3
- Maximum Pressure: 29.01 to 116.03
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With socket fusion spigots PP-H ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
EMERSON – AVENTICS 5728400420 [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 21.76 to 145.04
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With fixed flanges PP-H ser. ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.79
- Valve Type: Ball
from RS Components, Ltd.
EMERSON – AVENTICS 5728405480 [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 21.76 to 145.04
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
24V With manual emergency override With threaded sockets ABS ISO Rp [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
EMERSON – AVENTICS 5728400620 [See More]
- Actuation: Electric
- Number of Ports: 4
- Maximum Pressure: 21.76 to 145.04
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
24V With manual emergency override With fusion sockets PVDF ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
SMC SY114-6LOZ-Q [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Number of Ports: 3
- Primary Material: Resin
from Georg Fischer Piping Systems Ltd
24V With manual emergency override With solvent cement sockets PVC-U JIS [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.79
- Valve Type: Ball
from RS Components, Ltd.
SMC V115-4DZ Solenoid Valve [See More]
- Actuation: Electric
- Media Temperature: 14 to 122
- Maximum Pressure: 101.53
- Valve Type: Solenoid
from Georg Fischer Piping Systems Ltd
100-230V With manual emergency override With solvent cement sockets PVC-U ISO [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Valve Type: Ball
from RS Components, Ltd.
SMC V111-5LOU Pneumatic Solenoid Valve [See More]
- Actuation: Electric
- Valve Type: Solenoid
- Maximum Pressure: 101.53
- Primary Material: Resin
from ASCO
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 260 and 360 series from ASCO offer lead-free... [See More]
- Actuation: Electric
- Media Temperature: 120 to 130
- Valve Size: 0.12 to 0.25
- Flow (Cv): 0.09 to 0.43
from Gems Sensors & Controls
KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional chemical compatibility the KS Series utilizes PEEK or... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 20.00
- Flow (Cv): 0.01 to 0.01
from XOMOX (A Crane Co. Company)
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]
- Actuation: Mechanical; Electric; Pneumatic
- Number of Ports: 2
- Valve Size: 0.50
- Valve Type: Diaphragm
from A. u. K. Müller GmbH & Co. KG
The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve assemblies with multiple medium channels are... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 116.03
- Valve Size: 0.06 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features. Suitable for inert and... [See More]
- Actuation: Electric
- Maximum Pressure: 13.05 to 87.02
- Valve Size: 0.12 to 0.59
- Number of Ports: 2
from GF Piping Systems
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]
- Actuation: Electric
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Number of Ports: 2 to 3
from Hayward Flow Control
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]
- Actuation: Electric
- Maximum Pressure: 120.00 to 150.00
- Valve Size: 0.25 to 1.00
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 0.00 to 150.00
- Valve Type: Solenoid; Sanitary
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Actuation: Electric
- Maximum Pressure: 130.00
- Valve Size: 0.25 to 0.38
- Number of Ports: 2
from Spirax-Sarco
The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal... [See More]
- Actuation: Electric
- Maximum Pressure: 232.06
- Valve Size: 0.25 to 0.50
- Number of Ports: 2
from Terra Universal, Inc.
Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes. Variable release mechanism automatically discharges any sudden surge of incoming gas. Protects against accidental negative pressure by functioning as a check valve. Extends life of doors and gaskets. [See More]
- Actuation: Electric
- Number of Ports: 2
- Valve Size: 0.62 to 1.00
- Valve Type: Check
from BI-TORQ® Valve Automation
Full port PVC automated true union 3-way ball valves. 1/2" through 2". EPDM and Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications. Socket or threaded ends [See More]
- Actuation: Manual; Electric; Pneumatic
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from International Polymer Solutions Inc.
105 VDC - Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a wide range of... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Valve Size: 0.12 to 0.50
- Media Temperature: 32 to 212
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 2
from U.S. Plastic Corporation
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA 4/4X enclosure,... [See More]
- Actuation: Electric
- Valve Type: Ball
- Valve Size: 0.50
- Primary Material: PVC
from Clark Solutions
Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]
- Actuation: Electric
- Maximum Pressure: 14.50
- Valve Size: 0.12
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PP
from Xylem Applied Water Systems
For use with N500 Series pump. Model No.: 20308 Auto Shutoff. Automatically shuts off pump when BIB bag is empty. NSF Standard 18 [See More]
- Actuation: Electric
- Number of Ports: 2
- Valve Size: 0.25
- Connection Description: Threaded; 1/4" plastic straight
from First Sensor AG
The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions are... [See More]
- Actuation: Electric
- Maximum Pressure: 50.00
- Valve Size: 0.25
- Number of Ports: 2 to 3
from KZVALVE
The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]
- Actuation: Electric
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 2
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2... [See More]
- Actuation: Electric
- Maximum Pressure: 20.00
- Valve Size: 0.03 to 0.05
- Number of Ports: 2
from ASCO
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 260 and 360 series from ASCO offer lead-free... [See More]
- Actuation: Electric
- Media Temperature: 120 to 130
- Valve Size: 0.14 to 0.31
- Flow (Cv): 0.07 to 0.16
from Gems Sensors & Controls
MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way. CV Range: 0.011 to 0.105. As low as 2.8 Watts. 2-Way, Normally Open/Closed; 3-Way Directional. These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 10.00 to 30.00
- Flow (Cv): 0.01 to 0.10
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 174.05
- Valve Size: 0.06 to 0.10
- Number of Ports: 2
from Gemu Valves
Construction. Valve body and diaphragm are available in various materials. Low maintenance electric actuator with reversible synchronous motor. Reduction gear is operated via a cam. A spring ensures continuous contact between the cam and the valve spindle. Optical position indicator. Features. [See More]
- Actuation: Electric
- Maximum Pressure: 13.05 to 87.02
- Valve Size: 0.47 to 0.59
- Media Temperature: 41 to 140
from Hayward Flow Control
EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB Series PVC ball valve EPDM o-rings. Socket and threaded end connections come with the valve. [See More]
- Actuation: Electric
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 60.00
- Valve Size: 0.24 to 0.31
- Number of Ports: 2
from Valcor Engineering Corporation
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The... [See More]
- Actuation: Electric
- Maximum Pressure: 40.00
- Valve Size: 0.50
- Number of Ports: 2
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Actuation: Electric; Pneumatic
- Maximum Pressure: 150.00
- Valve Size: 1.50 to 8.00
- Number of Ports: 2
from NResearch
Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult factory for use with... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 2
from Clark Solutions
2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve plunger and spring... [See More]
- Actuation: Electric
- Maximum Pressure: 6.75
- Valve Size: 0.13
- Valve Type: Solenoid
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Primary Material: PP
from First Sensor AG
The R6 miniature diaphragm isolation valve delivers liquid dispense performance in a very small package. At just 6.4 mm width it can be easily mounted over microplates improving performance and saving space. When mounted on a manifold, the ultra small footprint of the R6 Valve enables smaller and... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 14.50
- Valve Size: 0.25
- Number of Ports: 2
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Actuation: Electric
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Number of Ports: 3
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]
- Actuation: Electric
- Maximum Pressure: 10.00 to 20.00
- Valve Size: 0.03 to 0.08
- Number of Ports: 2
from ASCO
Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 212 composite valve series from ASCO is... [See More]
- Actuation: Electric
- Media Temperature: 122 to 180
- Valve Size: 0.38 to 1.00
- Flow (Cv): 3.00 to 13.00
from Gems Sensors & Controls
MOPD: 15 psi to 20 psi (1 to 1.38 bar). CV Range: 0.055 to 0.14. PTFE Bodies and Diaphragms. 2-Way, Normally Closed and 3-Way Directional Control. These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 15.00 to 20.00
- Flow (Cv): 0.09 to 0.16
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.04 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages. Consistent control system... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 21.76 to 145.04
- Media Temperature: 41 to 140
from Hayward Flow Control
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features... [See More]
- Actuation: Electric
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 120.00
- Valve Size: 0.24 to 0.31
- Number of Ports: 2
from Valcor Engineering Corporation
The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as... [See More]
- Actuation: Electric
- Maximum Pressure: 145.00
- Valve Size: 0.75
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Clark Solutions
Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTA series are a two... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.08
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PP
from First Sensor AG
The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi. Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for today ’s... [See More]
- Actuation: Electric
- Maximum Pressure: 20.00 to 100.00
- Valve Size: 0.25
- Number of Ports: 3
from KZVALVE
The NEW KZValve Tru-Torq Series is designed to mount directly to a KZValve EH Series actuator or be used as a premium quality manual valve. These consistently smooth operating valves are ready to work as hard as you do season after season. • 2" and 3" full port 2-way ball valves. • Valve... [See More]
- Actuation: Electric
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Number of Ports: 2
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]
- Actuation: Electric
- Maximum Pressure: 10.00
- Valve Size: 0.09 to 0.12
- Number of Ports: 2
from ASCO
2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]
- Actuation: Electric
- Maximum Pressure: 44.00
- Valve Size: ? to 0.39
- Number of Ports: 2
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.04 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. These directly controlled 2/2-way solenoid valves have a completely plastic encapsulated DC solenoid which drives the armature. The displacement of the armature takes place within a bellows made of PTFE backed by a safety diaphragm which provides additional sealing protection. The... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.08 to 0.59
- Number of Ports: 2
from Hayward Flow Control
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and... [See More]
- Actuation: Electric
- Number of Ports: 2
- Valve Size: 0.50 to 2.00
- Valve Type: Ball
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 60.00
- Valve Size: 0.24 to 0.31
- Number of Ports: 2
from Valcor Engineering Corporation
Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]
- Actuation: Electric
- Maximum Pressure: 250.00
- Valve Size: 0.06 to 0.25
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Clark Solutions
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would typically damage a... [See More]
- Actuation: Electric
- Maximum Pressure: 14.80 to 29.00
- Valve Size: 0.25 to 6.00
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Primary Material: PP
from First Sensor AG
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]
- Actuation: Electric
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Number of Ports: 3
from Arcmed Bio-Chem
Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch. Our all-PTFE solenoid... [See More]
- Actuation: Electric
- Maximum Pressure: 20.00
- Valve Size: 0.03 to 0.05
- Number of Ports: 2
from ASCO
The Series 385 is a 16 mm wide, manifold mount, miniature. isolation valve designed to control the flow of aggressive. chemicals or high purity fluids. The Series 385 offers the. following benefits: • Compact manifold design saves space and reduces. assembly time. • Prevents contamination... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 35.00
- Media Temperature: 14 to 140
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 43.51
- Valve Size: 0.12 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. The GEMU 105 directly controlled 2/2-way plastic solenoid valve has a high performance AC coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with... [See More]
- Actuation: Electric
- Maximum Pressure: 21.76 to 87.02
- Valve Size: 0.24 to 0.39
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 44.00
- Valve Size: 0.24 to 0.31
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74GM series gradient valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.12 to 0.25
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 4
from Clark Solutions
Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25
- Valve Size: 0.39 to 0.59
- Number of Ports: 1
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PEEK
from First Sensor AG
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]
- Actuation: Electric
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Number of Ports: 2
from Arcmed Bio-Chem
What is a Solenoid Operated Pinch Valve? A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 30.00
- Valve Size: 0.01 to 0.06
- Number of Ports: 2
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated from the medium by PTFE... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 72.52
- Valve Size: 0.12 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. The GEMU 205 directly controlled 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The valve seal is carried in a pendulum bearing. The electrical connection is made via a plug complying with DIN... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.39 to 1.97
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]
- Actuation: Electric
- Maximum Pressure: 40.00 to 90.00
- Valve Size: 0.25 to 0.31
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74M series inline valve manifold configuration incorporates Valcor ’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.25
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 8
from Clark Solutions
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV-3N is offered... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.07
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices,... [See More]
- Actuation: Electric
- Maximum Pressure: 20.31 to 101.53
- Valve Size: 0.06 to 0.19
- Number of Ports: 2 to 3
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 43.51
- Valve Size: 0.12 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum bearing. The valve... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.59 to 1.97
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 2
from Clark Solutions
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV series are available... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.08
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The Series 9 Pulse Valves high performance solenoid valves provide precision control of liquids and gases. The valves features ultra fast response times as fast as 160 μs and ultra-high leak integrity of 1 x 10-7 cm3/s/atm Helium. Typical applications include analytical devices as well as medical... [See More]
- Actuation: Electric
- Maximum Pressure: 725.19 to 1247.32
- Valve Size: 0.25
- Number of Ports: 2
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 72.52
- Valve Size: 0.12 to 0.20
- Number of Ports: 2
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for single... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.08
- Number of Ports: 2 to 3
from Valcor Engineering Corporation
The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Actuation: Electric
- Number of Ports: 3
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 2
from Clark Solutions
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.16 to 0.24
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The Series LX-Valve is a miniature latching pneumatic solenoid valve measuring only 8 mm in width. The compact size, light weight, and power saving latching feature of the Series LX-Valve is the ideal solution for portable/battery powered applications. The body construction of the Series LX-Valve is... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 6.00 to 15.00
- Flow (Cv): 0.03
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 116.03
- Valve Size: 0.05 to 0.10
- Number of Ports: 2
from Gemu Valves
Construction. The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is designed for battery... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.04
- Number of Ports: 2 to 3
from Valcor Engineering Corporation
The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 100.00
- Valve Type: Solenoid
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Number of Ports: 3
- Maximum Pressure: 30.00
- Valve Type: Solenoid; Diaphragm; Diverter
from Clark Solutions
Model MLV isolation valves offer great performance and inert wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MLV series... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.10
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 6.00 to 30.00
- Flow (Cv): 0.06 to 0.07
from A. u. K. Müller GmbH & Co. KG
2/2-way lever valve. APPLICATIONS. Hot / cold drink dispensers. tank or boiler draining. medical engineering. laboratory / analysis equipment. CHARACTERISTICS. Direct acting. medium separated. Long term performance capability. no minimal pressure required. Easy to assemble and service. Low power... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 0.08 to 0.16
- Number of Ports: 2
from Valcor Engineering Corporation
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Clark Solutions
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor ® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series... [See More]
- Actuation: Electric
- Maximum Pressure: 53.66
- Valve Size: 0.06
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The PND Series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive Blood Pressure (NIBP) measurement. [See More]
- Actuation: Electric
- Maximum Pressure: 6.00
- Valve Size: 0.08
- Number of Ports: 2
from A. u. K. Müller GmbH & Co. KG
3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 232.06
- Valve Size: 0.05 to 0.10
- Number of Ports: 2 to 3
from Valcor Engineering Corporation
The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 3
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Clark Solutions
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.04
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The SRS miniature switching solenoid valve offers a only 10 mm wide plastic housing and allows for space-saving PCB-mounting. Its pressure ports can be used for manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines. [See More]
- Actuation: Electric
- Number of Ports: 3
- Maximum Pressure: 10.00 to 85.00
- Flow (Cv): 0.01 to 0.03
from A. u. K. Müller GmbH & Co. KG
Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles connections. The coil system... [See More]
- Actuation: Electric
- Maximum Pressure: 0.00 to 36.26
- Valve Size: 0.16
- Number of Ports: 2 to 3
from Valcor Engineering Corporation
The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body... [See More]
- Actuation: Electric
- Maximum Pressure: 100.00
- Valve Size: 0.16 to 0.25
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 8
from Clark Solutions
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90 º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude... [See More]
- Actuation: Electric
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 2.00
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. [See More]
- Actuation: Electric
- Maximum Pressure: 6.00 to 100.00
- Valve Size: 0.12
- Number of Ports: 2 to 3
from A. u. K. Müller GmbH & Co. KG
2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.28
- Number of Ports: 2
from Valcor Engineering Corporation
The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration and are capable of... [See More]
- Actuation: Electric
- Number of Ports: 2 to 3
- Maximum Pressure: 30.00
- Valve Type: Pinch
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.06
- Number of Ports: 8
from Clark Solutions
Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally... [See More]
- Actuation: Electric
- Maximum Pressure: 21.76
- Valve Size: 0.13 to 1.60
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.01
- Maximum Pressure: 20.00
- Primary Material: PTFE
from First Sensor AG
The TX miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high... [See More]
- Actuation: Electric
- Maximum Pressure: 6.00 to 100.00
- Valve Size: 0.06
- Number of Ports: 2 to 3
from A. u. K. Müller GmbH & Co. KG
2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.28
- Number of Ports: 2
from NResearch
Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.03
- Number of Ports: 16
from Clark Solutions
Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.05
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Primary Material: PTFE
from First Sensor AG
The VSO ®- MI is a miniature proportional valve specifically designed for medical device manufacturers and incorporates thermal compensation to provide precise flow control and stability over a wide operating temperature range. The valve is oxygen service clean and has been evaluated by... [See More]
- Actuation: Electric
- Number of Ports: 2
- Maximum Pressure: 100.00 to 150.00
- Flow (Cv): 0.01 to 0.03
from A. u. K. Müller GmbH & Co. KG
2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.28
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Clark Solutions
Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.07
- Number of Ports: 3
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Primary Material: PTFE
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 116.03
- Valve Size: 0.20
- Number of Ports: 2
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 3
from Clark Solutions
Model PK pinch valves are rugged pinch valves for use with 1.6, 3.2 and 4.8 mm I.D. Silicone tubing. The valves are particularly well suited for on/off fluid control applications where the fluid media is difficult for conventional valves to handle or where the complete fluid system wetted components... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25
- Valve Size: 0.19 to 0.38
- Number of Ports: 1
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Primary Material: PTFE
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 116.03
- Valve Size: 0.28
- Number of Ports: 2
from NResearch
In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the valve remains in a continuous closed or open state, there is absolutely no need for... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.06 to 0.12
- Number of Ports: 2
from Clark Solutions
Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal. The valves are... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.24
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Flow (Cv): 0.04
- Maximum Pressure: 10.00
- Primary Material: PTFE
from A. u. K. Müller GmbH & Co. KG
The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The valves are normally closed (NC). Valves of this design are single chamber... [See More]
- Actuation: Electric
- Maximum Pressure: 50.76 to 145.04
- Valve Size: 0.20
- Number of Ports: 2
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Number of Ports: 2
from Clark Solutions
Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured for three way (dual tube), two way normally open (single tube) or two way... [See More]
- Actuation: Electric
- Maximum Pressure: 21.76
- Valve Size: 0.09 to 0.12
- Number of Ports: 2
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Primary Material: PTFE
from A. u. K. Müller GmbH & Co. KG
The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 145.04
- Valve Size: 0.71
- Number of Ports: 2
from NResearch
NResearch Inc. gradient manifolds incorporate two, three, four and six separate isolation valves integral to a single block. The valves have independent inlets and one common outlet or conversely, one common inlet and two, three, four or six independent outlets. These gradient manifolds are useful... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Number of Ports: 3
from Clark Solutions
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type... [See More]
- Actuation: Electric
- Maximum Pressure: 36.26
- Valve Size: 0.03 to 0.04
- Media Temperature: 32 to 140
from Western Analytical Products
. Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility. Two way NC or NO or Three way configuration. Designed for over 20 million cycles. Fast response... [See More]
- Actuation: Electric
- Primary Material: PTFE