Drain Valves Plastic Valves

12 Results
Air-Operated Drain Valve -- IDA
from Plast-O-Matic Valves, Inc.

Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25 î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4 ″ – 6 ″ sizes in various materials. [See More]

  • Valve Type: Drain
  • Maximum Pressure: 15.00 to 80.00
  • Valve Size: 4.00 to 6.00
  • Number of Ports: 3
Dilution Drain Valves
from International Polymer Solutions Inc.

The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8 ”, 1/2 ” and 3/4 ” main drain ports. Main Drain Port & Inlet Port... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 30.00 to 90.00
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 32 to 280
2/2-Way Drain Valve NC, DN 40 IP 65, IP 68 -- 04.040.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]

  • Valve Type: Solenoid; Drain
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 1.74
  • Media Temperature: 122 to 208
Drain T Valve -- 14007
from Qosina Corp.

Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing port and is ideal... [See More]

  • Valve Type: Drain
  • Primary Material: PVC; PE; HDPE, PVC
Automatic Drain Valve -- ADV
from Spirax-Sarco

The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 232.06
  • Valve Size: 0.25 to 0.50
  • Number of Ports: 2
Pneumatic Filter Regulator -- 11559415 [B03-02-0000 from Wilkerson Corporation]
from Radwell International

PLASTIC BOWL, B03 SERIES, FILTER/ REGULATOR, 1/4" NPT, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
POL Drain Valves
from International Polymer Solutions Inc.

IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez O-rings. This valve is also... [See More]

  • Valve Type: Drain
  • Maximum Pressure: 45.00 to 60.00
  • Valve Size: 0.75 to 2.00
  • Number of Ports: 2 to 4
2/2-Way Drain Valve NC, DN 50 IP 65, IP 68 -- 04.050.116
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]

  • Valve Type: Solenoid; Drain
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 1.74
  • Media Temperature: 122 to 208
Tube End Drain Valve, Twist Control -- 80041
from Qosina Corp.

Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can... [See More]

  • Valve Type: Drain
  • Primary Material: PVC; PE; PVC, LDPE
Pneumatic Regulator -- 11046849 [B18-04-FGG0 from Wilkerson Corporation]
from Radwell International

FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain
2/2-Way Drain Valve, DN 40, Vacuum Controlled -- 04.040.113
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]

  • Valve Type: Drain
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 8.70
  • Media Temperature: 194
Pneumatic Regulator -- 11542365 [B18-04-FKG0 from Wilkerson Corporation]
from Radwell International

FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Drain