Furnace / Foundry Protective Liners and Lining Systems
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric and textiles designed for use as thermal seals and thermal barriers in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Gaskets for use as seals in gas fireplaces and pellet stoves. Since then, we have... [See More]
- Industry / Application: Furnace / Refractory; Electrical/Thermal/Removable Insulation, Oven/Door/Furnace Seals, Engine Exhaust Covers
- Liner Materials: Textiles
- Function: Heat or Fire Protection
- Form: Liner
from Mid-Mountain Materials, Inc.
SILTEX ® silica fabric and textiles are high-temperature resistant materials with a continuous operating temperature of 1800 ° F • 982 °C. These fabrics from Mid-Mountain can be used in a range of configurations, including silica mat and silica fabrics. Widely used for equipment and... [See More]
- Industry / Application: Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
- Thickness: 0.0270 to 0.2000
- Function: Heat or Fire Protection
- Liner Materials: Textiles; Silica
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Industry / Application: Furnace / Refractory; MetalMills; Plastic
- Thickness: 0.0625 to 0.0938
- Function: Abrasion or Sliding Wear
- Liner Materials: Fluoropolymer; PTFE