Primary Containment Protective Liners and Lining Systems

34 Results
BioStar -- BS33G
from Pitt Plastics

Even if the contents of your trash bag are completely biodegradable, the entire package may not be. By using compost ­able bags you can do even more to protect the environment. Not only are Bio-Star liners completely biodegradable, they also meet the ASTM D6400 standards for compostable plastics... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 1.00E-3
22 1/2" x 24 1/2" - Black Can Liners -- LBF2325HB
from TransPak

The can liner of choice for heavy-duty uses. Liners are made from specially formulated linear low density resins. High performance can liner. Flat folded for convenient single bag dispensing. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 7.00E-4
Spray Foam Liner (Coating) -- Polyurea
from NCFI Polyurethanes

Polyurea liners possess a perfect combination of physical characteristics: high-caliber chemical resistance and unrivaled physical strength. These two traits are why polyurea liners are far superior to other coatings on the market. These unique coatings have the ability to protect concrete, steel,... [See More]

  • Function: Corrosion; Sealing or Containment; Abrasion or Sliding Wear; PrimaryContainment
  • Liner Materials: Urethane / Polyurethane
  • Industry / Application: Chemical; Water; Walls; Plastic
  • Form: Liner; Spray-on / Spray-Cast
Industrial Potable Water Coating -- W9200 System
from Rust-Oleum Corporation

USDA, FDA, approved for steel and cement potable water tanks, self priming [See More]

  • Function: Sealing or Containment; PrimaryContainment
  • Liner Materials: Epoxy
  • Industry / Application: Water; Plastic; Pipes / Piping; Vessels; Valves, Hydrants
  • Form: Liner; Spray-on / Spray-Cast
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
  • Industry / Application: Chemical; PowerGeneration; Plastic; Pipes / Piping
  • Thickness: 0.1875 to 1
  • Liner Materials: Fluoropolymer; PTFE
Black Can Liners -- WCL100
from Johnson Bag Co., Inc.

High Quality Virgin Resins, 100% LLDPE, Clean Sanitary Appearance, Virtually Leak Proof STAR SEAL. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
22 1/2" x 24 1/2" - Black Can Liners -- LBF2325HB
from Custom Made Boxes, Inc.

The can liner of choice for heavy-duty uses. Liners are made from specially formulated linear low density resins. High performance can liner. Flat folded for convenient single bag dispensing. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.7000
Black Star -- B71810K
from Pitt Plastics

Black Star combines the economy of LLDPE resin with the strength of a star seal, while the black color provides the maximum opacity required to hide unsightly refuse. The result is a reasonably priced bag suitable for a wide range of uses. Top quality resins. Maximum film strength. Puncture and tear... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 3.50E-4
24" x 23" - Clear Can Liners -- LBF2423HC
from TransPak

The can liner of choice for heavy-duty uses. Liners are made from specially formulated linear low density resins. High performance can liner. Flat folded for convenient single bag dispensing. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 7.00E-4
Black Trash Can Liners -- 36
from Johnson Bag Co., Inc.

Heavy Duty Industrial Trash Can Liners [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
24" x 23" - Clear Can Liners -- LBF2423HC
from Custom Made Boxes, Inc.

The can liner of choice for heavy-duty uses. Liners are made from specially formulated linear low density resins. High performance can liner. Flat folded for convenient single bag dispensing. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.7000
Buff Bag -- P2410B
from Pitt Plastics

Going strong for 40 years, our Buff Bag is a top quality can liner well known for its reliability. It comes as no surprise that when people need a bag they can count on, they look to the strength and performance of the Buff Bag. Top quality resins. Maximum film strength. Puncture and tear resistant. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 3.50E-4
26" x 24" x 48" - 3 Mil - Clear Pallet Covers -- PC131
from TransPak

Use these large gusseted poly bags to cover equipment and pallets. Covers protect large items from dirt and dust. Line large cartons with these bags to protect products from moisture. Bags are pre-cut and perforated on a roll for easy use. Clear poly allows visibility of pallet content. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
Buff Can Liners -- BCL180
from Johnson Bag Co., Inc.

Top Quality Resins, Virtually Leak Proof STAR SEAL, Packed for Easy stacking and storage [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
26" x 24" x 48" - 3 Mil- Clear Pallet Covers -- PC131
from Custom Made Boxes, Inc.

Use these large gusseted poly bags to cover equipment and pallets. Covers protect large items from dirt and dust. Line large cartons with these bags to protect products from moisture. Bags are pre-cut and perforated on a roll for easy use. Clear poly allows visibility of pallet content. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
Coreless Rolls-Black -- MR24249MK
from Pitt Plastics

Our Black High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant,possesses impressive film strength and performs under... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0060
30" x 36" - Tyco®quo; Sure-Sak®quo; Can Liners -- LSS3036X4S
from TransPak

Premium grade Sure-Sak liners provide superior puncture resistance and performance. Manufactured from specially formulated linear low density resins. The solution for heavy trash loads. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0015
Clear Can Liners -- CCL130
from Johnson Bag Co., Inc.

Conform to USDA and FDA Regulations, Virtually Leak Proof STAR SEAL, Packed for easy stacking and storage [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
30" x 36" - Tyco Sure-Sak Can Liners -- LSS3036X4S
from Custom Made Boxes, Inc.

Premium grade Sure-Sak liners provide superior puncture resistance and performance. Manufactured from specially formulated linear low density resins. The solution for heavy trash loads. [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 1.5
Coreless Rolls-Natural -- MR17180MC
from Pitt Plastics

High Density Mini-Rolls provide answers to questions of environmental responsibility as well as cost efficiency. The unique blend of first grade high molecular weight High Density Polyethylene and LLDPE resins is puncture resistant, possesses impressive film strength and performs under temperature... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0090
46" x 42" x 68" - 2 Mil - Black Pallet Covers -- PC122
from TransPak

Use these large gusseted poly bags to cover equipment and pallets. Covers protect large items from dirt and dust. Black covers are opaque and prevent pilferage by concealing load contents. Line large cartons with these bags to protect products from moisture. Bags are pre-cut and perforated on a roll... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
Natural Industrial Liners -- HDCL170
from Johnson Bag Co., Inc.

Performs well in temperature extremes, Conforms USDA and FDA regulations, approved for food storage, Confines Odor [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
46" x 42" x 68" - 2 Mil- Black Pallet Covers -- PC122
from Custom Made Boxes, Inc.

Use these large gusseted poly bags to cover equipment and pallets. Covers protect large items from dirt and dust. Black covers are opaque and prevent pilferage by concealing load contents. Line large cartons with these bags to protect products from moisture. Bags are pre-cut and perforated on a roll... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
EcoStrong -- EC222509K
from Pitt Plastics

If you ’re looking for a reasonably priced, environmentally responsible product, then Eco •Strong ™ can liners are the answer. These liners are formulated from our own recycled virgin resin and high quality post-consumer resin. These are available in a number of assorted sizes... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 9.00E-4
High Density Isolation Liners -- F1800ER
from Pitt Plastics

Pitt Plastics offers color coded, printed bags for Infectious Waste, Infectious Linen and Non-contagious Linen management. Our printed Stock Isolation Bags are imprinted with English and Spanish to help ensure complete understanding for safety and proper use. Complete sanitary management is... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0120
Industrial -- BB3558C
from Pitt Plastics

If you need a can liner that ’s tough as nails, this is the bag for you. Industrial can liners are premium heavy duty bags that are designed to take whatever abuse you can throw at them. Pitt Plastics liners are industry renowned for their toughness and strength. Strong and durable, these are... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0013
Mighty Tough -- MT331XW
from Pitt Plastics

Our Mighty Tough can liners just got better! Pitt Plastics is now offering Mighty Tough on coreless rolls. We ’re happy to tell you that everything you loved about Mighty Tough is still the same. You will find that these can liners are still as strong as ever and available in white for a... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 4.50E-4
Performance HD -- HR10MC
from Pitt Plastics

Performance HD are based on High Density resins, the most cost efficient film available in the market today. They perform on a level equivalent to traditional gauges and microns. Performance HD liners are available on convenient coreless rolls which simplifies inventory control and provide easy... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0070
Performance HD Box -- PHD10MC
from Pitt Plastics

Performance HD are based on High Density resins, the most cost efficient film available in the market today. They perform on a level equivalent to traditional gauges and microns. Performance HD liners are available on convenient coreless rolls which simplifies inventory control and provide easy... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0070
Shark Skin -- RX241XG
from Pitt Plastics

Shark Skin combines the highest grade linear low film with the strength of a star seal bottom on a coreless roll. The result is a value added bag with unprecedented performance. Shark Skin is a total can liner program specifically designed with the end user in mind. It is the perfect addition to... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 4.00E-4
Strong One Can Liners -- ST60133K
from Pitt Plastics

The Strong One packaging is designed to utilize a retail-friendly poly sleeve for increased selling opportunities. The Strong One is furnished on efficient coreless rolls, with 40 bags on a roll. This 33 gallon, 1.1 mil bag is useful for a variety of purposes in both residential and business... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0011
Titanium -- TI3037S
from Pitt Plastics

This is one tough, high performance can liner. The sleek silver color gives a very clean, high-tech appearance. Made from the finest resins available, this premium quality bag is perfect when your application requires an upscale look and practically indestructible quality. Maximum film strength for... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 0.0015
Tru-Mil -- TM33T
from Pitt Plastics

If you need a can liner that ’s tough as nails, this is the bag for you. Tru-Mil can liners are premium heavy duty bags that are designed to take whatever abuse you can throw at them. Pitt Plastics liners are industry renowned for their toughness and strength, so they can handle virtually any... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 9.00E-4
Vu-Thru -- P1810C
from Pitt Plastics

Clear can liners are becoming increasingly popular in areas where recycling is prevalent, because they allow quick and easy visual confirmation of visibility to prevent unwanted disposal and help prevent pilferage of items that could be concealed in opaque liners. This is Pitt Plastics highest... [See More]

  • Function: PrimaryContainment
  • Form: Liner; Loose or Pre-fabricated Shape
  • Thickness: 3.50E-4