Flooring Protective Liners and Lining Systems
from Sauereisen, Inc.
Sauereisen protective linings prevent corrosion in a wide range of difficult applications. Typically these materials are used as stand-alone linings in immersion environments and secondary containment areas. Sauereisen linings, which could include fiber-reinforcement, offer a number of benefits:... [See More]
- Industry / Application: Cement; Chemical; Food Contact, Pharmaceutical or Sanitary; MetalMills; Material Handling; Manufacturing; Construction; Flooring; Walls
- Thickness: 0.0080 to ?
- Function: Corrosion; Sealing or Containment; Particle or Dust Ingress
- Liner Materials: epoxy coatings, vinyl esters and urethanes
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Industry / Application: Cement; Food Contact, Pharmaceutical or Sanitary; MetalMills; Flooring
- Liner Materials: Urethane / Polyurethane
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Thermal Shock, Mild Chemical Attack
- Form: Liner; Pin Rake, Screed Rake, Flate Trowel
from Rhino Linings USA, Inc. / Industrial Division
Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
- Thickness: 0.0625 to ?
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
- Liner Materials: Urethane / Polyurethane
from Polyguard Products, Inc.
Tileguard is Polyguard's anti-fracture membrane. Tileguard is a 40 mil "peel and stick" product, with a fabric on top, to which the thinset mortar bed adheres. Tileguard anti-fracture membrane is a 40 mil stress absorbing membrane which protects overlying ceramic tile from cracking. Cracks in the... [See More]
- Industry / Application: Flooring; Tile
- Thickness: 0.0400
- Function: Anti-Fracture
- Liner Materials: Rubber / Elastomer
from Epro Services, Inc.
System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite, which... [See More]
- Industry / Application: Cement; Construction; Flooring; HDPE / UHMW PE
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Function: Corrosion; Sealing or Containment
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Flexible Coating Systems are generally 25 to 80 mil dft systems designed for the corrosion protection of concrete and masonry in atmospheric exposure with light vehicular or pedestrian traffic. They may be used with Sher-Tuff Urethane Enamel topcoat or as a stand alone coating... [See More]
- Industry / Application: Cement; Flooring
- Thickness: 0.0250 to 0.0800
- Function: Corrosion; Impact; SecondaryContainment
- Form: Liner
from Epro Services, Inc.
System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]
- Industry / Application: Cement; Construction; Flooring; Walls; HDPE / UHMW PE
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Function: Corrosion; Sealing or Containment
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Heavy Duty Mortar Laminate Lining Systems are generally 1/8" to 3/16" systems designed for the protection of concrete and steel in immersion or secondary containment applications with moderate to heavy industrial traffic. Typically used with 10.0 oz. woven roving fiberglass. [See More]
- Industry / Application: Cement; Flooring
- Thickness: 0.1250 to 0.1875
- Function: Impact; SecondaryContainment
- Form: Liner
from Epro Services, Inc.
System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with the... [See More]
- Industry / Application: Cement; Construction; Flooring; HDPE / UHMW PE
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Function: Corrosion; Sealing or Containment
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Laminate Lining Systems are generally 55 to 65 mil dft single laminate or a 110 to 120 mil dft double laminate systems designed for the corrosion protection of concrete and steel in immersion conditions and steel tank bottom renewal. Typically used with 1-1/2 oz. fiberglass mat. [See More]
- Industry / Application: Flooring
- Thickness: 0.0550 to 0.0650
- Function: Corrosion; SecondaryContainment
- Form: Liner
from Epro Services, Inc.
System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage for blindside construction or the PMA is applied directly to the substrate that is laminated to a... [See More]
- Industry / Application: Cement; Construction; Flooring; Walls; HDPE / UHMW PE
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Function: Corrosion; Sealing or Containment
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane