Automotive / Transportation (Beds / Undercarriage) Protective Liners and Lining Systems
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Industry / Application: Chemical; Automotive or Transportation
- Liner Materials: Metal
- Function: Corrosion; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Industry / Application: Chemical; Automotive or Transportation
- Liner Materials: Metal
- Function: Corrosion; Heat or Fire Protection; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from Crown Plastics Co., Inc.
DuraSurf BSR. Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands. of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow... [See More]
- Industry / Application: Automotive or Transportation
- Thickness: 0.0049 to 0.0197
- Function: Sound Attenuation or Sound Proofing
- Form: Liner; Wear Plate / Strip
from CoorsTek
CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]
- Industry / Application: Military / Aerospace; Automotive or Transportation
- Liner Materials: Ceramic
- Function: Impact; Blast Mitigation
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Redco ™ Durapro ® continuous length, seamless dump body liners release sticky materials such as clay, coal fly ash or fertilizer in the very best and very worst conditions, eliminating costly flow agents, reducing labor costs and increasing the number of loads hauled each day. •... [See More]
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Thickness: 0.2500 to 0.5000
- Function: Corrosion; Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape
from Rhino Linings USA, Inc. / Industrial Division
Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
- Thickness: 0.0625 to ?
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
- Liner Materials: Urethane / Polyurethane
from CoorsTek
CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles. Exceptionally well-suited for vehicular... [See More]
- Industry / Application: Military / Aerospace; Automotive or Transportation
- Liner Materials: Ceramic
- Function: Impact; Blast Mitigation
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Redco ™ Matrox ™ has the impact strength, slickness and abrasion resistance required for all aggregate loads, but is also designed to withstand loads as hot as 350 °F. Redco ™ Matrox ™ is backed by a two year warranty when properly registered. Medium and heavy duty... [See More]
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Form: Liner; Loose or Pre-fabricated Shape
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
from Redwood Plastics
Redco ™ Quicksilver ® Truck Liners are specially formulated, super slick, abrasion resistant and guaranteed to withstand any temperature asphalt. In hot or cold environments Redco ™ Quicksilver ® Truck Liners release sticky materials, meaning faster load release, less equipment... [See More]
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Form: Liner; Loose or Pre-fabricated Shape
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear