Military / Aerospace Protective Liners and Lining Systems

9 Results
Polyurethane Foam Wall System -- Blast-Tamer®
from General Plastics Manufacturing Co.

Explosion protection systems developed by General Plastics are being used successfully by our partners in multiple U.S. locations. The Blast-Tamer ® wall system, which incorporates advanced-technology polyurethane foam, is designed to mitigate inadvertent explosion in ordnance storage... [See More]

  • Industry / Application: Mining; Construction; Military / Aerospace; Walls
  • Liner Materials: Urethane / Polyurethane
  • Function: Heat or Fire Protection; Blast Mitigation
  • Form: Liner
Redco™ Outrigger Pad -- Military Use Outrigger Pad
from Redwood Plastics

Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]

  • Industry / Application: Construction; Military / Aerospace; HDPE / UHMW PE
  • Form: Liner; Tile of Sectional
  • Function: Impact
3M™ Aircraft Armor Systems
from 3M Advanced Materials Division

ITAR controlled product. Modular components allow for simple, customizable integration. Ceramic strike-faces are designed and tested to shatter armor-piercing bullets on impact--from 5.56 to 12.7mm--while composite backing absorbs residual energy. Seating and wing panels are typically constructed... [See More]

  • Industry / Application: Military / Aerospace
  • Liner Materials: Ceramic
  • Function: Blast Mitigation
  • Form: Liner; Aircraft Armor
3M™ Polyurethane Protective Boots -- Business Jet/Regional Jet
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage... [See More]

  • Industry / Application: Military / Aerospace; Plastic; Business Jets/Regional Jets
  • Liner Materials: Rubber / Elastomer; Urethane / Polyurethane
  • Function: Wear; Impact; Abrasion or Sliding Wear; Scratch, Puncture, & Moisture Resistant
  • Form: Liner; Loose or Pre-fabricated Shape
Ceramic Armor Components -- Cerashield™
from CoorsTek

CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]

  • Industry / Application: Military / Aerospace; Automotive or Transportation
  • Liner Materials: Ceramic
  • Function: Impact; Blast Mitigation
  • Form: Liner; Wear Plate / Strip
DURABOND™
from Rhino Linings USA, Inc. / Industrial Division

Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]

  • Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
  • Thickness: 0.0625 to ?
  • Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
  • Liner Materials: Urethane / Polyurethane
UHMW-PE Film
from DeWAL

DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a... [See More]

  • Industry / Application: Food Contact, Pharmaceutical or Sanitary; Manufacturing; Military / Aerospace; Plastic; HDPE / UHMW PE; Pipes / Piping; Hose
  • Form: Liner; Loose or Pre-fabricated Shape; Casing
  • Function: Wear; Non-Slip
3M™ Ballistic Helmets
from 3M Advanced Materials Division

EAR controlled product. NIJ Level IIIA ballistic penetration protection. Available colors include Black, OD Green or Tan. Universal fit to avoid sizing issues. Available with standard or comfort fit retention system. 3M ™ Law Enforcement Ballistic Helmets BA3A feature a PASGT-style cut and are... [See More]

  • Industry / Application: Military / Aerospace; Law Enforcement
  • Form: Liner; Ballistic Helmets
  • Function: Blast Mitigation
Ceramic Armor Panels for Aircraft -- Cerashield™
from CoorsTek

CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]

  • Industry / Application: Military / Aerospace
  • Liner Materials: Ceramic
  • Function: Impact; Blast Mitigation
  • Form: Liner; Wear Plate / Strip