Textile Protective Liners and Lining Systems
2 Results
Heat Resistant Fabric and Textiles -- HYTEX®
from Mid-Mountain Materials, Inc.
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric and textiles designed for use as thermal seals and thermal barriers in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Gaskets for use as seals in gas fireplaces and pellet stoves. Since then, we have... [See More]
- Liner Materials: Textiles
- Industry / Application: Furnace / Refractory; Electrical/Thermal/Removable Insulation, Oven/Door/Furnace Seals, Engine Exhaust Covers
- Function: Heat or Fire Protection
- Form: Liner
Insulshield Recycled Fabric Geotextile Membrane -- InsulShield Outerwrap
from Polyguard Products, Inc.
from Polyguard Products, Inc.
Insulshield ™ is an outer wrap manufactured from recycled plastic bottles. Installed over Insulrap ™ 30 or Insulrap ™ 50, it provides an additional 400 PSI of puncture resistance over the membrane. Insulshield is installed easily with strapping tape (to hold it in place until... [See More]
- Liner Materials: Textiles; 100% Recycled Synthetic Fibers
- Thickness: 0.0030
- Function: Wear; Soil Stress Protection
- Industry / Application: Pipes / Piping