Carbide / Hardmetal Protective Liners and Lining Systems
from General Carbide Corporation
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Crushers & Mills
- Function: Impact; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from General Carbide Corporation
Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic pressing and quality controlled grinding procedure produce a product that satisfies the... [See More]
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Mining
- Function: Impact; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from General Carbide Corporation
Cemented carbide flow control components and trim sets are used extensively in the Power Generation, Oil/ Gas and Fluid Handling industries. These harsh applications involve a combination of corrosive and erosive wear that requires the highest quality cemented carbide with enhanced corrosion... [See More]
- Liner Materials: Carbide / Hardmetal
- Industry / Application: PowerGeneration; Oil & Gas
- Function: Corrosion; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip