Specialty / Other Protective Liners and Lining Systems
from Polyguard Products, Inc.
Tileguard is Polyguard's anti-fracture membrane. Tileguard is a 40 mil "peel and stick" product, with a fabric on top, to which the thinset mortar bed adheres. Tileguard anti-fracture membrane is a 40 mil stress absorbing membrane which protects overlying ceramic tile from cracking. Cracks in the... [See More]
- Function: Anti-Fracture
- Industry / Application: Flooring; Tile
- Thickness: 0.0400
- Liner Materials: Rubber / Elastomer
from Epro Services, Inc.
System III GRB is a field installed composite. waterproofing system comprised of a water-based. polymer modified asphalt (PMA) membrane with. polyester fabric reinforcement laminated to an. HDPE and bentonite geomembrane that is. protected by a HDPE or polypropylene drainage. composite. System... [See More]
- Function: Sealing or Containment; Chemical Resistance
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Industry / Application: Cement; Construction; HDPE / UHMW PE
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Function: Heat or Fire Protection; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9055
- Form: Liner; Membrane or Geotextile
from Central Poly Bag Corporation
All Can Liners are Manufactured on coreless rolls with special star seal bottom, which provides better weight distribution and enhances product performance. [See More]
- Function: Trash
- Form: Liner; Loose or Pre-fabricated Shape
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Thermal Shock, Mild Chemical Attack
- Liner Materials: Urethane / Polyurethane
- Industry / Application: Cement; Food Contact, Pharmaceutical or Sanitary; MetalMills; Flooring
- Form: Liner; Pin Rake, Screed Rake, Flate Trowel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage... [See More]
- Function: Wear; Impact; Abrasion or Sliding Wear; Scratch, Puncture, & Moisture Resistant
- Liner Materials: Rubber / Elastomer; Urethane / Polyurethane
- Industry / Application: Military / Aerospace; Plastic; Business Jets/Regional Jets
- Form: Liner; Loose or Pre-fabricated Shape
from Polyguard Products, Inc.
Polyguard Flow 15P Drainage and Protection System is a conventional "dimple board" drainage system with a built-in protection layer. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Industry / Application: Walls; Anywhere Aggregate Drainage Systems Were Used
- Thickness: 0.3750
- Liner Materials: Polystyrene Core, Polypropylene Filter
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Function: Heat or Fire Protection; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9055
- Form: Liner; Membrane or Geotextile
from Polyguard Products, Inc.
Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Industry / Application: Walls; Anywhere Aggregate Drainage Systems Were Used
- Thickness: 0.3750
- Liner Materials: Polystyrene Core, Woven Mono-Filament Filter
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9449
- Form: Liner; Membrane or Geotextile
from Polyguard Products, Inc.
Polyguard ® PolyFlow ® BD Drainage and Protection System is manufactured with a geo-composite of a formed pre-punched impermeable polymeric core covered on both sides with a non-woven filter fabric. Drainage for balcony decks with less than 3" of concrete and foot traffic only. [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Liner Materials: Polystyrene Core, Polypropylene Filter
- Industry / Application: Anywhere Aggregate Drainage Systems Were Used
- Form: Liner; Loose or Pre-fabricated Shape
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9449
- Form: Liner; Membrane or Geotextile
from Polyguard Products, Inc.
Insulshield ™ is an outer wrap manufactured from recycled plastic bottles. Installed over Insulrap ™ 30 or Insulrap ™ 50, it provides an additional 400 PSI of puncture resistance over the membrane. Insulshield is installed easily with strapping tape (to hold it in place until... [See More]
- Function: Wear; Soil Stress Protection
- Industry / Application: Pipes / Piping
- Thickness: 0.0030
- Liner Materials: Textiles; 100% Recycled Synthetic Fibers
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 1.18
- Form: Liner; Membrane or Geotextile