Flow Promoting / Release (Nonstick) Protective Liners and Lining Systems
from Polyguard Products, Inc.
Polyguard Flow 15P Drainage and Protection System is a conventional "dimple board" drainage system with a built-in protection layer. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Industry / Application: Walls; Anywhere Aggregate Drainage Systems Were Used
- Thickness: 0.3750
- Liner Materials: Polystyrene Core, Polypropylene Filter
from Redwood Plastics
Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling these products during the manufacturing and distribution processes. That... [See More]
- Function: Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Packaging or Containers; Plastic; HDPE / UHMW PE
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9449
- Form: Liner; Membrane or Geotextile
from Crown Plastics Co., Inc.
DuraSrf STS. DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Industry / Application: Manufacturing; Plastic; HDPE / UHMW PE
- Thickness: 0.0310 to 0.1250
- Liner Materials: Silicone
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
- Industry / Application: Chemical; PowerGeneration; Plastic; Pipes / Piping
- Thickness: 0.1875 to 1
- Liner Materials: Fluoropolymer; PTFE
from Polyguard Products, Inc.
Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Industry / Application: Walls; Anywhere Aggregate Drainage Systems Were Used
- Thickness: 0.3750
- Liner Materials: Polystyrene Core, Woven Mono-Filament Filter
from Redwood Plastics
Eliminate the sticking and material hang-up problems to decrease turnaround time and increase effective hauling capacity. Redco Tivar has a low coefficient of friction and excellent abrasion-resistant properties; designed for bottom dump and rotary railcars as well as wall liners to protect cars... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape
- Industry / Application: Railway
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 0.9449
- Form: Liner; Membrane or Geotextile
from Polyguard Products, Inc.
Polyguard ® PolyFlow ® BD Drainage and Protection System is manufactured with a geo-composite of a formed pre-punched impermeable polymeric core covered on both sides with a non-woven filter fabric. Drainage for balcony decks with less than 3" of concrete and foot traffic only. [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
- Liner Materials: Polystyrene Core, Polypropylene Filter
- Industry / Application: Anywhere Aggregate Drainage Systems Were Used
- Form: Liner; Loose or Pre-fabricated Shape
from Redwood Plastics
Installing Redco ™ Titanium reduces material hang ups and increases material flow, increasing your production and your profits. This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers, etc. [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape
- Industry / Application: Material Handling; Plastic; HDPE / UHMW PE
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 1.18
- Form: Liner; Membrane or Geotextile
from Redwood Plastics
Redco ™ Durapro ® continuous length, seamless dump body liners release sticky materials such as clay, coal fly ash or fertilizer in the very best and very worst conditions, eliminating costly flow agents, reducing labor costs and increasing the number of loads hauled each day. •... [See More]
- Function: Corrosion; Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Thickness: 0.2500 to 0.5000
- Form: Liner; Loose or Pre-fabricated Shape
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Function: Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; UV Resistance
- Industry / Application: HDPE / UHMW PE
- Thickness: 1.18
- Form: Liner; Membrane or Geotextile