Food / Pharmaceutical (Sanitary) Protective Liners and Lining Systems
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Industry / Application: Chemical; Food Contact, Pharmaceutical or Sanitary
- Liner Materials: Metal
- Function: Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]
- Industry / Application: Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
- Liner Materials: Metal
- Function: Corrosion; Heat or Fire Protection
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling these products during the manufacturing and distribution processes. That... [See More]
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Packaging or Containers; Plastic; HDPE / UHMW PE
- Form: Liner; Wear Plate / Strip
- Function: Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
from DeWAL
DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a... [See More]
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Manufacturing; Military / Aerospace; Plastic; HDPE / UHMW PE; Pipes / Piping; Hose
- Form: Liner; Loose or Pre-fabricated Shape; Casing
- Function: Wear; Non-Slip
from Sauereisen, Inc.
Sauereisen protective linings prevent corrosion in a wide range of difficult applications. Typically these materials are used as stand-alone linings in immersion environments and secondary containment areas. Sauereisen linings, which could include fiber-reinforcement, offer a number of benefits:... [See More]
- Industry / Application: Cement; Chemical; Food Contact, Pharmaceutical or Sanitary; MetalMills; Material Handling; Manufacturing; Construction; Flooring; Walls
- Thickness: 0.0080 to ?
- Function: Corrosion; Sealing or Containment; Particle or Dust Ingress
- Liner Materials: epoxy coatings, vinyl esters and urethanes
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Industry / Application: Cement; Food Contact, Pharmaceutical or Sanitary; MetalMills; Flooring
- Liner Materials: Urethane / Polyurethane
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Thermal Shock, Mild Chemical Attack
- Form: Liner; Pin Rake, Screed Rake, Flate Trowel
from Rhino Linings USA, Inc. / Industrial Division
Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
- Thickness: 0.0625 to ?
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
- Liner Materials: Urethane / Polyurethane
from Redwood Plastics
Redco ™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco ™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco ™ Black UHMW has good... [See More]
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Plastic; HDPE / UHMW PE
- Form: Liner; Wear Plate / Strip
- Function: Corrosion; Abrasion or Sliding Wear