Static Discharge / ESD Protective Liners and Lining Systems

4 Results
Anti-Static/Conductive UV-Stable Blend -- DuraSurf™ ASC-UV
from Crown Plastics Co., Inc.

Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]

  • Function: ESD
  • Industry / Application: Manufacturing; Plastic; HDPE / UHMW PE
  • Thickness: 0.0310 to 0.1250
  • Form: Liner; Wear Plate / Strip
Dykor® Thick Film Dispersions
from Whitford Corporation

Dykor is the brand name for our thick film dispersions, otherwise known as “thick-film ” linings. In fact, builds of up to 25 mils (625 microns) can be achieved. Dykor coatings were specifically formulated to help protect metal from hostile environments, particularly storage vessels. [See More]

  • Function: Heat or Fire Protection; ESD; Abrasion or Sliding Wear
  • Industry / Application: Chemical; Vessels
  • Thickness: 0.0250
  • Form: Liner; Spray-on / Spray-Cast
Specialty Premium Liner -- Recdo™ Tivar® 88-SR Liner
from Redwood Plastics

Redco ™ Tivar ® 88-SR is an ideal material to use when potentially volatile conditions exist, such as those in grain elevators and munitions plants, effectively safeguarding against static discharges. In addition, it resists heat and protects robotics and other products that are sensitive... [See More]

  • Function: ESD
  • Form: Liner; Loose or Pre-fabricated Shape
  • Industry / Application: Plastic; HDPE / UHMW PE; General Industrial, Electro Static Dissipative Applications
Andax Industries 24" Dia x 40" H Drum Liners - Anti-Static -- LRO-2440A-10
from Andax Industries

Andax 24 x 40 inch H Drum Liners - Anti-Static. Our flexible 55-gallon liners for 55-gallon drums hug the interior of your drums. These drum liner bags have no creases or folds so they clean easily. These plastic drum liners are really chemical-resistant polyethylene & FDA approved resin. Get 55... [See More]

  • Function: ESD
  • Form: Liner