Vessels (Tanks / Reactors) Protective Liners and Lining Systems

6 Results
Industrial Potable Water Coating -- W9200 System
from Rust-Oleum Corporation

USDA, FDA, approved for steel and cement potable water tanks, self priming [See More]

  • Industry / Application: Water; Plastic; Pipes / Piping; Vessels; Valves, Hydrants
  • Liner Materials: Epoxy
  • Function: Sealing or Containment; PrimaryContainment
  • Form: Liner; Spray-on / Spray-Cast
Dykor® Thick Film Dispersions
from Whitford Corporation

Dykor is the brand name for our thick film dispersions, otherwise known as “thick-film ” linings. In fact, builds of up to 25 mils (625 microns) can be achieved. Dykor coatings were specifically formulated to help protect metal from hostile environments, particularly storage vessels. [See More]

  • Industry / Application: Chemical; Vessels
  • Thickness: 0.0250
  • Function: Heat or Fire Protection; ESD; Abrasion or Sliding Wear
  • Form: Liner; Spray-on / Spray-Cast
Dura-Plate® UHS Clear Laminate
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for use as a laminating system in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build properties of Dura-Plate ® UHS Clear provide superior protection compared to... [See More]

  • Industry / Application: Oil & Gas; Water; Vessels
  • Liner Materials: Specialty Cement (optional feature); Epoxy Amine
  • Function: Sealing or Containment; SecondaryContainment
  • Form: Liner; Spray-on / Spray-Cast
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
  • Liner Materials: Basalt; Fused Cast Basalt
  • Function: Corrosion; Wear; Abrasion or Sliding Wear
  • Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
Polyurea Coating and Lining System -- EnviroLastic® CR965
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic CR965 is a 100% solids spray applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. CR965 can be applied at thicknesses of 30-250 mils in multiple passes during a single application. Recommended Usage. [See More]

  • Industry / Application: Vessels
  • Thickness: 30 to 250
  • Function: Impact; SecondaryContainment
  • Liner Materials: Polyurea
Tank Clad HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE. Lining system for the interior of steel... [See More]

  • Industry / Application: Water; Pipes / Piping; Vessels
  • Liner Materials: Specialty Cement (optional feature); 80% Solids Epoxy
  • Function: Sealing or Containment; SecondaryContainment
  • Form: Liner; Spray-on / Spray-Cast