Chemical Process Protective Liners and Lining Systems
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Industry / Application: Chemical
- Liner Materials: Metal
- Function: Heat or Fire Protection; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Industry / Application: Chemical; Food Contact, Pharmaceutical or Sanitary
- Liner Materials: Metal
- Function: Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Industry / Application: Chemical; Oil & Gas
- Liner Materials: Metal
- Function: Corrosion; Heat or Fire Protection; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Industry / Application: Chemical; PowerGeneration; Plastic; Pipes / Piping
- Thickness: 0.1875 to 1
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
- Liner Materials: Fluoropolymer; PTFE
from Sauereisen, Inc.
Sauereisen protective linings prevent corrosion in a wide range of difficult applications. Typically these materials are used as stand-alone linings in immersion environments and secondary containment areas. Sauereisen linings, which could include fiber-reinforcement, offer a number of benefits:... [See More]
- Industry / Application: Cement; Chemical; Food Contact, Pharmaceutical or Sanitary; MetalMills; Material Handling; Manufacturing; Construction; Flooring; Walls
- Thickness: 0.0080 to ?
- Function: Corrosion; Sealing or Containment; Particle or Dust Ingress
- Liner Materials: epoxy coatings, vinyl esters and urethanes
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining; Pipes / Piping
- Thickness: 0.1250 to 2
- Function: Corrosion; Abrasion or Sliding Wear
- Liner Materials: Ceramic
from Whitford Corporation
Dykor is the brand name for our thick film dispersions, otherwise known as “thick-film ” linings. In fact, builds of up to 25 mils (625 microns) can be achieved. Dykor coatings were specifically formulated to help protect metal from hostile environments, particularly storage vessels. [See More]
- Industry / Application: Chemical; Vessels
- Thickness: 0.0250
- Function: Heat or Fire Protection; ESD; Abrasion or Sliding Wear
- Form: Liner; Spray-on / Spray-Cast
from NCFI Polyurethanes
Polyurea liners possess a perfect combination of physical characteristics: high-caliber chemical resistance and unrivaled physical strength. These two traits are why polyurea liners are far superior to other coatings on the market. These unique coatings have the ability to protect concrete, steel,... [See More]
- Industry / Application: Chemical; Water; Walls; Plastic
- Liner Materials: Urethane / Polyurethane
- Function: Corrosion; Sealing or Containment; Abrasion or Sliding Wear; PrimaryContainment
- Form: Liner; Spray-on / Spray-Cast